- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG381-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 275 | Single row in a straight line | no | 6.91 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 300 | Single row in a straight line | no | 7 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 350 | Single row in a straight line | no | 6 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 525 | Single row in a straight line | no | 4 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 700 | Single row in a straight line | no | 3 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 750 | Single row in a straight line | no | 2.57 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 550 | Single row in a straight line | no | 1.55 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 265 | Single row in a straight line | no | 7.17 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 285 | Single row in a straight line | no | 6.32 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 370 | Single row in a straight line | no | 4.86 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 410 | Single row in a straight line | no | 4.39 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 460 | Single row in a straight line | no | 4.13 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 745 | Single row in a straight line | no | 2.55 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 935 | Single row in a straight line | no | 2.03 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 1000 | Single row in a straight line | no | 1.4 | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG380A-3.81-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 215 | Double-row in a straight line | no | 15.61 | 12A | - | - | 4KV | 4KV | 4KV | 300V | - | 500V | 320V | 200V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG380-3.81-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 130 | Single row in a straight line | no | 13.97 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 500V | 200V | 250V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG380-3.81-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 225 | Single row in a straight line | no | 8.44 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 500V | 200V | 250V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG380-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 240 | Single row in a straight line | no | 8.125 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 500V | 200V | 250V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG380-3.81-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 270 | Single row in a straight line | no | 7.85 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 500V | 200V | 250V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering |