- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG380-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 340 | Single row in a straight line | no | 1.47 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 500V | 200V | 250V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG380-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 420 | Single row in a straight line | no | 4.83 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 500V | 200V | 250V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG380-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 490 | Single row in a straight line | no | 4.23 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 500V | 200V | 250V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG380-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 500 | Single row in a straight line | no | 3.34 | 12A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 500V | 200V | 250V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG365-7.5-04P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 22~14AWG | / | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | / | 4 | / | #N/A | Single row in a straight line | no | #N/A | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | - | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG360-7.5-10P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 22~14AWG | / | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | / | 10 | / | #N/A | Single row in a straight line | no | #N/A | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG360-7.5-08P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 22~14AWG | / | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | / | 8 | / | #N/A | Single row in a straight line | no | #N/A | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG360-7.5-03P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 22~14AWG | / | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | / | 3 | / | #N/A | Single row in a straight line | no | #N/A | 15A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG351V-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | #N/A | Single row in a straight line | no | #N/A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG351V-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | #N/A | Single row in a straight line | no | #N/A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG351V-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | #N/A | Single row in a straight line | no | #N/A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG351V-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | #N/A | Single row in a straight line | no | #N/A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG351V-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | #N/A | Single row in a straight line | no | #N/A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG351V-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | #N/A | Single row in a straight line | no | #N/A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG351V-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | #N/A | Single row in a straight line | no | #N/A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG351R-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | #N/A | Single row in a straight line | no | #N/A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG351R-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | #N/A | Single row in a straight line | no | #N/A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG351R-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | #N/A | Single row in a straight line | no | #N/A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG350R-3.96-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~18AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | #N/A | Single row in a straight line | no | #N/A | 7A | 7A | 1.25KV | - | - | - | 300V | 300V | - | 130V | - | Slotted screwdriver | 5mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.96mm | Wave soldering/manual soldering | ||
![]() DG350R-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~18AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | #N/A | - | no | #N/A | 10A | - | 1.25KV | - | - | - | 300V | - | - | 130V | - | Slotted screwdriver | 5mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering |