- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG335W-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 120 | - | Yes | 4.35 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.5N.m | PCB welding | 5mm | - | ||
![]() DG333K-3.5-12P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | / | 12 | / | #N/A | - | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 5mm | UL1059/IEC60998 | 0.2N.m | - | 3.5mm | - | ||
![]() DG333K-3.5-09P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | / | 9 | / | #N/A | - | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 5mm | UL1059/IEC60998 | 0.2N.m | - | 3.5mm | - | ||
![]() DG333K-3.5-04P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 28~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | / | 4 | / | #N/A | - | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 5mm | UL1059/IEC60998 | 0.2N.m | - | 3.5mm | - | ||
![]() DG333J-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 24 | / | #N/A | Single row in a straight line | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | / | - | UL1059/IEC60998 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG333J-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 20 | / | #N/A | Single row in a straight line | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | / | - | UL1059/IEC60998 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG333J-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 12 | / | #N/A | Single row in a straight line | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | / | - | UL1059/IEC60998 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG333J-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 11 | / | #N/A | Single row in a straight line | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | / | - | UL1059/IEC60998 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG333J-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 10 | / | #N/A | Single row in a straight line | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | / | - | UL1059/IEC60998 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG333J-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 9 | / | #N/A | Single row in a straight line | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | / | - | UL1059/IEC60998 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG333J-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 8 | / | #N/A | Single row in a straight line | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | / | - | UL1059/IEC60998 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG333J-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 6 | / | #N/A | Single row in a straight line | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | / | - | UL1059/IEC60998 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG333J-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 5 | / | #N/A | Single row in a straight line | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | / | - | UL1059/IEC60998 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG333J-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 3 | / | #N/A | Single row in a straight line | Yes | #N/A | 8A | 8A | - | 2KV | - | 300V | 300V | - | 250V | - | / | - | UL1059/IEC60998 | - | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG332W-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | #N/A | - | Yes | #N/A | 10A | 10A | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | - | 5mm | - | ||
![]() DG332W-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | #N/A | - | Yes | #N/A | 10A | 10A | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | - | 5mm | - | ||
![]() DG332W-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | #N/A | - | Yes | #N/A | 10A | 10A | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | - | 5mm | - | ||
![]() DG332W-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | #N/A | - | Yes | #N/A | 10A | 10A | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | - | 5mm | - | ||
![]() DG332W-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | #N/A | - | Yes | #N/A | 10A | 10A | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | - | 5mm | - | ||
![]() DG332W-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | #N/A | - | Yes | #N/A | 10A | 10A | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | - | 5mm | - |