Filters
  • Packing unit
  • Products weight (without packaging)
  • Environmental items
  • Insulation Materials
  • Number of potentials
  • Pitch
  • Pluggable or not
  • Rated voltage(III/2)
  • Ambient temperature (operation)
  • Contact Materials
  • Rated voltage (B)
  • Rated current (B)

Attribute column

Manufacturer

DEGSON Terminal Blocks - Wire to Board

View Mode:
2425 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Bridge

Coding strip

Conductor cross section flexible

Conductor cross section solid

Connection direction

Contact Materials

Contact point metal surface

Environmental items

Insulating material group

Insulation Materials

Marking strip

Number of potentials

Operating tool

Packing unit

Pin arrangement

Pluggable or not

Products weight (without packaging)

Rated current (B)

Rated current (D)

Rated power frequency voltage(1min)

Rated surge voltage(III/2)

Rated voltage (B)

Rated voltage (D)

Rated voltage(III/2)

Screwdriver

Strip length

Test Specification

Torque

Type of installation

Pitch

Process

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

DG019-5.0

/

0.5~2.5mm²

0.5~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

16

/

180

Single row in a straight line

no

31.3208

20A

10A

-

2KV

300V

300V

250V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

5.08mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

DG019-5.0

/

0.5~2.5mm²

0.5~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

12

/

240

Single row in a straight line

no

23.4796

20A

10A

-

2KV

300V

300V

250V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

5.08mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

DG019-5.0

/

0.5~2.5mm²

0.5~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

8

/

360

Single row in a straight line

no

15.6604

20A

10A

-

2KV

300V

300V

250V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

5.08mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

DG019-5.0

/

0.5~2.5mm²

0.5~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

7

/

400

Single row in a straight line

no

13.7111

20A

10A

-

2KV

300V

300V

250V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

5.08mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

DG019-5.0

/

0.5~2.5mm²

0.5~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

14

/

200

Single row in a straight line

no

21.1625

20A

10A

-

2KV

300V

300V

250V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

DG019-5.0

/

0.5~2.5mm²

0.5~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

7

/

400

Single row in a straight line

no

12.5415

20A

10A

-

2KV

300V

300V

250V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

/

/

0.5~2.5mm²

0.5~2.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

12

/

180

Single row in a straight line

no

27.356

20A

10A

2.5KV

-

300V

300V

450V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

/

/

0.5~2.5mm²

0.5~2.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

10

/

210

Single row in a straight line

no

22.718

20A

10A

2.5KV

-

300V

300V

450V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

/

/

0.5~2.5mm²

0.5~2.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

7

/

320

Single row in a straight line

no

15.879

20A

10A

2.5KV

-

300V

300V

450V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

/

/

0.5~2.5mm²

0.5~2.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

5

/

430

Single row in a straight line

no

11.359

20A

10A

2.5KV

-

300V

300V

450V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

/

/

0.5~2.5mm²

0.5~2.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

3

/

100

Single row in a straight line

no

6.82

20A

10A

2.5KV

-

300V

300V

450V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

26~12AWG

DG019-5.0

/

0.5~2.5mm²

0.5~2.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

3

/

200

Single row in a straight line

no

5.93

20A

10A

-

2KV

300V

300V

250V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

30~12AWG

/

/

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

6

/

440

Single row in a straight line

no

9.26

20A

10A

2.5KV

-

300V

300V

450V

Slotted screwdriver

6mm

UL1059/IEC60998

0.4N.m

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

30~12AWG

/

/

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

5

/

540

Single row in a straight line

no

7.72

20A

10A

2.5KV

-

300V

300V

450V

Slotted screwdriver

6mm

UL1059/IEC60998

0.4N.m

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

30~12AWG

/

/

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

4

/

660

Single row in a straight line

no

6.17

20A

10A

2.5KV

-

300V

300V

450V

Slotted screwdriver

6mm

UL1059/IEC60998

0.4N.m

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

30~12AWG

DG019-5.0

/

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

14

/

400

Single row in a straight line

no

18.05

20A

10A

-

2KV

300V

300V

250V

Slotted screwdriver

6mm

UL1059/IEC60998

0.4N.m

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

30~12AWG

DG019-5.0

/

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

5

/

1125

Single row in a straight line

no

6.45

20A

10A

-

2KV

300V

300V

250V

Slotted screwdriver

6mm

UL1059/IEC60998

0.4N.m

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

30~12AWG

DG019-5.0

/

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

3

/

200

Single row in a straight line

no

3.87

20A

10A

-

2KV

300V

300V

250V

Slotted screwdriver

6mm

UL1059/IEC60998

0.4N.m

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

30~12AWG

/

/

1.0~2.5mm²

1.0~2.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

13

/

200

Single row in a straight line

no

21.4

20A

10A

2.5KV

-

300V

300V

450V

Slotted screwdriver

6mm

UL1059/IEC60998

0.4N.m

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃(depending on derating curve)

30~12AWG

/

/

1.0~2.5mm²

1.0~2.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

/

10

/

240

Single row in a straight line

no

16.46

20A

10A

2.5KV

-

300V

300V

450V

Slotted screwdriver

6mm

UL1059/IEC60998

0.4N.m

PCB welding

7.5mm

Wave soldering/manual soldering