- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG271R-10.0-DA-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 30 | Double-row of misalignment | no | 93 | 70A | 70A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 2200 | Double-row of misalignment | no | 1.11 | 8A | 8A | 8A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 1600 | Double-row of misalignment | no | 1.56 | 8A | 8A | 8A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1200 | Double-row of misalignment | no | 2.03 | 8A | 8A | 8A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 800 | Double-row of misalignment | no | 2.96 | 8A | 8A | 8A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 600 | Double-row of misalignment | no | 3.88 | 8A | 8A | 8A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG245H3-7.5-72P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 72 | / | 10 | Three rows in a straight line | no | 150 | 10A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 630V | 400V | / | 6mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 450 | Double-row of misalignment | no | 5.18 | 8A | 8A | 8A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 340 | Double-row of misalignment | no | 7 | 8A | 8A | 8A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 300 | Double-row of misalignment | no | 7.5 | 8A | 8A | 8A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 300 | Double-row of misalignment | no | 8.03 | 8A | 8A | 8A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 45 | / | 90 | Double-row of misalignment | no | 20.98 | 8A | 8A | 8A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG202-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 1080 | Double-row of misalignment | no | 2.54 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG202-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 510 | Double-row of misalignment | no | 6.35 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG202-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 350 | Double-row of misalignment | no | 7.61 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG202-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 275 | Double-row of misalignment | no | 10.15 | 12A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~18AWG | / | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1330 | Double-row of misalignment | no | 1.97 | 4A | 4A | - | - | - | 2KV | - | 300V | 300V | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG208-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1045 | Double-row of misalignment | no | 2.95 | 8A | - | 8A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | / | 7mm | UL1059/IEC60998 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG208-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 950 | Double-row of misalignment | no | 3.68 | 8A | - | 8A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | / | 7mm | UL1059/IEC60998 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG2206S-7.5-DB-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~8AWG | - | - | 0.2~10mm² | 0.2~10mm² | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 4 | - | 120 | Double-row of misalignment | no | 26.25 | 41A | 41A | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | - | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering |