- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG2206S-7.5-DB-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~8AWG | - | - | 0.2~10mm² | 0.2~10mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 8 | - | 60 | Double-row of misalignment | no | 51.666666666667 | 41A | 41A | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | - | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206S-7.5-DB-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~8AWG | - | - | 0.2~10mm² | 0.2~10mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 10 | - | 45 | Double-row of misalignment | no | 63.888888888889 | 41A | 41A | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | - | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206S-7.5-DB-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~8AWG | - | - | 0.2~10mm² | 0.2~10mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 12 | - | 40 | Double-row of misalignment | no | 76.875 | 41A | 41A | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | - | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG228-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | 22~14AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | - | steel | - | Compliant with REACH/RoHS | Ⅲa | PC | / | 3 | / | 100 | - | no | 2.34 | 15A | - | - | 2.5KV | - | - | - | 600V | - | - | - | 450V | - | / | 10mm | UL1059/IEC60998 | - | 5mm | - | ||
![]() DG228-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | 22~14AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | - | steel | - | Compliant with REACH/RoHS | Ⅲa | PC | / | 8 | / | 100 | - | no | 4.91 | 15A | - | - | 2.5KV | - | - | - | 600V | - | - | - | 450V | - | / | 10mm | UL1059/IEC60998 | - | 5mm | - | ||
![]() DG246-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 1280 | Double-row in a straight line | no | 2.069 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG246-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 960 | Double-row in a straight line | no | 2.742 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG246-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 640 | Double-row in a straight line | no | 4.088 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG246-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 400 | Double-row in a straight line | no | 6.78 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG246-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 320 | Double-row in a straight line | no | 8.126 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG271R-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 480 | Double-row in a straight line | no | 9 | 40A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 1000V | 630V | / | 14mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG271R-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 320 | Double-row in a straight line | no | 13.2 | 40A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 1000V | 630V | / | 14mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2002-4.0-300A(H)-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | DG027-4.0 | / | - | - | 0° | - | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 2 | DG028 | 0 | - | no | 0.93 | 9A | - | - | - | 4KV | 4KV | 4KV | - | - | - | 160V | 160V | 32V | / | - | IEC60947/UL1977 | - | 4mm | - | ||
![]() DG2002-4.0-300A(H)-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | DG027-4.0 | / | - | - | 0° | - | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 3 | DG028 | 0 | - | no | 1 | 9A | - | - | - | 4KV | 4KV | 4KV | - | - | - | 160V | 160V | 32V | / | - | IEC60947/UL1977 | - | 4mm | - | ||
![]() DG212V-THR-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 5 | - | 1200 | Double-row in a straight line | no | 2.7 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 7 | - | 805 | Double-row in a straight line | no | 3.78 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 9 | - | 600 | Double-row in a straight line | no | 4.86 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 10 | - | 600 | Double-row in a straight line | no | 5.4 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 11 | - | 460 | Double-row in a straight line | no | 5.94 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 12 | - | 460 | Double-row in a straight line | no | 6.48 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering |