- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG212V-THR-5.0-15P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 15 | - | 345 | Double-row in a straight line | no | 8.1 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-17P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 17 | - | 345 | Double-row in a straight line | no | 9.18 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-21P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 21 | - | 230 | Double-row in a straight line | no | 11.34 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-22P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 22 | - | 230 | Double-row in a straight line | no | 11.88 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-24P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 24 | - | 230 | Double-row in a straight line | no | 12.96 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG211V-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 960 | Single row in a straight line | no | 3.13 | 8A | - | 8A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG211V-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 360 | Single row in a straight line | no | 8.17 | 8A | - | 8A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG211V-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 180 | Single row in a straight line | no | 16.01 | 8A | - | 8A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1000 | Double-row in a straight line | no | 3.92 | 8A | 8A | 8A | - | - | 2KV | - | 300V | 300V | 300V | - | 200V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG236-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 550 | Double-row in a straight line | no | 5.49 | 8A | 8A | 8A | - | - | 2KV | - | 300V | 300V | 300V | - | 200V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG236-3.81-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 400 | Double-row in a straight line | no | 8.63 | 8A | 8A | 8A | - | - | 2KV | - | 300V | 300V | 300V | - | 200V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG236-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 340 | Double-row in a straight line | no | 12.55 | 8A | 8A | 8A | - | - | 2KV | - | 300V | 300V | 300V | - | 200V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG236-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 220 | Double-row in a straight line | no | 15.72 | 8A | 8A | 8A | - | - | 2KV | - | 300V | 300V | 300V | - | 200V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG2216R-15.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 3 | - | 50 | Double-row in a straight line | no | 41.774 | 66A | 66A | - | - | 6KV | 6KV | 6KV | 300V | 300V | - | 600V | 600V | 600V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG2216R-15.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 4 | - | 40 | Double-row in a straight line | no | 56.17 | 66A | 66A | - | - | 6KV | 6KV | 6KV | 300V | 300V | - | 600V | 600V | 600V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG2216R-15.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 6 | - | 25 | Double-row in a straight line | no | 85.157 | 66A | 66A | - | - | 6KV | 6KV | 6KV | 300V | 300V | - | 600V | 600V | 600V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG219-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1080 | Double-row of misalignment | no | 2.341 | 10A | 10A | 10A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG219-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 460 | Double-row of misalignment | no | 5.393 | 10A | 10A | 10A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 320V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG202-10.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 540 | Double-row of misalignment | no | 3.96 | 12A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG202-10.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 350 | Double-row of misalignment | no | 7.916 | 12A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 10mm | Wave soldering/manual soldering |