- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG271V-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 380 | Double-row in a straight line | no | 11.5 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271V-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 325 | Double-row in a straight line | no | 14 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DB-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Double-row of misalignment | no | 16.3541 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DB-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 50 | Double-row of misalignment | no | 21.4502 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DB-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 50 | Double-row of misalignment | no | 26.6942 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DB-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 25 | Double-row of misalignment | no | 38.0346 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DB-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 50 | Double-row of misalignment | no | 47.3744 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 395 | Double-row in a straight line | no | 6.264 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 300 | Double-row in a straight line | no | 8.69 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 220 | Double-row in a straight line | no | 11.116 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271R-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 1445 | Double-row in a straight line | no | 2.7 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271R-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 1020 | Double-row in a straight line | no | 3.9 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 170 | Double-row in a straight line | no | 13.542 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271R-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 765 | Double-row in a straight line | no | 5.1 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG242V-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 60 | Double-row in a straight line | no | 14.755 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271R-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 595 | Double-row in a straight line | no | 6.3 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271R-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 340 | Double-row in a straight line | no | 11.1 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271R-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 305 | Double-row in a straight line | no | 12.3 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271R-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 275 | Double-row in a straight line | no | 13.5 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG271R-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 255 | Double-row in a straight line | no | 14.7 | 20A | - | - | - | 4KV | 4KV | 4KV | 300V | - | - | 630V | 400V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering |