- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section flexible (ferrule with plastic sleeve) | Conductor cross section flexible (ferrule without plastic sleeve) | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG141R-2.54-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | - | - | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | 200 | Double-row in a straight line | no | 16.77 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DGPS2.5R-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~14AWG | - | - | 0.75~2.5mm² | 0.5-1.5mm² | 0.5~1.5mm² | 0.75~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 8 | - | - | Double-row of misalignment | no | 8.9888 | 15A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | - | - | 9mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DGPS2.5R-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~14AWG | - | - | 0.75~2.5mm² | 0.5-1.5mm² | 0.5~1.5mm² | 0.75~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 10 | - | - | Double-row of misalignment | no | 11.171 | 15A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | - | - | 9mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DGPS2.5R-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~14AWG | - | - | 0.75~2.5mm² | 0.5-1.5mm² | 0.5~1.5mm² | 0.75~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 11 | - | - | Double-row of misalignment | no | 12.2621 | 15A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | - | - | 9mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG237-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 875 | Double-row in a straight line | no | 3.22 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG237-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 650 | Double-row in a straight line | no | 4.28 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG237-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 500 | Double-row in a straight line | no | 5.35 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG237-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 450 | Double-row in a straight line | no | 6.42 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG237-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 400 | Double-row in a straight line | no | 8.55 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG237-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 250 | Double-row in a straight line | no | 9.62 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG237-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | / | / | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 250 | Double-row in a straight line | no | 10.69 | 10A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | UL1059/IEC60998 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 4 | - | 1000 | Double-row in a straight line | no | 2.41 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 6 | - | 650 | Double-row in a straight line | no | 3.48 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 7 | - | 600 | Double-row in a straight line | no | 4.01 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 9 | - | 450 | Double-row in a straight line | no | 5.08 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 10 | - | 400 | Double-row in a straight line | no | 5.62 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 11 | - | 375 | Double-row in a straight line | no | 6.15 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 12 | - | 325 | Double-row in a straight line | no | 6.69 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-13P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 13 | - | 325 | Double-row in a straight line | no | 7.22 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 16 | - | 250 | Double-row in a straight line | no | 8.83 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering |