- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG212S-THR-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 18 | - | 225 | Double-row in a straight line | no | 9.9 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 20 | - | 200 | Double-row in a straight line | no | 10.96 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-22P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 22 | - | 175 | Double-row in a straight line | no | 12.03 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 24 | - | 175 | Double-row in a straight line | no | 13.1 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 3 | - | 1150 | Double-row in a straight line | no | 2.32 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 250V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 4 | - | 870 | Double-row in a straight line | no | 3.09 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 250V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 9 | - | 365 | Double-row in a straight line | no | 6.98 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 250V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG141V-2.54-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 500 | Double-row in a straight line | no | 1.31 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1200 | Double-row in a straight line | no | 2.8 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1000 | Double-row in a straight line | no | 3.3 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG127R-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1000 | Single row in a straight line | no | 5.27 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127HH-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 480 | Single row in a straight line | no | 9.63 | 12A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127HH-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 720 | Single row in a straight line | no | 6.43 | 12A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127HH-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 930 | Single row in a straight line | no | 4.82 | 12A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 200 | Single row in a straight line | no | 29.08 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 400 | Single row in a straight line | no | 15.85 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 535 | Single row in a straight line | no | 11.89 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 800 | Single row in a straight line | no | 7.93 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1000 | Single row in a straight line | no | 6.61 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127A-5.08-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0,DG042-5.08 | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | 115 | Double-row in a straight line | no | 36.13 | 12A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering |