- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated power frequency voltage(1min) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage(III/2) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG127-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | / | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 780 | Single row in a straight line | no | 6.39 | 12A | 2.5KV | - | 300V | 450V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG127-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | / | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 300 | Single row in a straight line | no | 3.19 | 12A | 2.5KV | - | 300V | 450V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG127-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 440 | Single row in a straight line | no | 15.33 | 12A | - | 2KV | 300V | 250V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 465 | Single row in a straight line | no | 14.37 | 12A | - | 2KV | 300V | 250V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 550 | Single row in a straight line | no | 12.45 | 12A | - | 2KV | 300V | 250V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 850 | Single row in a straight line | no | 7.66 | 12A | - | 2KV | 300V | 250V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 500 | Single row in a straight line | no | 2.87 | 12A | - | 2KV | 300V | 250V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 400 | Single row in a straight line | no | 13.027 | 12A | - | 2KV | 300V | 250V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 660 | Single row in a straight line | no | 8.3745 | 12A | - | 2KV | 300V | 250V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 790 | Single row in a straight line | no | 7.444 | 12A | - | 2KV | 300V | 250V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 915 | Single row in a straight line | no | 6.5135 | 12A | - | 2KV | 300V | 250V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1050 | Single row in a straight line | no | 5.583 | 12A | - | 2KV | 300V | 250V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG126R-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 1350 | Single row in a straight line | no | 6.3872 | 10A | 2KV | - | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG126R-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1700 | Single row in a straight line | no | 4.7912 | 10A | 2KV | - | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG126R-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 250 | Single row in a straight line | no | 3.9916 | 10A | 2KV | - | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG126R-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 250 | Single row in a straight line | no | 3.192 | 10A | 2KV | - | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG126R-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 350 | Single row in a straight line | no | 2.3956 | 10A | 2KV | - | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG126-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | #N/A | Single row in a straight line | no | #N/A | 10A | - | 2KV | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG126-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | #N/A | Single row in a straight line | no | #N/A | 10A | - | 2KV | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG126-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | #N/A | Single row in a straight line | no | #N/A | 10A | - | 2KV | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering |