- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG125-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 350 | Single row in a straight line | no | 20.16 | 16A | - | - | 2KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG125-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 500 | Single row in a straight line | no | 13.86 | 16A | - | - | 2KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG125-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 550 | Single row in a straight line | no | 12.6 | 16A | - | - | 2KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG125-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 600 | Single row in a straight line | no | 11.34 | 16A | - | - | 2KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG125-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 775 | Single row in a straight line | no | 8.82 | 16A | - | - | 2KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG125-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1100 | Single row in a straight line | no | 6.3 | 16A | - | - | 2KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG125-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 300 | Single row in a straight line | no | 3.78 | 16A | - | - | 2KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG107V-7.62-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 60 | Double-row in a straight line | no | 101.66666666667 | 30A | - | 6KV | 6KV | 6KV | 300V | - | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107V-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 65 | Double-row in a straight line | no | 83.846153846154 | 30A | - | 6KV | 6KV | 6KV | 300V | - | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107V-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 90 | Double-row in a straight line | no | 65 | 30A | - | 6KV | 6KV | 6KV | 300V | - | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107V-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 105 | Double-row in a straight line | no | 51.047619047619 | 30A | - | 6KV | 6KV | 6KV | 300V | - | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107V-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 165 | Double-row in a straight line | no | 34 | 30A | - | 6KV | 6KV | 6KV | 300V | - | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107R-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 35 | Double-row in a straight line | no | 117.143 | 30A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107R-7.62-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 40 | Double-row in a straight line | no | 107.5 | 30A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107R-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 60 | Double-row in a straight line | no | 68.333 | 30A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107R-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 80 | Double-row in a straight line | no | 43 | 30A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107R-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 140 | Double-row in a straight line | no | 25.786 | 30A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107R-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 210 | Double-row in a straight line | no | 17.191 | 30A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG107R-6.35-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.5~6mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 45 | Double-row in a straight line | no | 103.33333333333 | 30A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 320V | Slotted screwdriver | 14mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG107R-6.35-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.5~6mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 200 | Double-row in a straight line | no | 51.666666666667 | 30A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 320V | Slotted screwdriver | 14mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering |