- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG107R-6.35-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.5~6.0mm² | 0.5~6mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 140 | Double-row in a straight line | no | 31.571428571429 | 30A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 320V | Slotted screwdriver | 14mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG105V-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 400 | Double-row in a straight line | no | 20.056 | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG105V-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 500 | Double-row in a straight line | no | 16.035 | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 100 | Double-row in a straight line | no | 61.075 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 210 | Double-row in a straight line | no | 34.203 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 225 | Double-row in a straight line | no | 30.844 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 290 | Double-row in a straight line | no | 24.126 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 350 | Double-row in a straight line | no | 20.767 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 400 | Double-row in a straight line | no | 17.408 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 475 | Double-row in a straight line | no | 14.049 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 315 | Double-row in a straight line | no | 19.91 | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG105R-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 500 | Double-row in a straight line | no | 11.936 | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 135 | Double-row in a straight line | no | 53.837 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 190 | Double-row in a straight line | no | 37.212 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 210 | Double-row in a straight line | no | 33.887 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 270 | Double-row in a straight line | no | 27.237 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 350 | Double-row in a straight line | no | 20.587 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 400 | Double-row in a straight line | no | 17.262 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 625 | Double-row in a straight line | no | 10.612 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 900 | Double-row in a straight line | no | 7.287 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering |