- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | marker strip | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | screw driver | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Wire take tool | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG104-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 20 | / | 100 | Single row in a straight line | no | 47 | 15A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() DG104-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 8 | / | 280 | Single row in a straight line | no | 18.75 | 15A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() DG104-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 6 | / | 380 | Single row in a straight line | no | 14.13 | 15A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() DG104-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 4 | / | 575 | Single row in a straight line | no | 9.43 | 15A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() DG103-5.0-10P DEGSON | In Stock | - | Datasheet | - | - | DG019-5.0 | / | - | - | - | - | - | - | - | - | - | / | - | / | 375 | - | - | 14.2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.6x3.5mm,Slotted screwdriver | - | - | - | - | - | - | - | ||
![]() DG103-5.0-08P DEGSON | In Stock | - | Datasheet | - | - | DG019-5.0 | / | - | - | - | - | - | - | - | - | - | / | - | / | 475 | - | - | 11.4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.6x3.5mm,Slotted screwdriver | - | - | - | - | - | - | - | ||
![]() DG129-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | - | 3 | - | 200 | Single row in a straight line | no | 5.93 | 20A | 10A | 2KV | - | - | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | / | 5.08mm | Wave soldering/manual soldering | ||
![]() DG125-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 8 | / | 675 | Single row in a straight line | no | 10.317 | 16A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.4N.m | PCB welding | - | 5.08mm | Wave soldering/manual soldering | ||
![]() DG105V-7.5-10A-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 20 | / | 70 | Double-row in a straight line | no | 81.555 | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-10A-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 3 | / | 625 | Double-row in a straight line | no | 10.951 | 20A | 10A | 2KV | - | - | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-10A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 2 | / | 900 | Double-row in a straight line | no | 7.447 | 20A | 10A | 2KV | - | - | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG128-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 3 | / | 200 | Single row in a straight line | no | 4.52 | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | - | 7.62mm | Wave soldering/manual soldering | ||
![]() DG381S-HV-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 15 | - | 450 | Single row in a straight line | no | 8.025 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | 0.4x2.5mm,Slotted screwdriver | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381S-HV-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 12 | - | 550 | Single row in a straight line | no | 6.42 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | 0.4x2.5mm,Slotted screwdriver | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381S-HV-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 10 | - | 750 | Single row in a straight line | no | 5.35 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | 0.4x2.5mm,Slotted screwdriver | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381S-HV-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 9 | - | 850 | Single row in a straight line | no | 4.815 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | 0.4x2.5mm,Slotted screwdriver | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381S-HV-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 6 | - | 1250 | Single row in a straight line | no | 3.21 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | 0.4x2.5mm,Slotted screwdriver | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381S-HV-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 5 | - | 1450 | Single row in a straight line | no | 2.675 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | 0.4x2.5mm,Slotted screwdriver | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381S-HV-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 3 | - | 300 | Single row in a straight line | no | 1.58 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | 0.4x2.5mm,Slotted screwdriver | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG380-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | - | - | 0.2~1.0mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 24 | - | 80 | Single row in a straight line | no | 12.48 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 400V | 200V | 160V | 0.4x2.5mm,Slotted screwdriver | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | - | 3.5mm | Wave soldering/manual soldering |