- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG246-3.81-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 470 | Double-row in a straight line | no | 6.153 | 10A | - | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG246-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 315 | Double-row in a straight line | no | 8.868 | 10A | - | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG246-3.81-19P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 19 | / | 270 | Double-row in a straight line | no | 10.497 | 10A | - | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG264-15.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 40 | Double-row in a straight line | no | 39.485 | 66A | 66A | 10A | 8KV | 8KV | 8KV | 300V | 300V | 300V | 1000V | 1000V | 630V | / | 12mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG264-15.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 25 | Double-row in a straight line | no | 60.615 | 66A | 66A | 10A | 8KV | 8KV | 8KV | 300V | 300V | 300V | 1000V | 1000V | 630V | / | 12mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG235W-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 975 | Double-row in a straight line | no | 3.22 | 5A | 5A | 5A | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG235W-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 825 | Double-row in a straight line | no | 3.85 | 5A | 5A | 5A | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG235W-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 725 | Double-row in a straight line | no | 4.47 | 5A | 5A | 5A | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG235W-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 625 | Double-row in a straight line | no | 5.09 | 5A | 5A | 5A | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG235W-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 500 | Double-row in a straight line | no | 6.34 | 5A | 5A | 5A | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG235W-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 420 | Double-row in a straight line | no | 7.59 | 5A | 5A | 5A | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG235W-5.0-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 220 | Double-row in a straight line | no | 15.06 | 5A | 5A | 5A | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DB-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 50 | Double-row of misalignment | no | 35.5 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DB-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 50 | Double-row of misalignment | no | 46.5 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DB-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 50 | Double-row of misalignment | no | 58 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DB-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 10 | Double-row of misalignment | no | 69.375 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DB-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 10 | Double-row of misalignment | no | 80.833333333333 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DB-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 25 | Double-row of misalignment | no | 92 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DB-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 25 | Double-row of misalignment | no | 103 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG2216R-10.0-DB-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.2~16mm² | - | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 25 | Double-row of misalignment | no | 115 | 66A | 66A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 18mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering |