- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG208-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 250 | Double-row of misalignment | no | 12.49 | 7A | - | 7A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 7mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG208-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 220 | Double-row of misalignment | no | 14.23 | 7A | - | 7A | 2.5KV | - | - | - | 300V | - | 300V | - | 450V | - | / | 7mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG235W-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 825 | Double-row in a straight line | no | 3.2 | 5A | 5A | 5A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG235W-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 560 | Double-row in a straight line | no | 4.83 | 5A | 5A | 5A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG235W-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 315 | Double-row in a straight line | no | 8.11 | 5A | 5A | 5A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG235W-7.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 280 | Double-row in a straight line | no | 9.75 | 5A | 5A | 5A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG235W-7.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 140 | Double-row in a straight line | no | 19.58 | 5A | 5A | 5A | - | 4KV | 4KV | 4KV | 300V | 150V | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG243-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 775 | Double-row in a straight line | no | 2.4 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG243-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 525 | Double-row in a straight line | no | 3.65 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG243-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 325 | Double-row in a straight line | no | 6.15 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG243-7.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 225 | Double-row in a straight line | no | 8.65 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG243-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 220 | Double-row in a straight line | no | 9.9 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG243-7.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 180 | Double-row in a straight line | no | 11.15 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG243-7.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 115 | Double-row in a straight line | no | 17.4 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG243-7.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 110 | Double-row in a straight line | no | 18.65 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG243-7.5-23P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 23 | / | 70 | Double-row in a straight line | no | 28.65 | 15A | - | 10A | 3KV | - | - | - | 300V | - | 300V | - | 750V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG271R-10.0-DA-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 110 | Double-row of misalignment | no | 26.2 | 70A | 70A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271R-10.0-DA-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 80 | Double-row of misalignment | no | 34.55 | 70A | 70A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271R-10.0-DA-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 70 | Double-row of misalignment | no | 42.9 | 70A | 70A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271R-10.0-DA-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 55 | Double-row of misalignment | no | 51.25 | 70A | 70A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering |