- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG2206S-7.5-DB-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~8AWG | - | - | 0.2~10mm² | 0.2~10mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 7 | - | 60 | Double-row of misalignment | no | 45 | 41A | 41A | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | - | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206S-7.5-DB-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~8AWG | - | - | 0.2~10mm² | 0.2~10mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 9 | - | 50 | Double-row of misalignment | no | 58 | 41A | 41A | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | - | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206S-7.5-DB-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~8AWG | - | - | 0.2~10mm² | 0.2~10mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 11 | - | 45 | Double-row of misalignment | no | 70.555555555556 | 41A | 41A | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 800V | - | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG228-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | 22~14AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | - | steel | - | Compliant with REACH/RoHS | Ⅲa | PC | / | 4 | / | 100 | - | no | 3.058 | 15A | - | - | 2.5KV | - | - | - | 600V | - | - | - | 450V | - | / | 10mm | UL1059/IEC60998 | - | 5mm | - | ||
![]() DG228-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | 22~14AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | - | steel | - | Compliant with REACH/RoHS | Ⅲa | PC | / | 5 | / | 100 | - | no | 3.66 | 15A | - | - | 2.5KV | - | - | - | 600V | - | - | - | 450V | - | / | 10mm | UL1059/IEC60998 | - | 5mm | - | ||
![]() DG246-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 800 | Double-row in a straight line | no | 3.415 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG246-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 560 | Double-row in a straight line | no | 4.761 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG246-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 400 | Double-row in a straight line | no | 6.107 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG246-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 320 | Double-row in a straight line | no | 7.453 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG246-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 210 | Double-row in a straight line | no | 12.164 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG246-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 160 | Double-row in a straight line | no | 16.202 | 10A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | / | 10mm | IEC60947/UL1059 | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG235T-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 700 | Double-row in a straight line | no | 2.72 | 5A | 5A | 5A | - | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG271R-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 245 | Double-row in a straight line | no | 17.4 | 40A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 1000V | 630V | / | 14mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 3 | - | 2100 | Double-row in a straight line | no | 1.62 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 4 | - | 1500 | Double-row in a straight line | no | 2.16 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 6 | - | 920 | Double-row in a straight line | no | 3.24 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 8 | - | 750 | Double-row in a straight line | no | 4.32 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-13P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 13 | - | 460 | Double-row in a straight line | no | 7.02 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 14 | - | 345 | Double-row in a straight line | no | 7.56 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212V-THR-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | - | 16 | - | 345 | Double-row in a straight line | no | 8.64 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 320V | - | 8mm | IEC60947/UL1059 | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering |