- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Shell color | Strip length | Test Specification | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG240W-2.54-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1600 | Double-row in a straight line | no | 1.468 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | - | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240W-2.54-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 1100 | Double-row in a straight line | no | 2.13 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | - | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240W-2.54-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 855 | Double-row in a straight line | no | 2.792 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | - | 2.54mm | Wave soldering/manual soldering | ||
![]() DG240W-2.54-22P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 320 | Double-row in a straight line | no | 7.426 | 4A | 4A | 4A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | - | / | - | 6mm | UL1059/IEC60998 | PCB welding | - | 2.54mm | Wave soldering/manual soldering | ||
![]() DG271V-3.5-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 485 | Double-row in a straight line | no | 5.374 | 10A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 400V | 200V | 160V | - | / | - | 10mm | IEC60947/UL1059 | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG271V-3.5-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 240 | Double-row in a straight line | no | 10.468 | 10A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 400V | 200V | 160V | - | / | - | 10mm | IEC60947/UL1059 | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-04P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 4 | - | 1000 | Double-row in a straight line | no | 3.521 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-07P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 7 | - | 600 | Double-row in a straight line | no | 5.986 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-08P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 8 | - | 500 | Double-row in a straight line | no | 6.808 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-10P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 10 | - | 400 | Double-row in a straight line | no | 8.451 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-12P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 12 | - | 300 | Double-row in a straight line | no | 10.238 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-14P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 14 | - | 300 | Double-row in a straight line | no | 11.738 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-15P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 15 | - | 270 | Double-row in a straight line | no | 12.56 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-16P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 16 | - | 260 | Double-row in a straight line | no | 13.381 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-17P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 17 | - | 240 | Double-row in a straight line | no | 14.203 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-18P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 18 | - | 240 | Double-row in a straight line | no | 15.025 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-21P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 21 | - | 190 | Double-row in a straight line | no | 17.49 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG266-3.5-24P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 24 | - | 180 | Double-row in a straight line | no | 19.955 | 10A | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | 30% ~ 70% | - | Black | 10mm | IEC60947/UL1059 | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DA-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Double-row of misalignment | no | 16.3541 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | - | / | - | 12mm | IEC60947/UL1059 | PCB welding | - | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DA-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 50 | Double-row of misalignment | no | 21.4502 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | - | / | - | 12mm | IEC60947/UL1059 | PCB welding | - | 7.5mm | Wave soldering/manual soldering |