- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG271R-10.0-DB-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 70 | Double-row of misalignment | no | 42.9 | 70A | 70A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271R-10.0-DB-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 30 | Double-row of misalignment | no | 84.65 | 70A | 70A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271R-10.0-DB-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 25 | Double-row of misalignment | no | 101.35 | 70A | 70A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DB-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 165 | Double-row of misalignment | no | 22.6 | 70A | 70A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DB-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 70 | Double-row of misalignment | no | 51.4 | 70A | 70A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DB-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 60 | Double-row of misalignment | no | 58.6 | 70A | 70A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DB-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 55 | Double-row of misalignment | no | 65.8 | 70A | 70A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DB-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 45 | Double-row of misalignment | no | 73 | 70A | 70A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DB-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 45 | Double-row of misalignment | no | 80.2 | 70A | 70A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-10.0-DB-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~4AWG | / | / | 0.2~16mm² | 0.2~16mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 45 | Double-row of misalignment | no | 87.4 | 70A | 70A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | / | 17mm | IEC60947/UL1059 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG271V-7.5-DB-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 400 | Double-row of misalignment | no | 11.7 | 40A | 40A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 630V | / | 14mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2216R-15.0-DA-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 3 | - | 50 | Double-row of misalignment | no | 41.774 | 66A | 66A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG2216R-15.0-DA-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 5 | - | 40 | Double-row of misalignment | no | 70.162 | 66A | 66A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG2216R-15.0-DA-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 6 | - | 25 | Double-row of misalignment | no | 85.157 | 66A | 66A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG2216R-15.0-DA-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 7 | - | 25 | Double-row of misalignment | no | 99.749 | 66A | 66A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG2216R-15.0-DA-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 8 | - | 25 | Double-row of misalignment | no | 114.145 | 66A | 66A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG2216R-15.0-DA-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 12 | - | 20 | Double-row of misalignment | no | 172.121 | 66A | 66A | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG271R-7.5-DA-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 320 | Double-row of misalignment | no | 12 | 40A | 40A | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 630V | / | 14mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~18AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 1000 | Double-row of misalignment | no | 2.11 | 8A | 8A | 8A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | 9mm | IEC60947/UL1059 | PCB welding | 7mm | Wave soldering/manual soldering | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~18AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 700 | Double-row of misalignment | no | 2.86 | 8A | 8A | 8A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 500V | / | 9mm | IEC60947/UL1059 | PCB welding | 7mm | Wave soldering/manual soldering |