- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG2216R-15.0-DB-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 7 | - | 25 | Double-row of misalignment | no | 85.157 | 66A | 66A | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG2216R-15.0-DB-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0.2~16mm² | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 8 | - | 25 | Double-row of misalignment | no | 99.749 | 66A | 66A | - | - | 8KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | - | 18mm | IEC60947/UL1059 | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 1000 | Double-row in a straight line | no | 2.88 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 825 | Double-row in a straight line | no | 3.84 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 460 | Double-row in a straight line | no | 6.72 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 375 | Double-row in a straight line | no | 7.69 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 350 | Double-row in a straight line | no | 8.65 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 300 | Double-row in a straight line | no | 9.61 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 275 | Double-row in a straight line | no | 11.53 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 220 | Double-row in a straight line | no | 15.37 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 200 | Double-row in a straight line | no | 16.33 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 180 | Double-row in a straight line | no | 17.29 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG236-5.0-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 165 | Double-row in a straight line | no | 19.27 | 8A | 8A | 8A | 2.5KV | - | - | - | 300V | 300V | 300V | - | 400V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG141R-2.54-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 975 | Double-row in a straight line | no | 2.88 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141R-2.54-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 900 | Double-row in a straight line | no | 3.39 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141R-2.54-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 800 | Double-row in a straight line | no | 3.91 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141R-2.54-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 540 | Double-row in a straight line | no | 5.97 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141R-2.54-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 500 | Double-row in a straight line | no | 6.48 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141R-2.54-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 400 | Double-row in a straight line | no | 7.51 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141R-2.54-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 350 | Double-row in a straight line | no | 8.02 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | 11mm | UL1059/IEC60998 | PCB welding | 2.54mm | Wave soldering/manual soldering |