- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG212S-THR-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 15 | - | 275 | Double-row in a straight line | no | 8.29 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-17P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 17 | - | 250 | Double-row in a straight line | no | 9.36 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-19P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 19 | - | 200 | Double-row in a straight line | no | 10.43 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-21P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 21 | - | 175 | Double-row in a straight line | no | 11.5 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-3.5-23P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 23 | - | 175 | Double-row in a straight line | no | 12.57 | 12A | - | 10A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 320V | 160V | 160V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 3.5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 6 | - | 570 | Double-row in a straight line | no | 4.63 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 250V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG212S-THR-5.0-24P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 28~14AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | High temperature resistant materials | - | 24 | - | 135 | Double-row in a straight line | no | 19.25 | 12A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 500V | 320V | 250V | - | Black | 9mm | IEC60947/UL1059 | - | PCB welding | 5mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG141V-2.54-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Double-row in a straight line | no | 1.81 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | Double-row in a straight line | no | 2.31 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 900 | Double-row in a straight line | no | 3.8 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | 2.54mm | Wave soldering/manual soldering | ||
![]() DG127R-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 2000 | Single row in a straight line | no | 3.56 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127R-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.75~1.5mm² | 0.75~1.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 500 | Single row in a straight line | no | 2.64 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127HH-5.0-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 200 | Single row in a straight line | no | 20.87 | 12A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127HH-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 580 | Single row in a straight line | no | 8.03 | 12A | - | 10A | - | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-19P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 19 | / | 250 | Single row in a straight line | no | 25.12 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 300 | Single row in a straight line | no | 19.82 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 450 | Single row in a straight line | no | 14.54 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 500 | Single row in a straight line | no | 13.23 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 600 | Single row in a straight line | no | 10.58 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG127H-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 700 | Single row in a straight line | no | 9.27 | 12A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering |