- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG105V-5.0-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 100 | Double-row in a straight line | no | 67.793 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 175 | Double-row in a straight line | no | 40.921 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 190 | Double-row in a straight line | no | 37.562 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 625 | Double-row in a straight line | no | 10.69 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 900 | Double-row in a straight line | no | 7.331 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 400 | Double-row in a straight line | no | 15.923 | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 120 | Double-row in a straight line | no | 57.162 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 175 | Double-row in a straight line | no | 40.537 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 290 | Double-row in a straight line | no | 23.912 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 475 | Double-row in a straight line | no | 13.937 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG104-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 260 | Single row in a straight line | no | 21.04 | 15A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG104-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | DG019-5.0 | / | 0.5~2.5mm² | 0.5~2.5mm² | 45° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | no | 7.24 | 15A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG103-5.0-09P DEGSON | In Stock | - | Datasheet | - | - | DG019-5.0 | / | - | - | - | - | - | - | - | - | / | - | / | 400 | - | - | 12.8 | - | - | - | - | - | - | - | - | - | - | - | 0.6x3.5mm,Slotted screwdriver | - | - | - | - | - | - | ||
![]() DG103-5.0-06P DEGSON | In Stock | - | Datasheet | - | - | DG019-5.0 | / | - | - | - | - | - | - | - | - | / | - | / | 625 | - | - | 8.6 | - | - | - | - | - | - | - | - | - | - | - | 0.6x3.5mm,Slotted screwdriver | - | - | - | - | - | - | ||
![]() DG103-5.0-03P DEGSON | In Stock | - | Datasheet | - | - | DG019-5.0 | / | - | - | - | - | - | - | - | - | / | - | / | 250 | - | - | 4.4 | - | - | - | - | - | - | - | - | - | - | - | 0.6x3.5mm,Slotted screwdriver | - | - | - | - | - | - | ||
![]() DG125-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 300 | Single row in a straight line | no | 3.869 | 16A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.4N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG126-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~14AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | / | 3 | / | 400 | Single row in a straight line | no | 3.064 | 10A | - | 2.5KV | - | - | - | 300V | - | - | 450V | - | slotted-phillips screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG105V-7.5-10A-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 135 | Double-row in a straight line | no | 48.913 | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG105V-5.0-10A-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 225 | Double-row in a straight line | no | 31.368 | 20A | 10A | 2KV | - | - | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG105R-5.0-10A-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 350 | Double-row in a straight line | no | 20.442 | 20A | 10A | 2KV | - | - | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering |