- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG2206R-7.5-DA-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 25 | Double-row of misalignment | no | 37.0343 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DA-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 25 | Double-row of misalignment | no | 38.0346 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DA-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 50 | Double-row of misalignment | no | 52.4705 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2206R-7.5-DA-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | / | / | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 50 | Double-row of misalignment | no | 62.8106 | 41A | 41A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC60947/UL1059 | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG2001-3.0-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 26~22AWG | DG043-3.0 | / | - | 0.14~0.34mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 2 | DG044 | 1750 | Double-row in a straight line | no | 0.23 | 3A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 160V | 160V | 32V | / | 6mm | IEC60947/UL1977 | PCB welding | 3mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG2001-3.0-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | 26~22AWG | DG043-3.0 | / | - | 0.14~0.34mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | / | 3 | DG044 | 1750 | Double-row in a straight line | no | 0.34 | 3A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 160V | 160V | 32V | / | 6mm | IEC60947/UL1977 | PCB welding | 3mm | Reflow soldering/wave soldering/manual soldering | ||
![]() DG250W-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~18AWG | / | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 2120 | Double-row of misalignment | no | 1.23 | 4A | 4A | - | - | - | 2KV | - | 300V | 300V | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG250W-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~18AWG | / | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1330 | Double-row of misalignment | no | 1.97 | 4A | 4A | - | - | - | 2KV | - | 300V | 300V | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG250W-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~18AWG | / | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 930 | Double-row of misalignment | no | 2.71 | 4A | 4A | - | - | - | 2KV | - | 300V | 300V | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG250W-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~18AWG | / | / | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 790 | Double-row of misalignment | no | 3.09 | 4A | 4A | - | - | - | 2KV | - | 300V | 300V | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG271R-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 500 | Double-row in a straight line | no | 5.374 | 10A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 400V | 200V | 160V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG271R-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 380 | Double-row in a straight line | no | 7.072 | 10A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 400V | 200V | 160V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG271R-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 320 | Double-row in a straight line | no | 8.77 | 10A | - | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 400V | 200V | 160V | / | 10mm | IEC60947/UL1059 | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG242V-10.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 395 | Double-row in a straight line | no | 5.14 | 15A | - | 10A | 3.5KV | - | - | - | 300V | - | 300V | - | 1000V | - | / | 6mm | UL1059/IEC60998 | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG235-3.96-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 850 | Double-row in a straight line | no | 2.49 | 5A | 5A | 5A | - | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 3.96mm | Wave soldering/manual soldering | ||
![]() DG235-3.96-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~18AWG | / | / | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 700 | Double-row in a straight line | no | 3.08 | 5A | 5A | 5A | - | - | 2KV | - | 300V | 150V | 300V | - | 250V | - | / | 10mm | UL1059/IEC60998 | PCB welding | 3.96mm | Wave soldering/manual soldering | ||
![]() DG211R-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 1350 | Double-row in a straight line | no | 2.13 | 8A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG211R-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 950 | Double-row in a straight line | no | 3.11 | 8A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG211R-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 560 | Double-row in a straight line | no | 4.94 | 8A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG211R-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 480 | Double-row in a straight line | no | 5.93 | 8A | - | - | - | - | 2KV | - | 300V | - | - | - | 250V | - | / | 8mm | UL1059/IEC60998 | PCB welding | 5mm | Wave soldering/manual soldering |