- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG500A-5.0-100A-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 12 | - | 225 | Double-row in a straight line | no | 16.1 | 20A | - | 10A | 2KV | - | - | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG500A-5.0-100A-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 10 | - | 275 | Double-row in a straight line | no | 15.81 | 20A | - | 10A | 2KV | - | - | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG500A-5.0-100A-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 6 | - | 450 | Double-row in a straight line | no | 9.48 | 20A | - | 10A | 2KV | - | - | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | - | 5mm | Wave soldering/manual soldering | ||
![]() DG636-HT-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 26~10AWG | - | - | 0.2~4.0mm² | 0.2~6mm² | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 3 | - | 100 | Single row in a straight line | no | 7.89 | 30A | 30A | 10A | - | 6KV | 6KV | 6KV | 300V | 150V | 300V | 1000V | 630V | 500V | Phillips screwdriver | - | 8mm | IEC60947/UL1059 | 1.2N.m | PCB welding | - | 7.62mm | Wave soldering/manual soldering | ||
![]() DG381R-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~16AWG | - | - | 0.5~1.0mm² | 0.5~1.0mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 24 | - | 300 | Single row in a straight line | no | 14.172 | 10A | - | - | 1.25KV | - | - | - | 300V | - | - | - | 130V | - | Slotted screwdriver | green | 6mm | - | 0.2N.m | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381R-3.5-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~16AWG | - | - | 0.5~1.0mm² | 0.5~1.0mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 22 | - | 500 | Single row in a straight line | no | 12.991 | 10A | - | - | 1.25KV | - | - | - | 300V | - | - | - | 130V | - | Slotted screwdriver | green | 6mm | - | 0.2N.m | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381R-3.5-19P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~16AWG | - | - | 0.5~1.0mm² | 0.5~1.0mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 19 | - | 500 | Single row in a straight line | no | 11.22 | 10A | - | - | 1.25KV | - | - | - | 300V | - | - | - | 130V | - | Slotted screwdriver | green | 6mm | - | 0.2N.m | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381R-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~16AWG | - | - | 0.5~1.0mm² | 0.5~1.0mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 15 | - | 700 | Single row in a straight line | no | 8.858 | 10A | - | - | 1.25KV | - | - | - | 300V | - | - | - | 130V | - | Slotted screwdriver | green | 6mm | - | 0.2N.m | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381R-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~16AWG | - | - | 0.5~1.0mm² | 0.5~1.0mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 11 | - | 900 | Single row in a straight line | no | 6.496 | 10A | - | - | 1.25KV | - | - | - | 300V | - | - | - | 130V | - | Slotted screwdriver | green | 6mm | - | 0.2N.m | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381R-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~16AWG | - | - | 0.5~1.0mm² | 0.5~1.0mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 10 | - | 1000 | Single row in a straight line | no | 5.905 | 10A | - | - | 1.25KV | - | - | - | 300V | - | - | - | 130V | - | Slotted screwdriver | green | 6mm | - | 0.2N.m | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381R-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~16AWG | - | - | 0.5~1.0mm² | 0.5~1.0mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 9 | - | 1200 | Single row in a straight line | no | 5.314 | 10A | - | - | 1.25KV | - | - | - | 300V | - | - | - | 130V | - | Slotted screwdriver | green | 6mm | - | 0.2N.m | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381R-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~16AWG | - | - | 0.5~1.0mm² | 0.5~1.0mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 8 | - | 1200 | Single row in a straight line | no | 4.724 | 10A | - | - | 1.25KV | - | - | - | 300V | - | - | - | 130V | - | Slotted screwdriver | green | 6mm | - | 0.2N.m | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381R-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~16AWG | - | - | 0.5~1.0mm² | 0.5~1.0mm² | - | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 4 | - | 2500 | Single row in a straight line | no | 2.362 | 10A | - | - | 1.25KV | - | - | - | 300V | - | - | - | 130V | - | Slotted screwdriver | green | 6mm | - | 0.2N.m | PCB welding | box-packed | 3.5mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 700 | Double-row in a straight line | no | 4.8 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | - | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 600 | Double-row in a straight line | no | 5.8 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | - | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 550 | Double-row in a straight line | no | 6.29 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | - | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 470 | Double-row in a straight line | no | 7.29 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | - | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 450 | Double-row in a straight line | no | 7.78 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | - | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 425 | Double-row in a straight line | no | 8.28 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | - | 2.54mm | Wave soldering/manual soldering | ||
![]() DG141V-2.54-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | 24~20AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 400 | Double-row in a straight line | no | 8.78 | 2A | 2A | 2A | 1.25KV | - | - | - | 150V | 150V | 150V | - | 130V | - | / | - | 11mm | UL1059/IEC60998 | - | PCB welding | - | 2.54mm | Wave soldering/manual soldering |