- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS4-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~10AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 550 | Double-row in a straight line | no | 10.545454545455 | 25A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 13mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DSMT2.5-5.08-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | / | / | 0.2~2.5mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | 25 | Double-row in a straight line | no | 175.36 | 15A | - | 10A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 5.08mm | Wave soldering/manual soldering | ||
![]() DG950-9.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 215 | Single row in a straight line | no | 17.1 | 30A | 30A | 10A | 3KV | - | - | - | 300V | 300V | 300V | - | 750V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG950-9.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 300 | Single row in a straight line | no | 14.25 | 30A | 30A | 10A | 3KV | - | - | - | 300V | 300V | 300V | - | 750V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG950-9.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 375 | Single row in a straight line | no | 11.4 | 30A | 30A | 10A | 3KV | - | - | - | 300V | 300V | 300V | - | 750V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG638-9.52-DA-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 105 | - | no | 28 | 30A | 30A | - | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 690V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG638-9.52-DA-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 150 | - | no | 18.62 | 30A | 30A | - | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 690V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG638-9.52-DA-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 190 | - | no | 15.61 | 30A | 30A | - | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 690V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG638-9.52-DA-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 230 | - | no | 12.46 | 30A | 30A | - | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 690V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG638-9.52-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 105 | Single row in a straight line | no | 27.51 | 30A | 30A | 5A | - | 6KV | 8KV | 8KV | 300V | 300V | 600V | 1000V | 1000V | 800V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG638-9.52-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 230 | Single row in a straight line | no | 12.3 | 30A | 30A | 5A | - | 6KV | 8KV | 8KV | 300V | 300V | 600V | 1000V | 1000V | 800V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG637-6.35-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 210 | - | no | 26.57 | 30A | 30A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 630V | 500V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG637-6.35-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 280 | - | no | 19.93 | 30A | 30A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 630V | 500V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG637-6.35-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 285 | - | no | 16.69 | 30A | 30A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 630V | 500V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG637-6.35-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 420 | - | no | 13.29 | 30A | 30A | 5A | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 630V | 500V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636S-9.52-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 120 | Single row in a straight line | no | 34.4 | 30A | 30A | 5A | - | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 1000V | 690V | Slotted screwdriver | 9mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636S-9.52-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 150 | Single row in a straight line | no | 25.8 | 30A | 30A | 5A | - | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 1000V | 690V | Slotted screwdriver | 9mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636S-6.35-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 150 | Single row in a straight line | no | 18.41 | 30A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 630V | 500V | Slotted screwdriver | 9mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636S-6.35-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 210 | Single row in a straight line | no | 13.15 | 30A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 630V | 500V | Slotted screwdriver | 9mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636S-6.35-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 270 | Single row in a straight line | no | 10.52 | 30A | - | 10A | - | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 630V | 500V | Slotted screwdriver | 9mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 6.35mm | Wave soldering/manual soldering |