- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG636S-6.35-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 390 | Single row in a straight line | no | 7.89 | 30A | 10A | - | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | Slotted screwdriver | 9mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-9.52-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 100 | Single row in a straight line | no | 31.57 | 30A | 10A | 3.5KV | - | - | - | 300V | 300V | - | 1000V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636-9.52-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 135 | Single row in a straight line | no | 25.83 | 30A | 10A | 3.5KV | - | - | - | 300V | 300V | - | 1000V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636-9.52-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 260 | Single row in a straight line | no | 17.22 | 30A | 10A | 3.5KV | - | - | - | 300V | 300V | - | 1000V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636-9.52-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 340 | Single row in a straight line | no | 14.35 | 30A | 10A | 3.5KV | - | - | - | 300V | 300V | - | 1000V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636-9.52-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 360 | Single row in a straight line | no | 11.48 | 30A | 10A | 3.5KV | - | - | - | 300V | 300V | - | 1000V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 80 | Single row in a straight line | no | 44.69 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 100 | Single row in a straight line | no | 36.8 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 140 | Single row in a straight line | no | 28.91 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 150 | Single row in a straight line | no | 26.26 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 165 | Single row in a straight line | no | 23.67 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 340 | Single row in a straight line | no | 13.13 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 0.2~4.0mm² | 0.2~6mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | no | 7.89 | 30A | 10A | 3KV | - | - | - | 300V | 300V | - | 630V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 160 | Single row in a straight line | no | 29.44 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 170 | Single row in a straight line | no | 26.99 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 225 | Single row in a straight line | no | 24.54 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 425 | Single row in a straight line | no | 12.27 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG636-6.35-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 550 | Single row in a straight line | no | 9.82 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG635-6.35-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 125 | Single row in a straight line | no | 38.14 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering | ||
![]() DG635-6.35-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~10AWG | / | / | 1.5~4.0mm² | 1.5~4.0mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 190 | Single row in a straight line | no | 25.43 | 30A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 6.35mm | Wave soldering/manual soldering |