- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG381A3-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~16AWG | DG032-3.81 | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 315 | Double-row in a straight line | no | 8.49 | 12A | - | 2.5KV | 2.5KV | 2.5KV | 300V | 320V | 160V | 160V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381A-3.81-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 330 | Double-row in a straight line | no | 13.57 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381A-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 445 | Double-row in a straight line | no | 11.11 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381A-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 575 | Double-row in a straight line | no | 7.42 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381A-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 750 | Double-row in a straight line | no | 6.19 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381A-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 335 | Double-row in a straight line | no | 3.73 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381A-3.5-30P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 30 | / | 225 | Double-row in a straight line | no | 18.49 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381A-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 440 | Double-row in a straight line | no | 9.88 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381A-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 575 | Double-row in a straight line | no | 7.42 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381A-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 335 | Double-row in a straight line | no | 3.73 | 12A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 175 | Single row in a straight line | no | 10.67 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 250 | Single row in a straight line | no | 8 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 425 | Single row in a straight line | no | 5.18 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 450 | Single row in a straight line | no | 4.44 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 575 | Single row in a straight line | no | 3.48 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | DG032-3.81 | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1050 | Single row in a straight line | no | 1.83 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.81mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 250 | Single row in a straight line | no | 7.2 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 310 | Single row in a straight line | no | 6.13 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 340 | Single row in a straight line | no | 5.59 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering | ||
![]() DG381-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 530 | Single row in a straight line | no | 3.58 | 10A | 1.25KV | - | - | - | 300V | - | 130V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 3.5mm | Wave soldering/manual soldering |