- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG305-5.0-06P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 22~14AWG | DG019-5.0 | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 6 | / | #N/A | Single row in a straight line | no | #N/A | 15A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG305-5.0-05P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 22~14AWG | DG019-5.0 | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 5 | / | #N/A | Single row in a straight line | no | #N/A | 15A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG305-5.0-04P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 22~14AWG | DG019-5.0 | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 4 | / | #N/A | Single row in a straight line | no | #N/A | 15A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG305-5.0-03P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 22~14AWG | DG019-5.0 | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | / | 3 | / | #N/A | Single row in a straight line | no | #N/A | 15A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | - | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG302R-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | DG019-5.0 | / | 0.5~4.0mm² | 0.5~4mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | #N/A | Single row in a straight line | no | #N/A | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG302R-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | DG019-5.0 | / | 0.5~4.0mm² | 0.5~4mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | #N/A | Single row in a straight line | no | #N/A | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG302-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | #N/A | Single row in a straight line | no | #N/A | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG302-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | #N/A | Single row in a straight line | no | #N/A | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG302-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | #N/A | Single row in a straight line | no | #N/A | 20A | 10A | 2.5KV | - | - | - | 300V | 300V | - | 450V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 7.5mm | Wave soldering/manual soldering | ||
![]() DG302-5.0-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | DG019-5.0 | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | #N/A | Single row in a straight line | no | #N/A | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG302-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | DG019-5.0 | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | #N/A | Single row in a straight line | no | #N/A | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG302-5.0-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | DG019-5.0 | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | #N/A | Single row in a straight line | no | #N/A | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG302-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | DG019-5.0 | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | #N/A | Single row in a straight line | no | #N/A | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG302-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | DG019-5.0 | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | #N/A | Single row in a straight line | no | #N/A | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG302-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | DG019-5.0 | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 200 | Single row in a straight line | no | 6.0655 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG302-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | DG019-5.0 | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | Single row in a straight line | no | 4.8812 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG302-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | DG019-5.0 | / | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | no | 3.6249 | 20A | 10A | - | - | 2KV | - | 300V | 300V | - | 250V | - | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG301S-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | #N/A | Single row in a straight line | no | #N/A | 15A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG301S-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | #N/A | Single row in a straight line | no | #N/A | 15A | 10A | - | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG301R-5.0-09P DEGSON | In Stock | - | Datasheet | -30℃~120℃(depending on derating curve) | 22~14AWG | DG019-5.0 | / | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲb | PBT | / | 9 | / | #N/A | Single row in a straight line | no | #N/A | 15A | - | - | - | 2KV | - | 300V | - | - | 250V | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 5mm | Wave soldering/manual soldering |