- Packing unit
- Products weight (without packaging)
- Environmental items
- Insulation Materials
- Number of potentials
- Pitch
- Pluggable or not
- Rated voltage(III/2)
- Ambient temperature (operation)
- Contact Materials
- Rated voltage (B)
- Rated current (B)
Attribute column
Manufacturer
DEGSON Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(III/2) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG166-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | DG019-5.0 | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 230 | Single row in a straight line | no | 7.654 | 15A | - | 10A | - | 2KV | 300V | - | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG166-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | DG019-5.0 | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 150 | Single row in a straight line | no | 5.5417 | 15A | - | 10A | - | 2KV | 300V | - | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG166-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | DG019-5.0 | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 150 | Single row in a straight line | no | 4.4447 | 15A | - | 10A | - | 2KV | 300V | - | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG166-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | DG019-5.0 | / | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | no | 3.345 | 15A | - | 10A | - | 2KV | 300V | - | 300V | 250V | Slotted screwdriver | 7mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 5mm | Wave soldering/manual soldering | ||
![]() DG138T-12.7-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 0.5~16mm² | 0.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 40 | - | no | 90.06 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG138T-12.7-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 0.5~16mm² | 0.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 80 | - | no | 49.22 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG138T-12.7-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 0.5~16mm² | 0.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | - | no | 38.84 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG138T-12.7-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 0.5~16mm² | 0.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 140 | - | no | 28.8 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG138T-10.16-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 0.5~16mm² | 0.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 70 | - | no | 82.1 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG138T-10.16-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 0.5~16mm² | 0.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 120 | - | no | 49.26 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG138T-10.16-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 0.5~16mm² | 0.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 150 | - | no | 41.22 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG138T-10.16-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 0.5~16mm² | 0.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 240 | - | no | 24.8 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG137TM-15.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~2AWG | / | / | 4.0~35mm² | 4.0~35mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 30 | Double-row in a straight line | no | 104.95 | 115A | 115A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | slotted-phillips screwdriver | 18mm | UL1059/IEC60998 | 2N.m | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG137TM-15.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~2AWG | / | / | 4.0~35mm² | 4.0~35mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 40 | Double-row in a straight line | no | 84.38 | 115A | 115A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | slotted-phillips screwdriver | 18mm | UL1059/IEC60998 | 2N.m | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG137T-15.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~2AWG | / | / | 4.0~35mm² | 4.0~35mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 25 | Double-row in a straight line | no | 123.76 | 115A | 115A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | slotted-phillips screwdriver | 18mm | UL1059/IEC60998 | 2N.m | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG137T-15.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~2AWG | / | / | 4.0~35mm² | 4.0~35mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 35 | Double-row in a straight line | no | 103.19 | 115A | 115A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | slotted-phillips screwdriver | 18mm | UL1059/IEC60998 | 2N.m | PCB welding | 15mm | Wave soldering/manual soldering | ||
![]() DG136T-12.7-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 125 | Double-row in a straight line | no | 33.71 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG136T-12.7-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 175 | Double-row in a straight line | no | 25.17 | 60A | 60A | 5A | 3.5KV | - | 600V | 600V | 600V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 12.7mm | Wave soldering/manual soldering | ||
![]() DG136T-10.16-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 90 | Double-row in a straight line | no | 53.81 | 60A | 60A | 10A | 3.5KV | - | 300V | 300V | 300V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering | ||
![]() DG136T-10.16-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | / | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 120 | Double-row in a straight line | no | 46.19 | 60A | 60A | 10A | 3.5KV | - | 300V | 300V | 300V | 1000V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 10.16mm | Wave soldering/manual soldering |