- RoHS
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Flame retardant grade, in line with UL94
- Insulation Materials
- Height
- spacing
- Ambient temperature
- Distance between adjacent positioning holes
- Number of potentials
- Positioning hole length
Attribute column
Manufacturer
DEGSON Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | coating | Distance between adjacent positioning holes | Flame retardant grade, in line with UL94 | high | Insulation Materials | Number of potentials | Positioning hole length | Positioning hole width | Relative humidity (storage/transport) | RoHS | spacing | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D-DS4 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 28.45mm | ||
![]() D-DS4-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 28.45mm | ||
![]() D-DSKK4 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 40.45mm | ||
![]() D-DS6 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 35.00mm | ||
![]() D-DC4-QU DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 40mm | ||
![]() D-DCTK6 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 34.6mm | ||
![]() D-WS1.5-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 26mm | ||
![]() D-WS1.5-QU DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 26mm | ||
![]() D-WS1.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 26mm | ||
![]() D-WS6 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 31.2mm | ||
![]() DFB2-8.2 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | 8.2mm | - | ||
![]() D-DC2.5-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 41.7mm | ||
![]() D-WS16-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 36.70mm | ||
![]() D-DS1.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 23.8mm | ||
![]() NS35/7.5-2000-500A(H) DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | Galvanized | 25mm | - | - | - | - | 15mm | 5.2mm | 25%~75% | No excessive harmful substances | - | 7.5mm | ||
![]() FBI3-16 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | 3 | - | - | 25%~75% | No excessive harmful substances | 16.2mm | - | ||
![]() EB2-10 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | ||
![]() WFA10 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | 5.9mm | - | ||
![]() EB10-15 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | 10 | - | - | 25%~75% | No excessive harmful substances | 15.2mm | - | ||
![]() NS35/15-1000-00A(H) DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | Galvanized | 25mm | - | 15mm | - | - | 15mm | 6.2mm | 25%~75% | No excessive harmful substances | - | - |