- RoHS
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Flame retardant grade, in line with UL94
- Insulation Materials
- Height
- spacing
- Ambient temperature
- Distance between adjacent positioning holes
- Number of potentials
- Positioning hole length
Attribute column
Manufacturer
DEGSON Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | coating | Distance between adjacent positioning holes | Flame retardant grade, in line with UL94 | Insulation Materials | Number of potentials | Positioning hole length | Positioning hole width | Relative humidity (storage/transport) | RoHS | spacing | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NS15-1000-00A(H) DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | Galvanized | 20.1mm | - | - | - | 12mm | 4.1mm | 25%~75% | No excessive harmful substances | - | 5.5mm | ||
![]() NS35/7.5-AL-1000-00A(H) DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | 35mm | - | - | - | 25mm | 5.2mm | 25%~75% | No excessive harmful substances | - | 7.5mm | ||
![]() D-DS10 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 42.55mm | ||
![]() D-DS16 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 44.7mm | ||
![]() D-WS2.5-SD DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 30mm | ||
![]() D-WS2.5-DB DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 18mm | ||
![]() D-WS4-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 27.85mm | ||
![]() D-DC16 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 43.4mm | ||
![]() D-WS2.5-TW-100A(H) DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 26.9mm | ||
![]() D-WS2.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 26.9mm | ||
![]() WFC2.5-2 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | 3.1mm | - | ||
![]() WFB10 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | 15.8mm | - | ||
![]() WFB6 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | 13.2mm | - | ||
![]() D-WS6-SD DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 36.8mm | ||
![]() D-WS1.5-QU-100A(H) DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 26mm | ||
![]() D-WS10-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 35.00mm | ||
![]() D-WS4-SD DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 32mm | ||
![]() D-DC2.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 33mm | ||
![]() DS-PC DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 5 | - | - | 25%~75% | No excessive harmful substances | - | 8.8mm | ||
![]() D-PC16 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 42.45mm |