- RoHS
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Flame retardant grade, in line with UL94
- Insulation Materials
- Height
- spacing
- Ambient temperature
- Distance between adjacent positioning holes
- Number of potentials
- Positioning hole length
Attribute column
Manufacturer
DEGSON Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Connectable guide cross section AWG | Cross section | Flame retardant grade, in line with UL94 | installation | Insulation Materials | label | Power contacts | Power load | Relative humidity (storage/transport) | RoHS | Side by side installation | spacing | Strip length | structure type | wiring | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D-DS1.5-3L DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 42.45mm | ||
![]() D-DS2.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 28.45mm | ||
![]() D-DS2.5-QU DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 28.45mm | ||
![]() D-DSKK2.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 40.45mm | ||
![]() D-PCIK16 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 35.7mm | ||
![]() TS-K DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 22.3mm | ||
![]() FBI2-10 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | - | ||
![]() FBRI6-RTK/S-02P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | 8mm | - | - | - | - | ||
![]() D-DS2.5-3L DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 50.2mm | ||
![]() FBRI2-4 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | 4.2mm | - | - | - | - | ||
![]() DFA16-02P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 12mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | PC | - | -40℃~+70℃ | -40℃~+70℃ | - | - | - | Clamping | - | Laser screen printing | - | - | - | - | - | - | - | Card type terminal baffle | - | 27.5mm | ||
Tiny WHSL | In Stock | - | Datasheet | PC+PA66 | - | -40℃~+70℃ | -40℃~+70℃ | 28~12AWG | 0.2~2.5mm² | - | DIN35 rail | - | Laser screen printing | 2 blade contacts | 10A | - | - | Dovetail groove clamping | - | 8-9mm | Compact terminal module housing with signal LED | PUSH-IN wiring technology | 66.8mm | ||
![]() D-DC4-TG DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 33mm | ||
![]() WFE-2.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 5.95mm | - | - | - | - | ||
![]() DFB2-6.2 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | 6.2mm | - | - | - | - | ||
![]() DSP2.5-H-L DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 39.2mm | ||
![]() DS-CO DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 33.3mm | ||
![]() E-PC-1000A(H) DEGSON | In Stock | - | Datasheet | - | -40℃...105℃ | - | - | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 35.3mm | ||
![]() E-PC-DIN15 DEGSON | In Stock | - | Datasheet | - | -40℃...105℃ | - | - | - | - | V0 | - | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | 17.2mm |