- RoHS
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Flame retardant grade, in line with UL94
- Insulation Materials
- Height
- spacing
- Ambient temperature
- Distance between adjacent positioning holes
- Number of potentials
- Positioning hole length
Attribute column
Manufacturer
DEGSON Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | coating | Distance between adjacent positioning holes | Flame retardant grade, in line with UL94 | Insulation Materials | Positioning hole length | Positioning hole width | Relative humidity (storage/transport) | RoHS | spacing | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-PC-1100A(H) DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 35.3mm | ||
![]() D-PC10-105A(H) DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 40mm | ||
![]() E-WS-DIN15 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 22.3mm | ||
![]() NS35/7.5-1000-00A(H) DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | Galvanized | 25mm | - | - | 15mm | 6.2mm | 25%~75% | No excessive harmful substances | - | 7.5mm | ||
![]() NS35/7.5-2000-06A(H) DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | Galvanized | 35.9mm | - | - | 24.8mm | 5mm | 25%~75% | No excessive harmful substances | - | 7.5mm | ||
![]() FBI2-12 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 12.2mm | - | ||
![]() DFA2.5-02P DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | 5.1mm | - | ||
![]() DFA10-02P DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | 10mm | - | ||
![]() TS-KK3 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 16mm | ||
![]() DFA35-02P DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | - | ||
![]() FBRI2-5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 5.2mm | - | ||
![]() FBI2-6 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 6.2mm | - | ||
![]() WFA2.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | 3.2mm | - | ||
![]() D-DS4-QU DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 28.45mm | ||
![]() D-DS16-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 44.7mm | ||
![]() D-DS10-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 42.55mm | ||
![]() D-WS2.5-MID-CO DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 22.00mm | ||
![]() D-WS4-DB DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 23mm | ||
![]() D-DSIO1.5/3-1 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 33.2mm | ||
![]() D-PC2.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | 25%~75% | No excessive harmful substances | - | 35.6mm |