- Dimensions
- Color (upper housing/base)
- IP class
- Limiting temperatures
- Material(upper housing/base)
- RoHS
- Series
- Type
- classification
- locking Category
- Thread specification
- Wiring method
Attribute column
Manufacturer
DEGSON Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | classification | Color (upper housing/base) | Description | Dimensions | IP class | Limiting temperatures | locking Category | Material (lock catch) | Material (seal) | Material(upper housing/base) | RoHS | Thread specification | Wiring method | Series | Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D16B-TEH-4G-M32 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 16B | IP65 | -40℃~+125℃ | Double lock | - | - | Die-cast aluminium alloy | conform | 1x M32 | Top entry | B | Top housing | ||
![]() D16B-TEH-4G-PG21 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 16B | IP65 | -40℃~+125℃ | Double lock | - | - | Die-cast aluminium alloy | conform | 1x PG21 | Top entry | B | Top housing | ||
![]() D10B-SEH-2G-M25 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 10B | IP65 | -40℃~+125℃ | Single lock | - | - | Die-cast aluminium alloy | conform | 1x M25 | Side entry | B | Top housing | ||
![]() D10B-SF-4G-CV-M25 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | With plastic dust cover | 10B | IP65 | -40℃~+125℃ | Double lock | - | NBR | Die-cast aluminium alloy | conform | 1x M25 | - | B | Surface mount base | ||
![]() D10B-SF-2L-2PG16 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 10B | IP65 | -40℃~+125℃ | Single lock | Zinc plated | NBR | Die-cast aluminium alloy | conform | 2x PG16 | - | B | Surface mount base | ||
![]() D16B-SEH-4G-M32 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 16B | IP65 | -40℃~+125℃ | Double lock | - | - | Die-cast aluminium alloy | conform | 1x M32 | Side entry | B | Top housing | ||
![]() D16B-SEH-4G-M40 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 16B | IP65 | -40℃~+125℃ | Double lock | - | - | Die-cast aluminium alloy | conform | 1x M40 | Side entry | B | Top housing | ||
![]() D10B-SF-4G-CV-M20 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | With plastic dust cover | 10B | IP65 | -40℃~+125℃ | Double lock | - | NBR | Die-cast aluminium alloy | conform | 1x M20 | - | B | Surface mount base | ||
![]() D16B-SE-2L-M25 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 16B | IP65 | -40℃~+125℃ | Double lock | Zinc plated | - | Die-cast aluminium alloy | conform | 1x M25 | Side entry | B | Top housing | ||
![]() D10B-SF-2L-PG16 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 10B | IP65 | -40℃~+125℃ | Single lock | Zinc plated | NBR | Die-cast aluminium alloy | conform | 1x PG16 | - | B | Surface mount base | ||
![]() D16B-TEH-2G-M32 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 16B | IP65 | -40℃~+125℃ | Single lock | - | - | Die-cast aluminium alloy | conform | 1x M32 | Top entry | B | Top housing | ||
![]() D24B-SF-4G-PG21 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 24B | IP65 | -40℃~+125℃ | Double lock | - | NBR | Die-cast aluminium alloy | conform | 1x PG21 | - | B | Surface mount base | ||
![]() D24B-BK-4G-CV DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | With plastic dust cover | 24B | IP65 | -40℃~+125℃ | Double lock | - | NBR | Die-cast aluminium alloy | conform | - | - | B | Hole mounting base | ||
![]() D24B-SF-1L-PG21 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 24B | IP65 | -40℃~+125℃ | Single lock | Zinc plated | NBR | Die-cast aluminium alloy | conform | 1x PG21 | - | B | Surface mount base | ||
![]() D24B-SF-1L-2PG21 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 24B | IP65 | -40℃~+125℃ | Single lock | Zinc plated | NBR | Die-cast aluminium alloy | conform | 2x PG21 | - | B | Surface mount base | ||
![]() D16B-BK-2L DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 16B | IP65 | -40℃~+125℃ | Double lock | Zinc plated | NBR | Die-cast aluminium alloy | conform | - | - | B | Hole mounting base | ||
![]() D16B-BK-4G-CV DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | With plastic dust cover | 16B | IP65 | -40℃~+125℃ | Double lock | - | NBR | Die-cast aluminium alloy | conform | - | - | B | Hole mounting base | ||
![]() D24B-SE-2G-PG21 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 24B | IP65 | -40℃~+125℃ | Single lock | - | - | Die-cast aluminium alloy | conform | 1x PG21 | Side entry | B | Top housing | ||
![]() D24B-SEH-4G-M32 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 24B | IP65 | -40℃~+125℃ | Double lock | - | - | Die-cast aluminium alloy | conform | 1x M32 | Side entry | B | Top housing | ||
![]() D24B-TE-2L-PG21 DEGSON | In Stock | - | Datasheet | Upper Housing/base | Grey(RAL 7037) | - | 24B | IP65 | -40℃~+125℃ | Double lock | Zinc plated | - | Die-cast aluminium alloy | conform | 1x PG21 | Top entry | B | Top housing |