- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Contact Plating
- Mounting Styles
- Product
- Impedance
- Body Material
- Maximum Frequency
- Insulation Resistance
- Minimum Frequency
- Termination Style
Attribute column
Manufacturer
Delta Electronics Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Base/Housing Material | Body Orientation | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Frequency | Minimum Frequency | Mounting | Mounting Styles | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Terminate To | Termination Method | Voltage, Rating | Termination | Type | Gender | Pitch | Orientation | Frequency | Termination Style | Number of Contacts | Polarity | Insulation Resistance | Interface | Impedance | Number of Ports | Body Plating | Program Memory Size | Data Bus Width | Contact Termination | Product | Body Style | Product Length | RF Series | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39012/26-0102 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55339/25-00606 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39012/16-0222 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39012/02B0008 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1226000N598-002 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Jack (Pin) | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | ||
![]() MX-1530/U Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8628000G911-022 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UG-83B/U Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/SCI/SPI | - | - | - | 32 KB | 16 Bit | - | - | - | - | - | - | - | - | ||
![]() 1239004A001-000 Delta Electronics | In Stock | - | - | Gold | - | 15 | Thermoplastic | Straight | - | Brass | - | - | - | Through Hole | - | - | - | - | - | - | - | Solder | - | - | D-Subminiature | Pin | 2.7400 mm | - | - | - | 15 POS | - | - | - | - | 1 | - | - | - | - | - | - | 39.14 mm | - | - | - | - | ||
![]() 1301100K00E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | - | - | RG-316 | Brass | 1 | 18 GHz | 0 Hz | - | Cable Mount / Free Hanging | M39012/55-3030 | - | - | - | Details | - | - | 500 V | - | - | Plug (Pin) | - | Straight | 3 GHz | Solder | - | - | 5000 MOhms | - | 50 Ohms | - | - | - | - | Solder | Connectors | Straight | - | - | - | - | - | ||
![]() 1307017K00E-001 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | - | - | RG-58C, 141A, M17-28 | - | 1 | 18 GHz | 0 Hz | - | Cable Mount / Free Hanging | M39012/56-3129 | - | - | - | Details | - | - | 500 V | - | - | Plug (Pin) | - | Right Angle | 12.4 GHz | Crimp | - | Standard | 5000 MOhms | - | 50 Ohms | - | - | - | - | Crimp | Connectors | Right Angle | - | SMA | - | - | - | ||
![]() 1201037A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | - | - | RG-174, 179B, 187A, 188A, 316/U | - | 1 | 11 GHz | 0 Hz | - | Cable Mount / Free Hanging | M39012/26-0018 | - | - | - | Details | - | - | 500 V | - | - | Plug (Pin) | - | Straight | 3 GHz | Clamp | - | Standard | 5000 MOhms | - | 50 Ohms | - | - | - | - | Clamp | Connectors | Straight | - | TNC | - | - | - | ||
![]() 1004015N000-002 Delta Electronics | In Stock | - | - | Silver | Brass | - | - | - | RG-55B, 55C, 141A, 142B, 223, M17-60, M17-84 | Brass | 1 | 4 GHz | 0 Hz | - | Cable Mount / Free Hanging | 913A/U NI | - | - | - | Details | - | - | 500 V | - | - | Jack (Socket) | - | Right Angle | 4 GHz | Clamp | - | - | 5000 MOhms | - | 50 Ohms | - | - | - | - | Clamp | Connectors | Right Angle | - | - | - | - | - | ||
![]() 1110018A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | - | - | RG-58C, 142B, 400, M17-28 | Phosphor Bronze | 1 | 11 GHz | 0 Hz | - | Cable Mount / Free Hanging | M39012/02-0503 | Not Required(mm) | 16.66(mm) | No | Details | Flexible Cable | - | 1000 V | Crimp | Type N | Jack (Socket) | - | Straight | 11 GHz | Crimp | - | - | 5000 MOhms | - | 50 Ohms | - | Silver | - | - | Crimp | Connectors | Straight | - | - | - | 40.46(mm) | Not Required(mm) | ||
![]() 1011029A07E-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | - | - | RG-122, M17-54 | Beryllium Copper | 1 | 4 GHz | 0 Hz | - | Panel Mount | M39012/18-0103 | - | - | - | Details | - | - | 500 V | - | - | Jack (Socket) | - | Straight | 4 GHz | Clamp | - | - | 5000 MOhms | - | 50 Ohms | - | - | - | - | Clamp | Connectors | Straight | - | - | - | - | - | ||
![]() 1126000A728-006 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | 1 | 4 GHz | - | - | - | M55339/04-00030 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | Adapter | - | - | - | - | - | ||
![]() 1103018A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | - | - | RG-58C, 142B, 400, M17-28 | Brass | 1 | 11 GHz | 0 Hz | - | Cable Mount / Free Hanging | M39012/01-0503 | - | - | No | Details | - | - | 1000 V | - | - | Plug (Pin) | - | Straight | 11 GHz | Crimp | - | Standard | 5000 MOhms | - | 50 Ohms | - | - | - | - | Crimp | Connectors | Straight | - | N Type | - | - | - | ||
![]() 1103004A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | - | - | RG-8A, 9B, 213, 214, 225, M17-74, M17-75, M17-127 | Brass | 1 | 11 GHz | 0 Hz | - | Cable Mount / Free Hanging | M39012/01-0501 | - | - | - | Details | - | - | 1000 V | - | - | Plug (Pin) | - | Straight | 11 GHz | Crimp | - | - | 5000 MOhms | - | 50 Ohms | - | - | - | - | Crimp | Connectors | Straight | - | - | - | - | - | ||
![]() 1219013A59E-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | - | - | RG-55B, 142B, 223, M17-60, M17-84 | Beryllium Copper | 1 | 11 GHz | 0 Hz | - | Bulkhead - Rear Mount | M39012/28-0011 | - | - | - | Details | - | - | 500 V | - | - | Jack (Socket) | - | Straight | 11 GHz | Crimp | - | - | 5000 MOhms | - | 50 Ohms | - | - | - | - | Crimp | Connectors | Straight | - | - | - | - | - | ||
![]() 1358000K911-061 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | - | - | - | Beryllium Copper | 1 | 18 GHz | 0 Hz | - | Panel Mount | - | - | - | - | Details | - | - | 500 V | - | - | Jack (Socket) | - | Straight | 18 GHz | Solder | - | - | 5000 MOhms | - | 50 Ohms | - | - | - | - | - | Connectors | Straight | - | - | - | - | - |