- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Contact Plating
- Mounting Styles
- Product
- Impedance
- Body Material
- Maximum Frequency
- Insulation Resistance
- Minimum Frequency
- Termination Style
Attribute column
Manufacturer
Delta Electronics Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Frequency | Minimum Frequency | Mounting Styles | Operating Temp Range | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Terminate To | Voltage, Rating | Termination | Type | Gender | Orientation | Frequency | Termination Style | Polarity | Insulation Resistance | Impedance | Body Plating | Contact Termination | Product | Body Style | RF Series | IP Rating | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1358000G051-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 18 GHz | 0 Hz | Panel Mount | -65C to 165C | - | 12.7(mm) | - | No | Details | - | 500 V | - | SMA | Jack (Socket) | Straight | 18 GHz | Solder | - | 5000 MOhms | 50 Ohms | Gold | - | Connectors | Straight | - | - | 27.43(mm) | 12.7(mm) | ||
![]() 1113000A33E-000 Delta Electronics | 51 |
| - | Gold | Brass | - | Beryllium Copper | 1 | 11 GHz | 0 Hz | Flange Mount | - | M39012/04-0002 | 25.4(mm) | Not Required(mm) | No | Details | PCB | 1000 V | Solder Pot | Type N | Jack (Socket) | Straight | 11 GHz | Solder Cup | Standard | 5000 MOhms | 50 Ohms | Silver | Solder | Connectors | Straight | N Type | - | 25.4(mm) | 28.57(mm) | ||
![]() 1159000N091-010 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | 11 GHz | 0 Hz | Panel Mount | - | - | - | - | - | Details | - | 1000 V | - | - | Plug (Pin) | Straight | 11 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - | Connectors | Straight | - | - | - | - | ||
![]() 1135000A000-007 Delta Electronics | 520 |
| - | - | - | - | - | 1 | 4 GHz | - | - | - | M55339/03-00027 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | Adapter | - | - | - | - | ||
![]() 1155004A33E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-8A, 9B, 213, 214, 225, M17-74, M17-75, M17-127 | - | 1 | 11 GHz | 0 Hz | Panel Mount | - | M39012/02-0511 | - | - | - | Details | - | 1000 V | - | - | Jack (Socket) | Straight | 11 GHz | Crimp | - | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | - | - | - | - | ||
![]() 1007013A00E-003 Delta Electronics | 529 |
| - | Gold | Brass | RG-55B, 142B, 223, M17-60, M17-84 | Brass | 1 | 4 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/20-0007 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Right Angle | 4 GHz | Crimp | Standard | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Right Angle | BNC | - | - | - | ||
![]() 1203023A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-71, 71A | - | 1 | 11 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/26-0014 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 11 GHz | Crimp | - | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | - | - | - | - | ||
![]() 1011036A07E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-174, 188A, M17-152 | Beryllium Copper | 1 | 4 GHz | 0 Hz | Panel Mount | - | M39012/18-0220 | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 3 GHz | Clamp | - | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Straight | - | - | - | - | ||
![]() 1232000A00E-000 Delta Electronics | In Stock | - | - | - | Brass | - | - | 1 | - | - | - | - | M39012/25-0020 | - | - | - | Details | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1319037K66E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-174, 179B, 187A, 188A, 316/U | Beryllium Copper | 1 | 18 GHz | 0 Hz | Bulkhead - Rear Mount | - | M39012/59-3026 | Not Required(mm) | 12.7(mm) | No | Details | Coaxial Cable | 500 V | Crimp | SMA | Jack (Socket) | Straight | 3 GHz | Crimp | Standard | 5000 MOhms | 50 Ohms | PASSIVATED | Crimp | Connectors | Straight | SMA | - | 23.74(mm) | Not Required(mm) | ||
![]() 1316037K66E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-174, 179B, 187A, 188A, 316/U | Beryllium Copper | 1 | 18 GHz | 0 Hz | Bulkhead - Rear Mount | - | M39012/59-3007 | Not Required(mm) | 12.7(mm) | No | Details | Flexible Cable | 500 V | CLAMP | SMA | Jack (Socket) | Straight | 3 GHz | Clamp | - | 5000 MOhms | 50 Ohms | PASSIVATED | Clamp | Connectors | Straight | - | - | 24.38(mm) | Not Required(mm) | ||
![]() 1301037K00E-000 Delta Electronics | 211 |
| - | Gold | Stainless Steel | RG-174, 179B, 187A, 188A, 316/U | Brass | 1 | 18 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/55-3007 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 3 GHz | Solder | Standard | 5000 MOhms | 50 Ohms | - | Solder | Connectors | Straight | SMA | - | - | - | ||
![]() 1305015K00E-000 Delta Electronics | 364 |
| - | Gold | Stainless Steel | RG-55B, 55C, 141A, 142B, 223, M17-60, M17-84 | Brass | 1 | 18 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/56-3009 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Right Angle | 18 GHz | Clamp | Standard | 5000 MOhms | 50 Ohms | - | Clamp | Connectors | Right Angle | SMA | - | - | - | ||
![]() 1303037K00E-003 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-174, 179B, 187A, 188A, 316/U | Brass | 1 | 18 GHz | 0 Hz | Cable Mount / Free Hanging | - | M39012/55-3126 | - | - | - | Details | - | 500 V | - | - | Plug (Pin) | Straight | 3 GHz | Crimp | - | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | - | - | - | - | ||
![]() 1246000A59F-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | 11 GHz | 0 Hz | Bulkhead - Rear Mount | - | M39012/34-0001 | Not Required(mm) | 17.44(mm) | No | Details | Coaxial Cable | 500 V | Solder Lug | TNC | Jack (Socket) | Straight | 11 GHz | Solder | Standard | 5000 MOhms | 50 Ohms | Silver | - | Connectors | Straight | TNC | - | 36.6(mm) | Not Required(mm) | ||
![]() 1301037G00E-002 Delta Electronics | 262 |
| - | - | - | - | - | 1 | - | - | - | - | M39012/55-4007 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | SMA | - | - | - | ||
![]() 1047000A63F-000 Delta Electronics | 107 |
| - | Gold | Brass | - | Beryllium Copper | 1 | 4 GHz | 0 Hz | Bulkhead - Front Mount | - | M39012/24-0002 | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 4 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - | Connectors | Straight | - | - | - | - | ||
![]() 1220000A62E-003 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | 1 | 11 GHz | 0 Hz | Bulkhead - Front Mount | -65C to 165C | M39012/31-0001 | 14.85(mm) | Not Required(mm) | No | Details | Coaxial Cable | 500 V | Solder Cup | TNC | Jack (Socket) | Straight | 11 GHz | Solder Cup | - | 5000 MOhms | 50 Ohms | Silver | Solder | Connectors | Straight | - | - | 33.32(mm) | - | ||
![]() 1358000G051-003 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 18 GHz | 0 Hz | Panel Mount | - | - | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 18 GHz | Solder Tab | - | 5000 MOhms | 50 Ohms | - | - | Connectors | Straight | - | - | - | - | ||
![]() 1255037A07E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-174, 179B, 187A, 188A, 316/U | - | 1 | 11 GHz | 0 Hz | Panel Mount | - | M39012/29-0022 | - | - | - | Details | - | 500 V | - | - | Jack (Socket) | Straight | 3 GHz | Crimp | - | 5000 MOhms | 50 Ohms | - | Crimp | Connectors | Straight | - | - | - | - |