- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Contact Plating
- Mounting Styles
- Product
- Impedance
- Body Material
- Maximum Frequency
- Insulation Resistance
- Minimum Frequency
- Termination Style
Attribute column
Manufacturer
Delta Electronics Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Frequency | Maximum Operating Temperature | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Rad Hardened | RoHS | Voltage, Rating | Gender | Orientation | Frequency | Termination Style | Polarity | Insulation Resistance | Impedance | Contact Termination | Operating Temperature Range | Body Finish | Product | Body Style | RF Series | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1316029G66E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-122, M17-54 | - | 1 | 18 GHz | - | 0 Hz | - | Bulkhead - Rear Mount | M39012/59-3008 | - | Details | 500 V | Jack (Socket) | Straight | 1 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Straight | - | - | ||
![]() 1303029K00E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-122, M17-54 | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/55-3027 | - | Details | 500 V | Plug (Pin) | Straight | 1 GHz | Crimp | - | 5000 MOhms | 50 Ohms | Crimp | - | - | Connectors | Straight | - | - | ||
![]() 8668000G001-015 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | PCB Mount | - | - | Details | - | Plug (Pin) | Straight | 26.5 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | - | Connectors | Straight | - | - | ||
![]() 1308015G00E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-55B, 55C, 141A, 142B, 223, M17-60, M17-84 | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/57-3009 | No | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Straight | - | - | ||
![]() 1358000K921-010 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - | - | Connectors | Straight | - | - | ||
![]() 1320000K911-004 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Solder Cup | - | 5000 MOhms | 50 Ohms | - | - | - | Connectors | Straight | - | - | ||
![]() 8668000G911-003 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | PCB Mount | - | - | Details | - | Plug (Pin) | Straight | 27 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | - | Connectors | Straight | - | - | ||
![]() 1004015N000-001 Delta Electronics | In Stock | - | - | Silver | Brass | RG-55B, 55C, 141A, 142B, 223, M17-60, M17-84 | Brass | 1 | 4 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | 913/U NI | - | Details | 500 V | Jack (Socket) | Right Angle | 4 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Right Angle | - | - | ||
![]() 1311037K05E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-174, 179B, 187A, 188A, 316, M17-152 | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | M39012/58-3007 | - | Details | 500 V | Jack (Socket) | Straight | 3 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Straight | - | - | ||
![]() 8659000K911-005 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | Panel Mount | - | - | Details | - | Plug (Pin) | Straight | 40 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | - | Connectors | Straight | - | - | ||
![]() 1343000K051-021 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - | - | Connectors | Straight | - | - | ||
![]() 1016123A59E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-302 | Beryllium Copper | 1 | 4 GHz | - | 0 Hz | - | Bulkhead - Rear Mount | M39012/19-0118 | - | Details | 500 V | Jack (Socket) | Straight | 3 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Straight | - | - | ||
![]() 8659000K911-010 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | Panel Mount | - | - | Details | - | Plug (Pin) | Straight | 40 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | - | Connectors | Straight | - | - | ||
![]() 1116001A72E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-5B, 143A, 212, 222, 304, M17-73, M17-73, M17-112, M17-162 | Beryllium Copper | 1 | 11 GHz | - | 0 Hz | - | Bulkhead - Rear Mount | M39012/03-0101 | - | Details | 1000 V | Jack (Socket) | Straight | 11 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Straight | - | - | ||
![]() 1255021A07E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-59, 59A, 59B, 62, 62A, 62B, 71, 71A, 210, M17-29, M17-30, M17-97 | - | 1 | 11 GHz | - | 0 Hz | - | Panel Mount | M39012/29-0012 | - | Details | 500 V | Jack (Socket) | Straight | 11 GHz | Crimp | - | 5000 MOhms | 50 Ohms | Crimp | - | - | Connectors | Straight | - | - | ||
![]() 1308100K00E-000 Delta Electronics | In Stock | - | - | Gold | - | RG-174, 188, 188A, 316 | - | 1 | 18 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/57-3030 | - | Details | 500 V | Jack (Socket) | Straight | 3 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Straight | - | - | ||
![]() 9567000G001-500 Delta Electronics | In Stock | - | - | Gold | Brass | - | Brass | 1 | 6 GHz | - | 0 Hz | - | PCB Mount | - | - | Details | 170 V | Jack (Socket) | Straight | 6 GHz | Solder | Standard | 1000 MOhms | 50 Ohms | Solder | - | Gold | PCB Connectors | Straight | MMCX | - | ||
![]() 8859000K911-004 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 65 GHz | + 165 C | 0 Hz | - 65 C | Panel Mount | - | - | Details | - | Plug (Pin) | Straight | 65 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | - | Connectors | Straight | - | - | ||
![]() 8668000G001-017 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | PCB Mount | - | - | Details | - | Plug (Pin) | Straight | 26.5 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | - | Connectors | Straight | - | - | ||
![]() 1313000G911-000 Delta Electronics | In Stock | - | - | Gold | - | - | - | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | - | - | Details | 500 V | Jack (Socket) | Straight | - | Solder Cup | Standard | 5000 MOhms | 50 Ohms | - | - | - | Connectors | - | SMA | - |