- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Contact Plating
- Mounting Styles
- Product
- Impedance
- Body Material
- Maximum Frequency
- Insulation Resistance
- Minimum Frequency
- Termination Style
Attribute column
Manufacturer
Delta Electronics Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Cable Types | Contact Materials | Coupling Mechanism | Factory Pack QuantityFactory Pack Quantity | Maximum Frequency | Maximum Operating Temperature | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Rad Hardened | RoHS | Voltage, Rating | Gender | Orientation | Frequency | Termination Style | Polarity | Insulation Resistance | Impedance | Contact Termination | Operating Temperature Range | Body Finish | Product | Body Style | RF Series | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1001001N000-001 Delta Electronics | In Stock | - | - | Silver | Brass | RG-5A, 61/U | Brass | - | 1 | 4 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | - | - | Details | 500 V | Plug (Pin) | Straight | 4 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Straight | - | - | ||
![]() 1201036N001-002 Delta Electronics | In Stock | - | - | Gold | Brass | RG-174, 188A, M17-152 | - | - | 1 | 11 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | - | - | Details | 500 V | Plug (Pin) | Straight | 3 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Straight | - | - | ||
![]() 1110002N000-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-8A, 213, M17-74 | - | - | 1 | 11 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | - | - | Details | 1000 V | Jack (Socket) | Straight | 11 GHz | Crimp | - | 5000 MOhms | 50 Ohms | Crimp | - | - | Connectors | Straight | - | - | ||
![]() 1317025G673-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-405, 0.085 in. Semi-Rigid, M17-133 | Beryllium Copper | - | 1 | 18 GHz | - | 0 Hz | - | Bulkhead - Rear Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Solder | - | 5000 MOhms | 50 Ohms | Solder | - | - | Connectors | Straight | - | - | ||
![]() 1303017K00E-001 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-58C, 141A, M17-28 | Beryllium Copper | - | 1 | 18 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/55-3129 | No | Details | 500 V | Plug (Pin) | Straight | 12.4 GHz | Crimp | - | 5000 MOhms | 50 Ohms | Crimp | - | - | Connectors | Straight | - | - | ||
![]() 1363000K050-002 Delta Electronics | 162 |
| - | - | Stainless Steel | - | - | Threaded | - | 18 GHz | - | - | - | Panel Mount | - | - | - | - | Jack (Socket) | - | - | - | Standard | - | 50 Ohms | - | - | Passivated | Panel Receptacles | Flange | SMA | - | ||
![]() 1301029K00E-001 Delta Electronics | In Stock | - | - | - | - | RG-122, M17-54 | - | - | 1 | 18 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/55-3108 | - | Details | 500 V | Plug (Pin) | Straight | 1 GHz | Solder | - | 5000 MOhms | 50 Ohms | Solder | - | - | Connectors | Straight | - | - | ||
![]() 1307037G001-500 Delta Electronics | In Stock | - | - | - | Brass | RG-174, 179B, 187A, 188A, 316, M17-152 | Brass | - | 1 | 18 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | - | - | Details | 500 V | Plug (Pin) | Right Angle | 3 GHz | Crimp | - | 5000 MOhms | 50 Ohms | Crimp | - | - | Connectors | Right Angle | - | - | ||
![]() 1313000K051-002 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | - | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Solder Cup | - | 5000 MOhms | 50 Ohms | Solder | - | - | Connectors | Straight | - | - | ||
![]() 8668000G001-022 Delta Electronics | In Stock | - | - | Gold | Beryllium Copper | - | Beryllium Copper | - | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | PCB Mount | - | - | Details | - | Plug (Pin) | Straight | 26.5 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | - | Connectors | Straight | - | - | ||
![]() 1116007A72E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-14A, 217, M17-78, M17-165 | - | - | 1 | 11 GHz | - | 0 Hz | - | Bulkhead - Rear Mount | M39012/03-0102 | - | Details | 1000 V | Jack (Socket) | Straight | 11 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Straight | - | - | ||
![]() 1355013K05E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-55B, 142B, 223, M17-60, M17-84 | - | - | 1 | 18 GHz | - | 0 Hz | - | Panel Mount | M39012/58-3028 | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Crimp | - | 5000 MOhms | 50 Ohms | Crimp | - | - | Connectors | Straight | - | - | ||
![]() 8668000G001-019 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | - | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | PCB Mount | - | - | Details | - | Plug (Pin) | Straight | 26.5 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | - | Connectors | Straight | - | - | ||
![]() 1004021A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-59, 59A, 59B, 62, 62A, 62B, 71, 71A, 210, M17-29, M17-30, M17-97 | Brass | - | 1 | 4 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/20-0102 | - | Details | 500 V | Plug (Pin) | Right Angle | 4 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Right Angle | - | - | ||
![]() 8668000G001-024 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | - | Beryllium Copper | - | 1 | 40 GHz | + 165 C | 0 Hz | - 65 C | PCB Mount | - | - | Details | - | Plug (Pin) | Straight | 26.5 GHz | Solder | - | 5000 MOhms | 50 Ohms | - | - 65 C to + 165 C | - | Connectors | Straight | - | - | ||
![]() 1310013K00E-000 Delta Electronics | In Stock | - | - | Gold | Stainless Steel | RG-55B, 142B, 223, M17-60, M17-84 | Beryllium Copper | - | 1 | 18 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/57-3028 | - | Details | 500 V | Jack (Socket) | Straight | 18 GHz | Crimp | Standard | 5000 MOhms | 50 Ohms | Crimp | - | - | Connectors | Straight | SMA | - | ||
![]() 1008021A00E-000 Delta Electronics | In Stock | - | - | Silver | Brass | RG-59, 59A, 59B, 62, 62A, 62B, 71, 71A, 210, M17-29, M17-30, M17-97 | Beryllium Copper | - | 1 | 4 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/17-0102 | - | Details | 500 V | Jack (Socket) | Straight | 4 GHz | Clamp | - | 5000 MOhms | 50 Ohms | Clamp | - | - | Connectors | Straight | - | - | ||
![]() 1213000N071-000 Delta Electronics | In Stock | - | - | Gold | Brass | - | Beryllium Copper | - | 1 | 11 GHz | - | 0 Hz | - | Panel Mount | - | - | Details | 500 V | Jack (Socket) | Straight | 11 GHz | Solder Cup | - | 5000 MOhms | 50 Ohms | Solder | - | - | Connectors | Straight | - | - | ||
![]() 1307038K00E-000 Delta Electronics | In Stock | - | - | Gold | - | RG-178, 178A, 178B, 196, 196A, M17-93 | - | - | 1 | 18 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/56-3025 | - | Details | 500 V | Plug (Pin) | Right Angle | 3 GHz | Crimp | - | 5000 MOhms | 50 Ohms | Crimp | - | - | Connectors | Right Angle | - | - | ||
![]() 1210037A00E-000 Delta Electronics | In Stock | - | - | Gold | Brass | RG-174, 179B, 187A, 188A, 316, M17-152 | Beryllium Copper | - | 1 | 11 GHz | - | 0 Hz | - | Cable Mount / Free Hanging | M39012/27-0022 | - | Details | 500 V | Jack (Socket) | Straight | 3 GHz | Crimp | - | 5000 MOhms | 50 Ohms | Crimp | - | - | Connectors | Straight | - | - |