- Series
- Size / Dimension
- Noise
- Bearing Type
- Fan Type
- Ingress Protection
- Power (Watts)
- Weight
- Material - Frame
- RPM
- Static Pressure
- Voltage Range
Attribute column
Manufacturer
Delta Electronics AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Brand | Current Type | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Actuator Type | Operating Supply Voltage | Speed | Number of Poles | RPM | Specifications | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Product | Features | Product Category | IP Rating | Height | Width | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFL25AUHW-P0 Delta Electronics | 291 |
| - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | Delta Electronics | - | - | Box | Active | - | - | - | - | - | - | - | AFL | Round - 250mm Dia | - | - | 3 Wire Leads | - | - | - | 9.00W, 21.00W | - | - | - | - | IP56 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | 445.0 CFM (12.46m³/min) | 57.0dB(A) | 100 ~ 240VAC | 0.520 in H2O (129.5 Pa) | - | - | - | - | - | 85.70mm | - | - | - | ||
![]() GTW012FU804-U19 Delta Electronics | 40 |
| - | - | - | 0.081 lb (36.74 g) | Plastic | Plastic | - | GTW012 | - | - | - | - | 60000 Hrs @ 40°C | - | - | Delta Electronics | - | - | Box | Active | - | - | - | 220VAC | - | -4 ~ 158°F (-20 ~ 70°C) | - | GTW | Square - 120mm L x 120mm H | - | - | 2 Wire Leads | - | - | - | 11.00W | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | - | - | 4200 RPM | - | Ball | Tubeaxial | 145.0 CFM (4.06m³/min) | 54.9dB(A) | 100 ~ 240VAC | 0.450 in H2O (112.1 Pa) | - | Electronic Commutation (EC), Thermal Overload Protector (TOP) | - | - | - | 38.00mm | - | - | - | ||
![]() HEF160AAA Delta Electronics | 2814 |
| - | - | - | - | - | - | 160 CFM (4.5 m3/min) | - | - | AC | 3 | - | - | - | - | Delta Electronics | - | - | Box | Active | Details | - | 2 lbs | - | 115VAC | - | - | HEF | 10.00 L x 10.00 W x 5.35 H (254.0mm x 254.0mm x 136.0mm) | - | - | - | Fan | - | - | - | - | 26 W | - | - | - | 136 mm | - | - | - | - | 115 VAC | - | - | - | Fan, AC, Square, 160 CFM | - | - | - | - | - | - | - | - | - | IP54 | 254 mm | 254 mm | - | - | - | ||
![]() GTW063HUD22E-M001 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GTW | - | - | - | - | Axial | - | - | - | - | 1100 W | - | - | - | - | - | - | - | - | - | 1200 RPM | - | - | - | - | - | - | 76 dBA | - | - | - | - | - | IP54 | 225 mm | 805 mm | - | - | - | ||
![]() AFL22AUHW-P0 Delta Electronics | 148 |
| - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | Delta Electronics | - | - | Box | Active | - | - | - | 115/230VAC | - | -40°C ~ 55°C | - | AFL | Round - 222mm Dia | - | - | 3 Wire Leads | - | - | - | 8.00W, 17.00W | - | - | - | - | IP56 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | 323.9 CFM (9.07m³/min) | 57.0dB(A) | 100 ~ 240VAC | 0.630 in H2O (156.9 Pa) | - | - | - | - | - | 85.70mm | - | - | - | ||
![]() GTB019BUA07R-V E1 Delta Electronics | 65 |
| - | - | - | - | Plastic | Aluminum | - | - | - | - | - | - | 60000 Hrs @ 40°C | - | - | Delta Electronics | - | - | Box | Active | - | - | - | 115VAC | - | -13 ~ 140°F (-25 ~ 60°C) | - | GTB | Round - 190mm Dia | - | - | - | - | - | - | 85W | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | cUL, TUV, UL | - | - | - | - | 3100 RPM | - | Ball | Motorized Impellers | 432.8 CFM (12.12m³/min) | 69.0dB(A) | 100 ~ 140VAC | 2.880 in H2O (717.0 Pa) | - | Electronic Commutation (EC), PWM Control, Speed Sensor (Tach) | - | - | - | 68.61mm | - | - | - | ||
![]() HEF070AAA Delta Electronics | 2126 |
| - | - | - | - | - | - | 70 CFM (1.98 m3/min) | - | - | AC | 3 | - | - | - | - | Delta Electronics | - | - | Box | Active | Details | - | 2 lbs | - | 115VAC | - | - | HEF | 8.03 L x 8.03 W x 4.21 H (204.0mm x 204.0mm x 107.0mm) | - | - | - | Fan | - | - | - | - | 15 W | - | - | - | 107 mm | - | Terminal Block | - | - | 115 VAC | - | - | - | Fan, AC, Square, 70 CFM | - | - | - | - | - | - | - | - | - | IP54 | 204 mm | 204 mm | - | - | - | ||
![]() HEF070BAA Delta Electronics | 2302 |
| - | - | - | - | - | - | 70 CFM (1.98 m3/min) | - | - | AC | 3 | - | - | - | - | Delta Electronics | - | - | Box | Active | Details | - | 3.726 lbs | - | 230VAC | - | - | HEF | 8.03 L x 8.03 W x 4.21 H (204.0mm x 204.0mm x 107.0mm) | - | - | - | Fan | - | - | - | - | 18 W | - | - | - | 107 mm | - | Terminal Block | - | - | 230 W | - | - | - | Fan, AC, Square, 70 CFM | - | - | - | - | - | - | - | - | - | IP54 | 204 mm | 204 mm | - | - | - | ||
![]() HEF500AAA Delta Electronics | In Stock | - | - | - | - | - | - | - | 500 CFM (14.2 m3/min) | - | - | AC | 1 | - | - | - | - | Delta Electronics | - | - | Box | Active | Details | - | 8.774 lbs | - | 115VAC | - | - | HEF | 12.72 L x 12.72 W x 6.10 H (323.0mm x 323.0mm x 155.0mm) | - | - | - | Fan | - | - | - | - | - | - | - | - | 155 mm | - | Terminal Block | - | - | 115 VAC | - | - | - | Fan, AC, Square, 500 CFM | - | - | - | 70 DBA | - | - | - | - | - | IP65 | 323 mm | 323 mm | - | - | - | ||
![]() HEF500BAA Delta Electronics | 2167 | - | - | - | - | - | - | - | 500 CFM (14.2 m3/min) | - | - | AC | 1 | - | - | - | - | Delta Electronics | - | - | Box | Active | Details | - | 2 lbs | - | 230VAC | - | - | HEF | 12.72 L x 12.72 W x 6.10 H (323.0mm x 323.0mm x 155.0mm) | - | - | - | Fan | - | - | - | - | - | - | - | - | 155 mm | - | Terminal Block | - | - | 230 VAC | - | - | - | Fan, AC, Square, 500 CFM | - | - | - | 70 DBA | - | - | - | - | - | IP65 | 323 mm | 323 mm | - | - | - | ||
![]() AFL12AUHE-CGQ6 Delta Electronics | 342 |
| - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | Delta Electronics | - | - | Box | Active | - | - | - | 100 ~ 240VAC | - | - | - | AFL | Square - 120mm L x 120mm H | - | - | 2 Wire Leads | - | - | - | 3.70W | - | - | - | - | IP52 | - | - | - | - | - | - | - | - | 2900 RPM | - | Ball | Tubeaxial | - | 43.0dB(A) | - | - | - | Locked Rotor Protection | - | - | - | 38.00mm | - | - | - | ||
![]() AFL12AUHE-CGQ5 Delta Electronics | 109 |
| - | - | - | - | Plastic | Plastic | - | - | AIRPAX | - | 3 | Not Illuminated | 70000 Hrs @ 40°C | Sensata | + 85 C | Delta Electronics | - 40 C | Panel Mount | Box | Active | - | AIRPAX | 1.128767 oz | 100 ~ 240VAC | - | - | - | Snapak | Square - 120mm L x 120mm H | - | - | 2 Wire Leads | - | - | - | 4.60W | Circuit Breakers | - | - | - | IP55 - Dust Protected, Water Resistant | - | 15 A | Quick Connect | - | Toggle | - | - | 1 Pole | 3200 RPM | - | Ball | Tubeaxial | 103.6 CFM (2.90m³/min) | 45.0dB(A) | - | 0.400 in H2O (99.6 Pa) | Circuit Breakers | Locked Rotor Protection | Circuit Breakers | - | - | 38.00mm | - | - | - | ||
![]() GTB028EUB16 N1 Delta Electronics | 2565 |
| Datasheet | 19 Weeks | - | 7.7lbs 3.5kg | Steel | Aluminum | - | - | - | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 230VAC | - | -13~140°F -25°C~60°C | 2012 | GTB | Round - 280mm Dia | Active | 1 (Unlimited) | - | - | - | - | 180W | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | TUV, UL | - | - | - | - | 2020 RPM | - | Ball | Motorized Impellers | - | 73.0 dB(A) | 200V~277VAC | 2.285 in H2O (569.0 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GTB036FUC21R N1 Delta Electronics | 861 |
| Datasheet | 19 Weeks | - | 14lbs 6.4kg | Steel | Aluminum | - | - | - | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 230VAC | - | -13~140°F -25°C~60°C | 2012 | GTB | Round - 360mm Dia | Active | 1 (Unlimited) | - | - | - | - | 510W | - | - | 3.62A | - | IP54 - Dust Protected, Water Resistant | - | - | - | cUL, TUV, UL | - | - | - | - | 2100 RPM | - | Ball | Motorized Impellers | - | 78.0 dB(A) | 200V~277VAC | 2.685 in H2O (668.8 Pa) | - | PWM Control | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GTB036FUC23R N1 Delta Electronics | 649 |
| Datasheet | 19 Weeks | - | 16lbs 7.3kg | Aluminum | Aluminum | - | - | - | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 230VAC | - | -13~140°F -25°C~60°C | 2012 | GTB | Round - 360mm Dia | Active | 1 (Unlimited) | - | - | - | - | 320W | - | - | 3.60A | - | IP54 - Dust Protected, Water Resistant | - | - | - | cUL, TUV, UL | - | - | - | - | 1730 RPM | - | Ball | Motorized Impellers | - | 72.0 dB(A) | 200V~277VAC | 2.016 in H2O (502.2 Pa) | - | PWM Control | - | - | - | 229.6mm | ROHS3 Compliant | - | - | ||
![]() GTB040FUC20R N1 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | 16lbs 7.3kg | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230VAC | - | -13~140°F -25°C~60°C | 2012 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | - | - | - | - | 244W | - | - | 3.1A | - | IP54 - Dust Protected, Water Resistant | - | - | - | cUL, TUV, UL | - | - | - | - | 1600 RPM | - | Ball | Motorized Impellers | - | 74.0 dB(A) | 200V~277VAC | 2.260 in H2O (562.9 Pa) | - | PWM Control | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GTB040PUD27R N1 Delta Electronics | 850 |
| Datasheet | 19 Weeks | - | 25lbs 11.3kg | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400VAC | - | -13~140°F -25°C~60°C | 2012 | GTB | Round - 405mm Dia | Active | 1 (Unlimited) | Terminal Block | - | - | - | 690W | - | - | 1.75A | - | IP54 - Dust Protected, Water Resistant | - | - | - | cUL, TUV, UL | - | - | - | - | 2140 RPM | - | Ball | Motorized Impellers | - | 81.0 dB | 380V~480VAC | 3.339 in H2O (831.7 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GTW020EUB12 Delta Electronics | 2966 | - | - | 19 Weeks | Axial | 6lbs 2.7kg | - | - | - | - | - | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 230VAC | - | -13~140°F -25°C~60°C | 2013 | GTW | Round - 200mm Dia | Active | 1 (Unlimited) | - | - | 140°C | -13°C | 240W | - | - | - | 240W | IP54 - Dust Protected, Water Resistant | - | - | - | TUV, UL | - | - | - | - | 6000 RPM | - | Ball | Tubeaxial | - | 70.0 dB(A) | 200V~240VAC | 4.163 in H2O (1037.0 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | 122.0mm | ROHS3 Compliant | Lead Free | IP54, Water Resistant | ||
![]() AFL28A2LU-BRA01 Delta Electronics | 19 | - | - | 19 Weeks | - | 2.5lbs 1.1kg | Plastic | - | - | - | - | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 230VAC | - | -4~140°F -20°C~60°C | 2012 | AFL | Round - 280mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 16.00W | - | - | - | 16W | IP55 - Dust Protected, Water Resistant | - | - | - | TUV, UL | - | - | - | - | 1400 RPM | - | Ball | Tubeaxial | - | 55.0 dB(A) | 200V~240VAC | 0.430 in H2O (107.1 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() GTW040FUC15RE Delta Electronics | In Stock | - | - | 19 Weeks | - | 21lbs 9.5kg | Aluminum | Polypropylene (PP) | - | - | - | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 230VAC | - | -13~140°F -25°C~60°C | 2012 | GTW | Round - 528mm Dia | Active | 1 (Unlimited) | - | - | - | - | 330W | - | - | - | 330W | IP54 - Dust Protected, Water Resistant | - | 3A | - | cUL, TUV | - | - | - | - | 1650 RPM | - | Ball | Tubeaxial | - | 72.0 dB(A) | 200V~277VAC | 0.710 in H2O (176.9 Pa) | - | PWM Control, Thermal Overload Protector (TOP) | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant |