- Series
- Size / Dimension
- Noise
- Bearing Type
- Fan Type
- Ingress Protection
- Power (Watts)
- Weight
- Material - Frame
- RPM
- Static Pressure
- Voltage Range
Attribute column
Manufacturer
Delta Electronics AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFL22AUHW-P1 Delta Electronics | 148 |
| - | 19 Weeks | - | Plastic | Plastic | - | 115/230VAC | -40~131°F -40°C~55°C | - | AFL, EST | Round - 222mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 8.00W 17.00W | - | - | IP56 - Dust Protected, Water Resistant | - | cURus | 1800/2500 RPM | Ball | Tubeaxial | 57.0 dB(A) | 100V~240VAC | 0.630 in H2O (156.9 Pa) | Dual Speed, Dual Voltage, Electronic Commutation (EC), Locked Rotor Protection, Thermal Overload Protector (TOP) | 85.70mm | ROHS3 Compliant | - | ||
![]() GTB040FUC23R Delta Electronics | 500 |
| Datasheet | 19 Weeks | 14lbs 6.4kg | Aluminum | - | - | 230VAC | -13~140°F -25°C~60°C | 2012 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | - | - | - | 250W | 3.1A | - | IP54 - Dust Protected, Water Resistant | - | cUL, TUV, UL | 1500 RPM | Ball | Motorized Impellers | 76.0 dB(A) | 200V~277VAC | 2.050 in H2O (510.6 Pa) | Electronic Commutation (EC) | - | ROHS3 Compliant | - | ||
![]() GTB040FUC20R Delta Electronics | 665 |
| Datasheet | 19 Weeks | 14lbs 6.4kg | Aluminum | - | - | 230VAC | -13~140°F -25°C~60°C | 2012 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | - | - | - | 244W | - | 244W | IP54 - Dust Protected, Water Resistant | 3.1A | cUL, TUV, UL | 1600 RPM | Ball | Motorized Impellers | 74.0 dB(A) | 200V~277VAC | 2.260 in H2O (562.9 Pa) | PWM Control | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() GTB036PUD25R Delta Electronics | 947 |
| Datasheet | 19 Weeks | 23lbs 10.4kg | Aluminum | Aluminum | 60000 Hrs @ 40°C | 400VAC | -13~140°F -25°C~60°C | 2014 | GTB | Round - 360.2mm Dia | Active | 1 (Unlimited) | Terminal Block | 140°C | -13°C | 648W | 1.75A | 648W | IP54 - Dust Protected, Water Resistant | 1.75A | cUL, TUV, UL | 2200 RPM | Ball | Motorized Impellers | 80.0 dB(A) | 380V~480VAC | 3.330 in H2O (829.5 Pa) | PWM Control, Speed Sensor (Tach) | 250.8mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() GTB040PUD27R Delta Electronics | 535 |
| Datasheet | 19 Weeks | 23lbs 10.4kg | Aluminum | - | - | 400VAC | -13~140°F -25°C~60°C | 2012 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | Terminal Block | - | - | 690W | - | 690W | IP54 - Dust Protected, Water Resistant | 1.75A | cUL, TUV, UL | 2140 RPM | Ball | Motorized Impellers | 81.0 dB | 380V~480VAC | 3.339 in H2O (831.7 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() GTB040FUC23R N1 Delta Electronics | 922 |
| Datasheet | 19 Weeks | 16lbs 7.3kg | Aluminum | - | - | 230VAC | -13~140°F -25°C~60°C | 2012 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | - | - | - | 250W | 3.1A | - | IP54 - Dust Protected, Water Resistant | - | cUL, TUV, UL | 1500 RPM | Ball | Motorized Impellers | 76.0 dB(A) | 200V~277VAC | 2.050 in H2O (510.6 Pa) | PWM Control | - | ROHS3 Compliant | - | ||
![]() GTB028EUB16 Delta Electronics | 2781 |
| Datasheet | 19 Weeks | 7.7lbs 3.5kg | Steel | Aluminum | 60000 Hrs @ 40°C | 230VAC | -13~140°F -25°C~60°C | 2012 | GTB | Round - 280mm Dia | Active | 1 (Unlimited) | - | 140°C | -13°C | 180W | - | 180W | IP54 - Dust Protected, Water Resistant | - | TUV, UL | 2020 RPM | Ball | Motorized Impellers | 73.0 dB(A) | 200V~277VAC | 2.285 in H2O (569.0 Pa) | PWM Control, Speed Sensor (Tach) | 162.0mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() GTB036PUD25R N1 Delta Electronics | 721 |
| Datasheet | 19 Weeks | 23lbs 10.4kg | Aluminum | - | 60000 Hrs @ 40°C | 400VAC | -13~140°F -25°C~60°C | 2012 | GTB | Round - 360.2mm Dia | Active | 1 (Unlimited) | Terminal Block | - | - | 648W | 1.75A | - | IP54 - Dust Protected, Water Resistant | - | cUL, TUV, UL | 2200 RPM | Ball | Motorized Impellers | 80.0 dB(A) | 380V~480VAC | 3.330 in H2O (829.5 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() GTB036FUC23R Delta Electronics | 995 |
| Datasheet | 19 Weeks | 16lbs 7.3kg | Aluminum | - | 60000 Hrs @ 40°C | 230VAC | -13~140°F -25°C~60°C | 2012 | GTB | Round - 360mm Dia | Active | 1 (Unlimited) | - | - | - | 320W | 3.60A | 500W | IP54 - Dust Protected, Water Resistant | 3.6A | cUL, TUV, UL | 1730 RPM | Ball | Motorized Impellers | 72.0 dB(A) | 200V~277VAC | 2.016 in H2O (502.2 Pa) | PWM Control | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() GTB036FUC21R Delta Electronics | 2383 |
| Datasheet | 19 Weeks | 12lbs 5.4kg | Aluminum | Aluminum | 60000 Hrs @ 40°C | 230VAC | -13~140°F -25°C~60°C | 2012 | GTB | Round - 360mm Dia | Active | 1 (Unlimited) | - | 140°C | -13°C | 510W | 3.62A | 510W | IP54 - Dust Protected, Water Resistant | - | cUL, TUV, UL | 2100 RPM | Ball | Motorized Impellers | 78.0 dB(A) | 200V~277VAC | 2.685 in H2O (668.8 Pa) | PWM Control | 210.2mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() GTB040PUD26R Delta Electronics | 792 |
| Datasheet | 19 Weeks | 23lbs 10.4kg | Aluminum | - | - | 400VAC | -13~140°F -25°C~60°C | 2012 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | Terminal Block | - | - | 640W | - | 640W | IP54 - Dust Protected, Water Resistant | 1.75A | cUL, TUV, UL | 1850 RPM | Ball | Motorized Impellers | 79.0 dB(A) | 380V~480VAC | 3.031 in H2O (755.0 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() GTB040PUD26R N1 Delta Electronics | 996 |
| Datasheet | 19 Weeks | 26lbs 11.8kg | Aluminum | - | - | 400VAC | -13~140°F -25°C~60°C | 2015 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | Terminal Block | - | - | 640W | 1.75A | - | IP54 - Dust Protected, Water Resistant | - | cUL, TUV, UL | 1850 RPM | Ball | Motorized Impellers | 79.0 dB(A) | 380V~480VAC | 2.050 in H2O (510.6 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() AFL12AUHE-00 Delta Electronics | 31 |
| Datasheet | 19 Weeks | - | Plastic | Plastic | 70000 Hrs @ 40°C | 100V~240VAC | -4~140°F -20°C~60°C | - | AFL, EST | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 4.60W | - | - | IP52 | - | - | 3200 RPM | Ball | Tubeaxial | 45.0 dB(A) | - | 0.400 in H2O (99.6 Pa) | Electronic Commutation (EC), Locked Rotor Protection | 38.00mm | ROHS3 Compliant | - | ||
![]() AFL25AUHW-P1 Delta Electronics | 41 |
| - | 19 Weeks | - | Plastic | Plastic | - | 115/230VAC | -40~131°F -40°C~55°C | - | AFL, EST | Round - 250mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 9.00W 21.00W | - | - | IP56 - Dust Protected, Water Resistant | - | cURus | 1600/2200 RPM | Ball | Tubeaxial | 57.0 dB(A) | 100V~240VAC | 0.520 in H2O (129.5 Pa) | Dual Speed, Dual Voltage, Electronic Commutation (EC), Locked Rotor Protection, Thermal Overload Protector (TOP) | 85.70mm | ROHS3 Compliant | - | ||
![]() GTW012FU604 Delta Electronics | 60 |
| Datasheet | 19 Weeks | - | Plastic | Plastic | 70000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | GTW | Square - 120mm Lx120mm H | Active | Not Applicable | 5 Wire Leads | - | - | 18.00W | - | - | IP54 - Dust Protected, Water Resistant | - | - | 4100 RPM | Ball | Tubeaxial | 55.5 dB(A) | 100V~240VAC | 0.840 in H2O (209.2 Pa) | Electronic Commutation (EC), Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 38.00mm | ROHS3 Compliant | - | ||
![]() GTW012FU804 Delta Electronics | 19 |
| Datasheet | 19 Weeks | - | Plastic | Plastic | 60000 Hrs @ 40°C | 220VAC | -4~158°F -20°C~70°C | - | GTW | Square - 120mm Lx120mm H | Active | Not Applicable | 5 Wire Leads | - | - | 11.00W | - | - | IP54 - Dust Protected, Water Resistant | - | cURus, TUV | 4200 RPM | Ball | Tubeaxial | 54.9 dB(A) | 100V~240VAC | 0.450 in H2O (112.1 Pa) | Electronic Commutation (EC), Locked Rotor Sensor, PWM Control | 38.00mm | ROHS3 Compliant | - |