- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KHB1748VHS-F00 Delta Electronics | In Stock | - | - | 19 Weeks | Wire | - | - | 1.4lbs 635g | Aluminum | Plastic | - | 48VDC | - | 2005 | KHB | Round - 175mm Dia | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 0.650A | 31.2W | - | - | 650mA | CE, CSA, UL, VDE | - | - | - | 3500 RPM | Ball | Motorized Impellers | 69.0 dB(A) | 32V~80VDC | 1.601 in H2O (398.8 Pa) | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FFB1012EHE Delta Electronics | In Stock | - | - | - | - | Axial | - | 0.772lb 350.17g | Plastic | Plastic | - | 12VDC | - | 2005 | FFB | Square - 100mm Lx100mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 26.4W | - | 26.4W | 12V | 2.2A | 26.4W | - | - | 2.2A | CE, CSA, UL, VDE | - | - | - | 5000 RPM | Ball | Tubeaxial | 62.0 dB(A) | 7V~12.6VDC | 0.835 in H2O (208.0 Pa) | - | - | - | - | - | 38.00mm | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() AUB0612HHB-A Delta Electronics | 1480 |
| - | 19 Weeks | - | - | - | 0.084lb 38.1g | Plastic | Plastic | - | 12VDC | 14~140°F -10°C~60°C | 2012 | AUB | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 1.56W | - | - | - | 0.130A | 1.56W | - | - | 130mA | CE, CSA, UL, VDE | - | - | - | 4500 RPM | Superflo | Tubeaxial | 33.0 dB(A) | 7V~13.8VDC | 0.190 in H2O (47.3 Pa) | - | - | - | - | - | 15.00mm | ROHS3 Compliant | - | - | - | ||
![]() EFB0405MD-9B48 Delta Electronics | In Stock | - | - | 19 Weeks | - | Axial | - | 0.073lb 33.11g | Plastic | - | - | 5VDC | - | 2010 | EFB | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.150A | 750mW | - | - | 150mA | CE, CSA, UL, VDE | - | - | - | 6300 RPM | Ball | Tubeaxial | 24.0 dB(A) | 4.5V~5.5VDC | 0.218 in H2O (54.3 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB1224HHAUD Delta Electronics | In Stock | - | - | 19 Weeks | - | - | - | 0.44lb 199.58g | Plastic | - | - | 24VDC | - | 2015 | AFB | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 4.32W | - | - | - | 0.180A | - | - | - | - | - | - | - | - | 2800 RPM | Ball | Tubeaxial | 41.5 dB(A) | 14V~27.6VDC | 0.304 in H2O (75.7 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() TDA1348AE-EP Delta Electronics | In Stock | - | - | 19 Weeks | - | Axial | Aluminium | 1lb 453.59g | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | -27.4~158°F -33°C~70°C | 2010 | TDA | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -27.4°C | 19.2W | - | 19.2W | - | 0.400A | 19.2W | IP56 - Dust Protected, Water Resistant | - | 400mA | CE, CSA, UL, VDE | - | 70000 hours | - | 5300 RPM | Ball | Tubeaxial | 60.4 dB(A) | 36V~57VDC | 1.456 in H2O (362.7 Pa) | - | - | GR-487, PWM Control, Speed Sensor (Tach) | 127mm | 127mm | 38.00mm | ROHS3 Compliant | - | - | IP56, Water Resistant | ||
![]() SFB0212HH-F00 Delta Electronics | In Stock | - | - | 19 Weeks | Wire | - | Plastic | 0.265lb 120.2g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2009 | SFB | Rectangular - 125mm Lx38mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 7.44W | - | 7.44W | - | 0.620A | 7.44W | - | - | 620mA | CE, CSA, UL, VDE | 12V | 50000 hours | - | 7000 RPM | Ball | Blower | 52.0 dB(A) | 5.5V~13.8VDC | 0.643 in H2O (160.2 Pa) | - | - | Speed Sensor (Tach) | - | - | 45.00mm | ROHS3 Compliant | - | - | - | ||
![]() GFB1224SHG-F00 Delta Electronics | In Stock | - | - | 19 Weeks | - | Axial | - | 1.3lbs 589.7g | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | 2009 | GFB | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads per Fan | - | - | 35W | REAR FAN SPEED: 3400, APPROVALS: UL; VDE | - | - | - | 35W | - | - | 1.46A | CE, CSA, UL, VDE | - | - | 3700 rpm | 3700 Front, 3400 Rear | Ball | Tubeaxial (Dual) | 67.6 dB(A) | 14V~26.4VDC | 0.820 in H2O (204.3 Pa) | DC FAN | 43.2W | Speed Sensor (Tach) | - | 120mm | 50.8mm | ROHS3 Compliant | - | - | - | ||
![]() GFM0412SS-DE1PB7Q Delta Electronics | 280 |
| - | 19 Weeks | - | - | - | 0.225lb 102.06g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2012 | GFM - Three-Phase | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads per Fan | - | - | 12.6W | - | - | - | 1.10A | - | - | - | - | cULus, TUV | - | - | - | 19000 Front, 19250 Rear | Ball | Tubeaxial (Dual) | 68.5 dB(A) | 10.8V~12.6VDC | 3.416 in H2O (850.9 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 56.00mm | ROHS3 Compliant | - | - | - | ||
![]() AFB0612HH-AF00 Delta Electronics | 179 |
| - | 23 Weeks | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | - | - | 2.04W | - | 2.04W | - | 0.170A | - | - | - | - | CE, CSA, UR, VDE | - | - | - | 5000 RPM | Ball | Tubeaxial | 40.0 dB(A) | 4V~13.8VDC | 0.294 in H2O (73.2 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | 60mm | 25.40mm | ROHS3 Compliant | - | - | - | ||
![]() KFB2348HHU Delta Electronics | In Stock | - | - | - | Wire | - | - | 2.5lbs 1.1kg | Aluminum | Plastic | - | 48VDC | - | - | KFB | Round - 225mm Dia | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 110W | - | 110.4W | - | - | 110W | - | unknown | 2.3A | CE, CSA, UL, VDE | 48V | - | - | 2700 RPM | Ball | Motorized Impellers | 73.5 dB(A) | 28V~60VDC | 2.700 in H2O (672.6 Pa) | DC FAN | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() QFR1248GHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.727lb 329.76g | Plastic | - | - | 48VDC | - | 2011 | QFR | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 24W | - | 0.5A | 24W | - | unknown | 500mA | CE, CSA, UL, VDE | - | - | - | 6000 RPM | Ball | Tubeaxial | 64.0 dB(A) | 33V~52.8VDC | 1.170 in H2O (291.4 Pa) | - | - | Locked Rotor Protection | 120mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() EFB0512HHAFAH Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | - | - | 0.027lb 12.25g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | EFB - Frameless | Round - 45mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 1.56W | - | - | - | 0.130A | - | - | - | - | CE, cURus, VDE | - | - | - | 5000 RPM | Ball | Tubeaxial | 29.5 dB(A) | 5V~13.2VDC | 0.056 in H2O (14.0 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 9.80mm | ROHS3 Compliant | - | - | - | ||
![]() AFB0705MC-00F0R Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | - | - | 0.057lb 25.85g | Plastic | Plastic | 70000 Hrs @ 40°C | 5VDC | 32~158°F 0°C~70°C | - | AFB - Frameless | Round - 65.8mm Dia | Active | Not Applicable | 4 Wire Leads | - | - | 1.1W | - | - | - | 0.220A | - | - | - | - | CE, cURus, TUV | - | - | - | 2900 RPM | Ball | Tubeaxial | 28.1 dB(A) | 4.5V~5.5VDC | 0.093 in H2O (23.2 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 13.00mm | ROHS3 Compliant | - | - | - | ||
![]() ASB02505MA-A Delta Electronics | 5104 | - | - | 18 Weeks | - | - | - | 0.018lb 8.16g | Plastic | Plastic | 20000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | ASB | Square - 25mm Lx25mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | - | - | 0.060A | - | - | - | - | - | - | - | - | 7000 RPM | Sleeve | Tubeaxial | 11.0 dB(A) | 4V~6VDC | 0.080 in H2O (20.0 Pa) | - | - | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | - | - | - | ||
![]() ASB0412VHA-AF0B Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | 0.025lb 11.34g | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | ASB - Frameless | Round - 38mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 1.2W | - | - | - | 0.100A | - | - | - | - | CE, cURus, VDE | - | - | - | 4800 RPM | Sleeve | Tubeaxial | 28.0 dB(A) | 5V~13.2VDC | 0.116 in H2O (28.8 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.50mm | ROHS3 Compliant | - | - | - | ||
![]() AFB0812SHB-F00 Delta Electronics | 49 |
| - | 17 Weeks | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads | - | - | 3.24W | - | - | - | 0.270A | - | - | - | - | CE, CSA, UR, VDE | - | - | - | 4000 RPM | Ball | Tubeaxial | 42.5 dB(A) | 7V~13.8VDC | 0.216 in H2O (53.9 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 15.00mm | ROHS3 Compliant | - | - | - | ||
![]() AFB1224HHE-R00 Delta Electronics | 49 |
| - | - | - | - | - | 0.564lb 255.83g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | AFB | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 7.2W | - | - | - | 0.300A | - | - | - | - | CE, CSA, UL, VDE | - | - | - | 2900 RPM | Ball | Tubeaxial | 44.0 dB(A) | 7V~27.6VDC | 0.354 in H2O (88.2 Pa) | DC FAN | - | Locked Rotor Sensor | - | 120mm | 120mm | ROHS3 Compliant | - | - | - | ||
![]() AUB0712HHD Delta Electronics | In Stock | - | Datasheet | - | Flanges | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | 2011 | AUB | Square - 70mm Lx70mm H | Active | - | 2 Wire Leads | - | - | 2.64W | - | 2.64W | - | 0.220A | - | - | - | - | CE, CSA, UR, VDE | - | - | - | 4400 RPM | Superflo | Tubeaxial | 40.5 dB(A) | 5V~12.6VDC | 0.222 in H2O (55.3 Pa) | - | - | - | - | - | 20.00mm | ROHS3 Compliant | - | - | - | ||
![]() AFB0912L-R00 Delta Electronics | In Stock | - | - | - | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | - | - | - | - | 840mW | - | 0.070A | - | - | - | - | CE, CSA, UR, VDE | - | - | - | 2100 RPM | Ball | Tubeaxial | 25.0 dB(A) | 7V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | Locked Rotor Sensor | 92mm | - | - | ROHS3 Compliant | - | - | - |