- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THB1548DG-CXKQ Delta Electronics | 49 |
| Datasheet | 19 Weeks | - | - | - | 1.7lbs 771.1g | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | - | THB | Rectangular/Rounded - 172mm Lx150mm H | - | Active | Not Applicable | 4 Wire Leads | 75.4W | - | 1.57A | - | - | - | CE, cURus, TUV | - | - | 5800 RPM | Ball | Tubeaxial | 70.0 dB(A) | 24V~72VDC | 2.085 in H2O (519.3 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 50.80mm | ROHS3 Compliant | - | ||
![]() BFB1024HHX01 Delta Electronics | 529 |
| Datasheet | 19 Weeks | - | - | - | 0.353lb 160.12g | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | BFB | Rectangular/Rounded - 97.2mm Lx94.4mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 13.2W | - | 0.550A | - | - | - | CE, CSA, UR, VDE | - | - | 4000 RPM | Ball | Blower | 55.0 dB(A) | 7V~27.6VDC | 1.299 in H2O (323.6 Pa) | - | Locked Rotor Sensor | - | - | 33.00mm | ROHS3 Compliant | Lead Free | ||
![]() AFB0412VHA-DU48 Delta Electronics | 1010 |
| Datasheet | 19 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | AFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | 1.08W | - | 0.090A | - | - | - | CSA, UR, VDE | - | - | 8000 RPM | Ball | Tubeaxial | 33.0 dB(A) | 7V~15VDC | 0.224 in H2O (55.8 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() AFB0505LB-R00 Delta Electronics | In Stock | - | - | 19 Weeks | - | - | Plastic | 0.071lb 32.21g | Plastic | Plastic | - | 5VDC | - | - | AFB | Square - 50mm Lx50mm H | - | Active | Not Applicable | 3 Wire Leads | 750mW | 750mW | 0.150A | - | - | - | CE, CSA, UR, VDE | - | - | 4000 RPM | Ball | Tubeaxial | 24.0 dB(A) | 4.5V~5.5VDC | 0.126 in H2O (31.4 Pa) | - | Locked Rotor Sensor | 50mm | 50mm | 15.00mm | ROHS3 Compliant | - | ||
![]() QFR0912EHE-F00 Delta Electronics | In Stock | - | - | - | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | QFR | Square - 92mm Lx92mm H | - | Active | - | 3 Wire Leads | - | 7.2W | 0.600A | - | - | - | CE, CSA, UR, VDE | - | - | 5700 RPM | Ball | Tubeaxial | 51.7 dB(A) | 10.8V~13.2VDC | 0.711 in H2O (177.1 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | - | - | ROHS3 Compliant | - | ||
![]() AFB1224SH-F00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | - | 24VDC | - | 2014 | AFB | Square - 120mm Lx120mm H | - | Active | - | 3 Wire Leads | 6.72W | 6.72W | 0.280A | - | - | - | CE, CSA, UR, VDE | - | - | 3400 RPM | Ball | Tubeaxial | 46.5 dB(A) | 14V~27.6VDC | 0.430 in H2O (107.1 Pa) | - | Speed Sensor (Tach) | 120mm | - | - | ROHS3 Compliant | - | ||
![]() AFB1224H-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | Plastic | - | - | - | - | 24VDC | - | 2014 | AFB | Square - 120mm Lx120mm H | - | Active | - | 3 Wire Leads | 3.36W | 3.36W | 0.140A | - | - | - | CE, CSA, UR, VDE | - | - | 2500 RPM | Ball | Tubeaxial | 38.5 dB(A) | 14V~27.6VDC | 0.246 in H2O (61.3 Pa) | - | Speed Sensor (Tach) | 120mm | - | - | ROHS3 Compliant | - | ||
![]() AFB0912MD Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | - | 12VDC | - | 2014 | AFB | Square - 92mm Lx92mm H | - | Active | - | 2 Wire Leads | 1.2W | 1.2W | 0.100A | - | - | - | CE, CSA, UR, VDE | - | - | 2400 RPM | Ball | Tubeaxial | 32.0 dB(A) | 7V~13.8VDC | 0.108 in H2O (27.0 Pa) | - | - | 92mm | - | - | ROHS3 Compliant | - | ||
![]() AFB0912L-AR00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | Plastic | - | - | - | - | 12VDC | - | 2014 | AFB | Square - 92mm Lx92mm H | - | Active | - | 3 Wire Leads | 1.2W | 1.2W | 0.100A | - | - | - | CE, CSA, UR, VDE | - | - | 1800 RPM | Ball | Tubeaxial | 25.0 dB(A) | 5V~13.8VDC | 0.080 in H2O (19.9 Pa) | - | Locked Rotor Sensor | 92mm | - | - | ROHS3 Compliant | - | ||
![]() AFB0924L-F00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | - | 24VDC | - | 2014 | AFB | Square - 92mm Lx92mm H | - | Active | - | 3 Wire Leads | 1.44W | 1.44W | 0.060A | - | - | - | CE, CSA, UR, VDE | - | - | 2100 RPM | Ball | Tubeaxial | 25.0 dB(A) | 14V~27.6VDC | 0.100 in H2O (24.9 Pa) | - | Speed Sensor (Tach) | 92mm | - | - | ROHS3 Compliant | - | ||
![]() AFB1248HE Delta Electronics | In Stock | - | - | - | - | - | - | 256g | Plastic | - | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | - | AFB | Square - 120mm Lx120mm H | - | Active | - | 2 Wire Leads | 5.76W | - | 0.120A | - | - | - | CE, CSA, UR, VDE | - | - | 2600 RPM | Ball | Tubeaxial | 41.0 dB(A) | 28V~56VDC | 0.300 in H2O (74.7 Pa) | DC FAN | Locked Rotor Protection | 38mm | 120mm | 120mm | ROHS3 Compliant | - | ||
![]() THD0848ME Delta Electronics | 52 |
| Datasheet | 19 Weeks | - | - | - | 0.353lb 160.12g | Plastic | - | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | THD - Bionic Blade | Square - 80mm Lx80mm H | - | Active | Not Applicable | 4 Wire Leads | 26.4W | - | 0.55A | - | - | - | CE, cURus, TUV | - | - | 9500 RPM | Ball | Tubeaxial | 60.0 dB(A) | 36V~75VDC | 1.476 in H2O (367.6 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() AFC0712DB-F00 Delta Electronics | 36 |
| Datasheet | 19 Weeks | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2005 | AFC | Square - 70mm Lx70mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | 4.2W | - | 0.350A | - | - | - | CE, CSA, UR, VDE | - | - | 6000 RPM | Ball | Tubeaxial | 46.5 dB(A) | 8V~13.2VDC | 0.327 in H2O (81.4 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 15.00mm | ROHS3 Compliant | - | ||
![]() BFB1224VH-F00 Delta Electronics | In Stock | - | Datasheet | - | Wire | - | - | 0.507lb 229.97g | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | - | 2006 | BFB | Square/Rounded - 120mm Lx120mm H | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | 14.4W | - | 0.600A | 14.4W | - | 600mA | CE, CSA, UL, VDE | - | 50000 hours | 3100 RPM | Ball | Blower | 56.5 dB(A) | 7V~27.6VDC | 1.300 in H2O (323.6 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 32.00mm | RoHS Compliant | - | ||
![]() EFB0505HA-R00 Delta Electronics | In Stock | - | Datasheet | - | - | - | - | 0.055lb 24.95g | Plastic | - | - | 5VDC | - | - | EFB | Square - 50mm Lx50mm H | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 0.200A | 1W | - | 200mA | CE, CSA, UL, VDE | - | - | 5500 RPM | Ball | Tubeaxial | 30.0 dB(A) | 4.5V~5.5VDC | 0.167 in H2O (41.6 Pa) | DC FAN | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() PFB0848UHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | Plastic | 0.444lb 201.4g | Plastic | Plastic | 50000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | - | PFB | Square - 80mm Lx80mm H | - | Active | Not Applicable | 2 Wire Leads | 20.16W | 20.16W | 0.420A | - | 80mm | - | CE, CSA, UR, VDE | - | - | 7500 RPM | Ball | Tubeaxial | 61.0 dB(A) | 28V~56VDC | 1.368 in H2O (340.8 Pa) | - | Locked Rotor Protection | 80mm | 80mm | 38.00mm | ROHS3 Compliant | - | ||
![]() AFB0612MD Delta Electronics | 49 |
| - | - | - | - | Plastic | - | Aluminum | Plastic | - | 12VDC | - | - | AFB | Square - 60mm Lx60mm H | - | Active | - | 2 Wire Leads | 1.08W | 1.08W | 0.090A | - | - | - | CE, CSA, UR, VDE | - | - | 3600 RPM | Ball | Tubeaxial | 26.0 dB(A) | 7V~13.8VDC | 0.151 in H2O (37.7 Pa) | - | - | 60mm | 60mm | 20.00mm | ROHS3 Compliant | - | ||
![]() AFB0612LC-R00 Delta Electronics | 49 |
| - | - | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2011 | AFB | Square - 60mm Lx60mm H | - | Active | - | 3 Wire Leads | 960mW | 960mW | 0.080A | - | - | - | CE, CSA, UR, VDE | - | - | 3000 RPM | Ball | Tubeaxial | 24.0 dB(A) | 7V~13.8VDC | 0.083 in H2O (20.6 Pa) | - | Locked Rotor Sensor | 60mm | 60mm | 13.00mm | ROHS3 Compliant | Lead Free | ||
![]() AFB0612M-A Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | Axial | Plastic | 0.176lb 80.00g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 60mm Lx60mm H | - | Active | Not Applicable | 2 Wire Leads | 1.56W | 1.56W | 0.130A | - | 60mm | - | CE, CSA, UR, VDE | - | - | 3600 RPM | Ball | Tubeaxial | 31.0 dB(A) | 4V~13.8VDC | 0.155 in H2O (38.6 Pa) | - | Locked Rotor Protection | 60mm | 60mm | 25.40mm | ROHS3 Compliant | - | ||
![]() BFB04512HHA-CF00 Delta Electronics | 1438 |
| Datasheet | 19 Weeks | - | - | Plastic | 0.04lb 18.14g | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 45mm Lx45mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 1.56W | 1.56W | 0.130A | - | - | - | CE, CSA, UR, VDE | 12V | - | 5900 RPM | Ball | Blower | 35.5 dB(A) | 5V~13.2VDC | 0.560 in H2O (139.5 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.30mm | ROHS3 Compliant | - |