- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Additional Feature | Power Rating | Current Rating (Amps) | Depth | Reach Compliance Code | Approval Agency | Operating Supply Voltage | Rated Current | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0812HD-A Delta Electronics | 2139 |
| Datasheet | 19 Weeks | - | Plastic | 0.161lb 73.03g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2014 | AFB | Square - 80mm Lx80mm H | - | Active | Not Applicable | 2 Wire Leads | 2.64W | - | 2.64W | 0.220A | - | - | CE, CSA, UR, VDE | - | - | 4200 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 5V~13.8VDC | 0.249 in H2O (62.0 Pa) | Locked Rotor Protection | 80mm | 80mm | 20.00mm | ROHS3 Compliant | - | ||
![]() BFB0512HA-C Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | Plastic | 0.05lb 22.68g | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | BFB | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 1.44W | - | 1.44W | 0.120A | - | - | CE, CSA, UR, VDE | 12V | - | 5100 RPM | Ball | Blower | - | 32.5 dB(A) | 5V~13.2VDC | 0.563 in H2O (140.2 Pa) | Locked Rotor Protection | - | - | 10.30mm | ROHS3 Compliant | - | ||
![]() BFB04512LA-C Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Plastic | 0.04lb 18.14g | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | BFB | Square - 45mm Lx45mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 600mW | - | 600mW | 0.050A | - | - | CE, CSA, UR, VDE | 12V | - | 3900 RPM | Ball | Blower | - | 21.5 dB(A) | 5V~13.2VDC | 0.212 in H2O (52.8 Pa) | Locked Rotor Protection | - | - | 10.30mm | ROHS3 Compliant | - | ||
![]() AFB0712M-A Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | Plastic | 0.199lb 90.26g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | AFB | Square - 70mm Lx70mm H | - | Active | Not Applicable | 2 Wire Leads | 1.32W | - | 1.32W | 0.110A | - | - | CE, CSA, UR, VDE | - | - | 3100 RPM | Ball | Tubeaxial | - | 31.5 dB(A) | 5V~13.8VDC | 0.140 in H2O (34.9 Pa) | Locked Rotor Protection | 70mm | 70mm | 25.40mm | ROHS3 Compliant | - | ||
![]() BFB0712M-A Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | Plastic | 0.199lb 90.26g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | BFB | Square/Rounded - 75.7mm Lx75.7mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 1.92W | - | 1.92W | 0.160A | - | - | CE, CSA, UR, VDE | 12V | - | 3400 RPM | Ball | Blower | - | 43.0 dB(A) | 7V~13.8VDC | 0.478 in H2O (119.1 Pa) | Locked Rotor Protection | - | - | 25.00mm | ROHS3 Compliant | - | ||
![]() PFB0924UHE Delta Electronics | 49 |
| - | - | - | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | - | PFB | Square - 92mm Lx92mm H | - | Active | - | 2 Wire Leads | 24.48W | - | 24.48W | 1.02A | - | - | CE, CSA, UR, VDE | - | - | 7000 RPM | Ball | Tubeaxial | - | 64.0 dB(A) | 14V~26.4VDC | 1.449 in H2O (360.9 Pa) | Locked Rotor Protection | 92mm | 92mm | 38.00mm | ROHS3 Compliant | - | ||
![]() BFB1112H Delta Electronics | In Stock | - | - | - | - | Plastic | - | - | - | - | 12V | - | - | - | - | - | - | Active | 1 (Unlimited) | Lead Wire, Wire Leads | - | - | 6.12W | - | 107mm | - | - | 12V | - | - | Ball | - | 21.02 CFM | - | - | - | - | - | 101mm | - | ROHS3 Compliant | - | ||
![]() AFC1212D-SP19 Delta Electronics | 51 |
| - | 19 Weeks | - | - | 0.503lb 228.16g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | Box | - | AFC | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 3.84W | 0.320A | - | unknown | CE, CSA, UL, VDE | - | - | 3000 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | 10.8V~12.6VDC | 0.338 in H2O (84.2 Pa) | PWM Control, Speed Sensor (Tach) | 120mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AFB0912UHE-AR00 Delta Electronics | In Stock | - | - | 17 Weeks | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | 2016 | AFB | Square - 92mm Lx92mm H | - | Active | - | 3 Wire Leads | 30W | - | 30W | 2.50A | - | - | CE, CSA, UR, VDE | - | - | 6000 RPM | Ball | Tubeaxial | - | 63.0 dB(A) | 7V~13.2VDC | 1.002 in H2O (249.6 Pa) | Locked Rotor Sensor | 92mm | 92mm | 38.00mm | ROHS3 Compliant | - | ||
![]() KFB1248EHSB80 Delta Electronics | 26 |
| Datasheet | 19 Weeks | - | - | - | Aluminum | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2012 | KFB | Round - 120mm Dia | - | Active | 1 (Unlimited) | 4 Wire Leads | 21.6W | - | - | 0.450A | - | - | CE, cURus, VDE | - | - | 4060 RPM | Ball | Motorized Impellers | - | 61.0 dB(A) | 36V~57VDC | 1.347 in H2O (335.5 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() THB2048HG-A Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | Aluminum | Plastic | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2012 | THB | Round - 208mm Dia | - | Active | 1 (Unlimited) | 4 Wire Leads | 201.6W | - | - | 4.20A | - | - | CE, cURus, TUV | - | - | 7700 RPM | Ball | Tubeaxial | - | 78.0 dB(A) | 36V~60VDC | 4.141 in H2O (1031.4 Pa) | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 50.80mm | ROHS3 Compliant | - | ||
![]() AFB0612VHD-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | - | AFB | Square - 60mm Lx60mm H | - | Active | - | 3 Wire Leads | 2.16W | - | 2.16W | 0.180A | - | - | CE, CSA, UR, VDE | - | - | 4800 RPM | Ball | Tubeaxial | - | 33.0 dB(A) | 7V~13.8VDC | 0.275 in H2O (68.6 Pa) | Speed Sensor (Tach) | 60mm | 60mm | 20.00mm | ROHS3 Compliant | - | ||
![]() BFB0612MB-N Delta Electronics | 49 |
| - | - | Flanges | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | BFB | Square/Rounded - 60mm Lx60mm H | - | Active | - | 2 Wire Leads | 1.56W | - | 1.8W | 0.130A | - | - | CE, CSA, UR, VDE | 12V | - | 4200 RPM | Ball | Blower | - | 32.0 dB(A) | 5V~13.8VDC | 0.431 in H2O (107.4 Pa) | Locked Rotor Protection | - | - | 15.40mm | ROHS3 Compliant | - | ||
![]() AFB0524VHD-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | - | AFB | Square - 50mm Lx50mm H | - | Active | - | 3 Wire Leads | 2.4W | - | 2.4W | 0.100A | - | - | CE, CSA, UR, VDE | - | - | 7000 RPM | Ball | Tubeaxial | - | 40.5 dB(A) | 14V~27.6VDC | 0.303 in H2O (75.5 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 50mm | 50mm | 20.00mm | ROHS3 Compliant | - | ||
![]() BFB1012VH-A Delta Electronics | 49 |
| - | 15 Weeks | - | Plastic | 180g | - | - | - | 12VDC | - | - | 2015 | BFB | Rectangular/Rounded - 97.2mm Lx94.4mm H | - | Active | - | 2 Wire Leads | - | APPROVALS: UL; VDE | 18W | 1.50A | 94.4mm | - | CE, CSA, UR, VDE | 12V | 1.5A | 4500 RPM | Ball | Blower | - | 60.0 dB(A) | 7V~13.2VDC | 1.952 in H2O (486.2 Pa) | - | - | 97.2mm | 33mm | ROHS3 Compliant | - | ||
![]() AFB0824GHE-R00 Delta Electronics | In Stock | - | - | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2011 | AFB | Square - 80mm Lx80mm H | - | Active | - | 3 Wire Leads | 15.6W | - | 15.6W | 0.500A | - | - | CE, CSA, UR, VDE | - | - | 6800 RPM | Ball | Tubeaxial | - | 54.0 dB(A) | 14V~26.4VDC | 1.006 in H2O (250.6 Pa) | Locked Rotor Sensor | 80mm | 80mm | 38.00mm | ROHS3 Compliant | Lead Free | ||
![]() FFB0924SHE-F00 Delta Electronics | In Stock | - | - | 18 Weeks | - | Plastic | - | Plastic | Plastic | - | 24VDC | - | - | 2015 | FFB | Square - 92mm Lx92mm H | - | Active | - | 3 Wire Leads | 9.6W | - | 9.6W | 0.400A | - | - | CE, CSA, UR, VDE | - | - | 4400 RPM | Ball | Tubeaxial | - | 52.5 dB(A) | 14V~27.6VDC | 0.572 in H2O (142.5 Pa) | Speed Sensor (Tach) | 92mm | 92mm | 38.00mm | ROHS3 Compliant | - | ||
![]() EFB1512HG Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Aluminium | 1.9lbs 861.8g | Aluminum | Plastic | - | 12VDC | - | - | 2015 | EFB | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 16.2W | - | 16.2W | 1.35A | 150mm | - | CE, CSA, UR, VDE | - | - | 3350 RPM | Ball | Tubeaxial | - | 55.0 dB(A) | 8V~14VDC | 0.689 in H2O (171.6 Pa) | - | 150mm | 172mm | 50.80mm | ROHS3 Compliant | - | ||
![]() FFB1448HHG Delta Electronics | In Stock | - | - | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~122°F -10°C~50°C | - | 2012 | FFB | Square - 139.7mm Lx139.7mm H | - | Active | - | 2 Wire Leads | 17.28W | - | 17.28W | 0.360A | - | - | CE, CSA, UR, VDE | - | - | 2800 RPM | Ball | Tubeaxial | - | 54.5 dB(A) | 28V~53VDC | 0.506 in H2O (126.0 Pa) | Locked Rotor Protection | 140mm | 140mm | 50.80mm | ROHS3 Compliant | - | ||
![]() EFB1524SHG-R00 Delta Electronics | 26 |
| - | - | - | Aluminium | - | Aluminum | Plastic | 80000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2011 | EFB | Rectangular/Rounded - 172mm Lx150mm H | - | Active | - | 3 Wire Leads | 28.08W | - | 28.08W | 1.17A | - | - | CE, CSA, UR, VDE | - | - | 4300 RPM | Ball | Tubeaxial | - | 63.0 dB(A) | 12V~28VDC | 1.083 in H2O (269.8 Pa) | Locked Rotor Sensor | 150mm | 172mm | 50.80mm | ROHS3 Compliant | Lead Free |