- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFB1212HH-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.452lb 205.02g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 12VDC | 14~140°F -10°C~60°C | - | - | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | APPROVALS: UL; VDE | 7.8W | - | 0.650A | 7.8W | - | - | unknown | 650mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 3100 RPM | Ball | Tubeaxial | 49.7 dB(A) | 7V~13.2VDC | 0.288 in H2O (71.7 Pa) | DC FAN | Speed Sensor (Tach) | 120mm | - | 25.4mm | - | ROHS3 Compliant | - | - | - | ||
![]() EFB1548HG-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | Aluminium | 1.9lbs 861.8g | Aluminum | Plastic | - | - | - | - | - | - | - | - | - | 2005 | EFB | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 14.88W | 48V | 0.310A | 14.9W | - | - | unknown | 310mA | - | CE, CSA, UL, VDE | - | - | - | - | 3350 RPM | Ball | Tubeaxial | 55.0 dB(A) | 24V~60VDC | 0.689 in H2O (171.6 Pa) | - | Speed Sensor (Tach) | 150mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() ASB03512HA-AF00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.022lb 9.98g | Plastic | - | - | - | - | 20000 Hrs @ 40°C | - | - | 12VDC | 14~158°F -10°C~70°C | - | - | ASB | Square - 35mm Lx35mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 720mW | - | 0.060A | 720mW | - | - | - | 60mA | - | CE, cURus, VDE | - | - | - | - | 7000 RPM | Sleeve | Tubeaxial | 22.0 dB(A) | 7V~13.8VDC | 0.108 in H2O (27.0 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 35mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() QFR0948UHE Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 132 CFM (3.7 m3/min) | DC | 48 | - | Details | 6.878423 oz | - | - | Bulk | - | QFR | - | - | - | - | - | Axial | - | 19.2 W | - | - | - | - | 38 mm | - | - | Wire Leads | - | 48 VDC | - | 8300 RPM | 37 mmAq | - | Ball | - | 62 dBA | - | - | - | - | 92 mm | - | 92 mm | - | - | - | - | - | ||
![]() QFR0948EHE-F00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 88.5 CFM (2.5 m3/min) | DC | 48 | - | Details | 6.878423 oz | - | - | Bulk | - | QFR | - | - | - | - | - | - | - | 7.2 W | - | - | - | - | 38 mm | - | - | Wire Leads | - | 48 VDC | - | 5700 RPM | 18 mmAq | - | Ball | - | 51.7 dBA | - | - | - | Tachometer | 92 mm | - | 92 mm | - | - | - | - | - | ||
![]() EFC0812DB-F00 Delta Electronics | 48 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.148lb 67.13g | Aluminum | Plastic | - | - | - | 70000 Hrs @ 40°C | - | - | 12VDC | 14~140°F -10°C~60°C | - | 2010 | EFC | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 6W | - | 0.330A | 3.96W | - | 80mm | unknown | 330mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 3800 RPM | Ball | Tubeaxial | 41.0 dB(A) | 7V~12.6VDC | 0.171 in H2O (42.6 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0712VH-A Delta Electronics | 444 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.198lb 89.81g | Plastic | - | - | - | - | - | - | - | - | 14~158°F -10°C~70°C | - | - | AFB | Square - 70mm Lx70mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 5.28W | 12V | 0.440A | 5.28W | - | 70mm | unknown | 440mA | - | CE, CSA, UL, VDE | - | - | - | - | 5500 RPM | Ball | Tubeaxial | 47.5 dB(A) | 5V~12.6VDC | 0.433 in H2O (107.9 Pa) | - | - | 70mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FFB0912EHE-F00 Delta Electronics | 62 |
| Datasheet | 19 Weeks | - | Axial | - | 0.436lb 197.77g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 12VDC | 14~140°F -10°C~60°C | - | 2005 | FFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 12W | - | - | 12W | - | 92mm | - | 1A | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 4800 RPM | Ball | Tubeaxial | 55.0 dB(A) | 7V~13.8VDC | 0.665 in H2O (165.6 Pa) | - | Speed Sensor (Tach) | 92mm | - | - | No | ROHS3 Compliant | - | Lead Free | - | ||
![]() GFB0812DHW-F00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 160 CFM (4.5 m3/min) | DC | 36 | - | Details | 13.615749 oz | - | - | Bulk | - | GFB | - | - | - | - | - | - | - | 66 W | - | - | - | - | 76 mm | - | - | Wire Leads | - | 12 VDC | - | 9200 RPM | 66 mmAq | - | Ball | - | 75.2 dBA | - | - | - | Tachometer | 80 mm | - | 80 mm | - | - | - | - | - | ||
![]() GFB0412GHS-CR00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 34.9 CFM (0.99 m3/min) | DC | 128 | - | Details | 3 oz | - | - | Bulk | - | GFB | - | - | - | - | - | Axial | - | 21.36 W | - | - | - | - | 56 mm | - | - | Wire Leads | - | 12 VDC | - | 16100 RPM | 60 mmAq | - | Ball | - | 66.5 dBA | - | - | - | Locked Rotor Sensor | 40 mm | - | 40 mm | - | - | - | - | - | ||
![]() AFB0724MB-R00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 28.2 CFM (0.8 m3/min) | DC | 224 | - | Details | 1.657876 oz | - | - | Bulk | - | AFB | - | - | - | - | - | Axial | - | 1.68 W | - | - | - | - | 15 mm | - | - | Wire Leads | - | 24 VDC | - | 3300 RPM | 3.1 mmAq | - | Ball | - | 31 dBA | - | - | - | Locked Rotor Sensor | 70 mm | - | 70 mm | - | - | - | - | - | ||
![]() GFB0412SHS-CR00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 27.9 CFM (0.79 m3/min) | DC | 128 | - | Details | 3 oz | - | - | Bulk | - | GFB | - | - | - | - | - | Axial | - | 12 W | - | - | - | - | 56 mm | - | - | Wire Leads | - | 12 VDC | - | 13900 RPM | 41 mmAq | - | Ball | - | 62.5 dBA | - | - | - | Locked Rotor Sensor | 40 mm | - | 40 mm | - | - | - | - | - | ||
![]() FFB0424MN-R00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 8.05 CFM (0.23 m3/min) | DC | 288 | - | Details | 1.128767 oz | - | - | Bulk | - | FFB | - | - | - | - | - | Axial | - | 960 mW | - | - | - | - | 28 mm | - | - | Wire Leads | - | 24 VDC | - | 5000 RPM | 3.7 mmAq | - | Ball | - | 23.9 dBA | - | - | - | Locked Rotor Sensor | 40 mm | - | 40 mm | - | - | - | - | - | ||
![]() EFB1748HHG-F00 Delta Electronics | In Stock | - | - | - | - | - | Aluminum | - | - | - | 280 CFM (7.9 m3/min) | DC | 8 | - | Details | 1.852 lbs | - | - | Bulk | - | EFB | - | - | - | - | - | - | - | 18.24 W | - | - | - | - | 51 mm | - | - | Wire Leads | - | 48 VDC | - | 3700 RPM | 20 mmAq | - | Ball | - | 55 dBA | - | - | - | Tachometer | 172 mm | - | 172 mm | - | - | - | - | - | ||
![]() QFR0948GHE-F00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 109 CFM (3.1 m3/min) | DC | 48 | - | Details | 6.878423 oz | - | - | Bulk | - | QFR | - | - | - | - | - | - | - | 12 W | - | - | - | - | 38 mm | - | - | Wire Leads | - | 48 VDC | - | 7000 RPM | 26 mmAq | - | Ball | - | 57 dBA | - | - | - | Tachometer | 92 mm | - | 92 mm | - | - | - | - | - | ||
![]() AFB0624L-AF00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 16.8 CFM (0.48 m3/min) | DC | 180 | - | Details | 2.821917 oz | - | - | Bulk | - | AFB | - | - | - | - | - | - | - | 1.44 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 24 VDC | - | 3100 RPM | 2.8 mmAq | - | Ball | - | 26.5 dBA | - | - | - | Tachometer | 60 mm | - | 60 mm | - | - | - | - | - | ||
![]() PFB0948UHE-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.551lb 249.93g | Plastic | - | - | - | - | 50000 Hrs @ 40°C | - | - | 48VDC | 14~140°F -10°C~60°C | - | - | PFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 28.8W | - | 0.600A | 28.8W | - | - | unknown | 600mA | - | CE, CSA, UL, VDE | - | 50000 hours | - | - | 7000 RPM | Ball | Tubeaxial | 64.0 dB(A) | 28V~56VDC | 1.449 in H2O (360.9 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB1248VHE Delta Electronics | 47 |
| Datasheet | 19 Weeks | - | - | - | 0.564lb 255.83g | Plastic | - | - | - | - | - | - | - | 48VDC | - | - | 2004 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.180A | 8.64W | - | - | - | 180mA | - | CE, CSA, UL, VDE | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 48.0 dB(A) | 28V~56VDC | 0.420 in H2O (104.6 Pa) | DC FAN | - | - | 120mm | 120mm | - | ROHS3 Compliant | - | - | - | ||
![]() AFB1212HHE-TP02 Delta Electronics | 50 |
| Datasheet | 19 Weeks | - | Axial | - | 0.564lb 255.83g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2004 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 4.8W | - | 0.400A | 4.8W | - | 120mm | unknown | 400mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 2900 RPM | Ball | Tubeaxial | 44.0 dB(A) | 10.8V~13.2VDC | 0.354 in H2O (88.2 Pa) | - | PWM Control, Speed Sensor (Tach) | 120mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0612H-EP Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | Axial | - | 0.176lb 79.83g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2010 | AFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.68W | - | 0.140A | 1.68W | IP56 - Dust Protected, Water Resistant | - | unknown | 140mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 4250 RPM | Ball | Tubeaxial | 34.0 dB(A) | 5V~13.8VDC | 0.211 in H2O (52.6 Pa) | - | GR-487 | 60mm | - | - | - | ROHS3 Compliant | - | - | IP56, Water Resistant |