- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Additional Feature | Power Rating | Current Rating (Amps) | Approval Agency | Operating Supply Voltage | Rated Current | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0712HD-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | AFB | Square - 70mm Lx70mm H | Active | - | 3 Wire Leads | 2.16W | - | 2.16W | 0.180A | CE, CSA, UR, VDE | - | - | 3800 RPM | Ball | Tubeaxial | 36.5 dB(A) | 5V~13.8VDC | 0.169 in H2O (42.1 Pa) | - | - | Speed Sensor (Tach) | 70mm | 70mm | 20.00mm | ROHS3 Compliant | ||
![]() AFB0824VHB-R00 Delta Electronics | 49 |
| - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads | 2.88W | - | 2.88W | 0.120A | CE, CSA, UR, VDE | - | - | 3700 RPM | Ball | Tubeaxial | 39.5 dB(A) | 14V~27.6VDC | 0.188 in H2O (46.8 Pa) | - | - | Locked Rotor Sensor | 80mm | 80mm | 15.00mm | ROHS3 Compliant | ||
![]() AFB0812M-R00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads | 1.44W | - | 1.44W | 0.120A | CE, CSA, UR, VDE | - | - | 2700 RPM | Ball | Tubeaxial | 28.0 dB(A) | 7V~13.8VDC | 0.129 in H2O (32.1 Pa) | - | - | Locked Rotor Sensor | 80mm | 80mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB0624HHC Delta Electronics | 44 |
| - | - | Plastic | - | Plastic | Plastic | - | 24VDC | - | 2012 | AFB | Square - 60mm Lx60mm H | Active | - | 2 Wire Leads | 2.16W | - | 2.16W | 0.090A | CE, CSA, UR, VDE | - | - | 4800 RPM | Ball | Tubeaxial | 35.0 dB(A) | 14V~27.6VDC | 0.204 in H2O (51.0 Pa) | - | - | - | 60mm | 60mm | 13.00mm | ROHS3 Compliant | ||
![]() AFB0724L-A Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 70mm Lx70mm H | Active | - | 2 Wire Leads | 1.44W | - | 1.44W | 0.060A | CE, CSA, UR, VDE | - | - | 2300 RPM | Ball | Tubeaxial | 23.0 dB(A) | 14V~26.4VDC | 0.078 in H2O (19.4 Pa) | - | - | Locked Rotor Protection | 70mm | 70mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB0812L-R00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | AFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads | 1.08W | - | 1.08W | 0.090A | CE, CSA, UR, VDE | - | - | 2400 RPM | Ball | Tubeaxial | 25.0 dB(A) | 7V~13.8VDC | 0.102 in H2O (25.5 Pa) | - | - | Locked Rotor Sensor | 80mm | 80mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB0612GHE-A Delta Electronics | In Stock | - | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 60mm Lx60mm H | Active | - | 2 Wire Leads | 18W | - | - | 1.50A | - | - | - | 12000 RPM | Ball | Tubeaxial | 61.5 dB(A) | 7V~13.2VDC | 1.739 in H2O (433.2 Pa) | - | - | Locked Rotor Protection | - | - | 38.00mm | ROHS3 Compliant | ||
![]() FFB0912HH-R00 Delta Electronics | 49 |
| - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | FFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | 4.8W | - | 4.8W | 0.400A | CE, CSA, UR, VDE | - | - | 3200 RPM | Ball | Tubeaxial | 44.1 dB(A) | 7V~13.8VDC | 0.242 in H2O (60.3 Pa) | - | - | Locked Rotor Sensor | 92mm | 92mm | 25.40mm | ROHS3 Compliant | ||
![]() BFB0724M Delta Electronics | 10 |
| - | - | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | BFB | Square/Rounded - 75.7mm Lx75.7mm H | Active | - | 2 Wire Leads | 1.68W | - | 1.68W | 0.070A | CE, CSA, UR, VDE | 24V | - | 2350 RPM | Ball | Blower | 32.0 dB(A) | 14V~27.6VDC | 0.268 in H2O (66.7 Pa) | - | - | Locked Rotor Protection | - | - | 30.00mm | ROHS3 Compliant | ||
![]() FFB0912HH-F00 Delta Electronics | 49 |
| - | 18 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2015 | FFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | 4.8W | - | 4.8W | 0.400A | CE, CSA, UR, VDE | - | - | 3200 RPM | Ball | Tubeaxial | 44.1 dB(A) | 7V~13.8VDC | 0.242 in H2O (60.3 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | 92mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB0648VH-AF00 Delta Electronics | 49 |
| - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 4.32W | - | 4.32W | 0.090A | CE, CSA, UR, VDE | - | - | 5500 RPM | Ball | Tubeaxial | 42.5 dB(A) | 28V~56VDC | 0.345 in H2O (85.9 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | 60mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB0612SHE-AF00 Delta Electronics | In Stock | - | - | - | - | 117g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 10.56W | APPROVALS: UL; VDE | - | 0.880A | CE, CSA, UR, VDE | - | 0.88A | 10000 RPM | Ball | Tubeaxial | 57.0 dB(A) | 7V~13.8VDC | 1.217 in H2O (303.2 Pa) | DC FAN | 10.56W | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | 60mm | 38mm | ROHS3 Compliant | ||
![]() AFB0648HH-AF00 Delta Electronics | 49 |
| - | - | Plastic | - | Plastic | Plastic | - | 48VDC | - | - | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 3.84W | - | 3.84W | 0.080A | CE, CSA, UR, VDE | - | - | 5000 RPM | Ball | Tubeaxial | 40.0 dB(A) | 28V~56VDC | 0.294 in H2O (73.2 Pa) | - | - | Speed Sensor (Tach) | 60mm | 60mm | 25.40mm | ROHS3 Compliant | ||
![]() FFB0912HHE-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2015 | FFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | - | - | 4.2W | 0.350A | CE, CSA, UR, VDE | - | - | 3200 RPM | Ball | Tubeaxial | 42.5 dB(A) | 7V~13.8VDC | 0.298 in H2O (74.2 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | - | - | ROHS3 Compliant | ||
![]() AFB0924SH-AR00 Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | 9.6W | - | 9.6W | 0.400A | CE, CSA, UR, VDE | - | - | 4800 RPM | Ball | Tubeaxial | 53.0 dB(A) | 14V~26.4VDC | 0.526 in H2O (131.0 Pa) | - | - | Locked Rotor Sensor | 92mm | 92mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB0624MC-F00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | - | 24VDC | - | 2014 | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 1.44W | - | 1.44W | 0.060A | CE, CSA, UR, VDE | - | - | 3600 RPM | Ball | Tubeaxial | 28.0 dB(A) | 14V~27.6VDC | 0.119 in H2O (29.6 Pa) | - | - | Speed Sensor (Tach) | 60mm | 60mm | 13.00mm | ROHS3 Compliant | ||
![]() AFB0612LC-F00 Delta Electronics | 49 |
| - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 960mW | - | 960mW | 0.080A | CE, CSA, UR, VDE | - | - | 3000 RPM | Ball | Tubeaxial | 24.0 dB(A) | 7V~13.8VDC | 0.083 in H2O (20.6 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | 60mm | 13.00mm | ROHS3 Compliant | ||
![]() AFB0612MC-F00 Delta Electronics | 49 |
| - | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 1.32W | - | 1.32W | 0.110A | CE, CSA, UR, VDE | - | - | 3600 RPM | Ball | Tubeaxial | 28.0 dB(A) | 7V~13.8VDC | 0.119 in H2O (29.6 Pa) | - | - | Speed Sensor (Tach) | 60mm | 60mm | 13.00mm | ROHS3 Compliant | ||
![]() AFB0424SHB-F00 Delta Electronics | 390 |
| - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 40mm Lx40mm H | Active | - | 3 Wire Leads | 2.88W | - | - | 0.120A | CE, CSA, UR, VDE | - | - | 11000 RPM | Ball | Tubeaxial | 41.5 dB(A) | 14V~27.6VDC | 0.601 in H2O (149.7 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 15.00mm | ROHS3 Compliant | ||
![]() AUB0505HD Delta Electronics | In Stock | - | - | 19 Weeks | - | - | Plastic | Plastic | - | 5VDC | - | - | AUB | Square - 50mm Lx50mm H | Active | Not Applicable | - | 1.65W | - | - | 0.330A | - | - | - | 5600 RPM | Superflo | Tubeaxial | 28.0 dB(A) | 4.5V~5.5VDC | 0.230 in H2O (57.3 Pa) | - | - | - | - | - | 20.00mm | ROHS3 Compliant |