- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0405HA-A Delta Electronics | 48 |
| Datasheet | 19 Weeks | Plastic | 0.031lb 14.06g | Plastic | Plastic | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | AFB | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 350mW | 350mW | 0.070A | - | CE, CSA, UR, VDE | - | 6000 RPM | Ball | Tubeaxial | 27.0 dB(A) | 4.5V~5.5VDC | 0.140 in H2O (34.9 Pa) | - | Locked Rotor Protection | 40mm | 40mm | 10.00mm | ROHS3 Compliant | - | ||
![]() AFB0524MB Delta Electronics | 812 |
| Datasheet | 19 Weeks | Plastic | 0.071lb 32.21g | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 50mm Lx50mm H | Active | Not Applicable | 2 Wire Leads | 1.44W | 1.44W | 0.060A | - | CE, CSA, UR, VDE | - | 4800 RPM | Ball | Tubeaxial | 28.0 dB(A) | 14V~27.6VDC | 0.180 in H2O (44.8 Pa) | - | Locked Rotor Protection | 50mm | 50mm | 15.00mm | ROHS3 Compliant | - | ||
![]() BFB0505HA-C Delta Electronics | 86 |
| Datasheet | 19 Weeks | Plastic | 0.05lb 22.68g | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | 900mW | 900mW | 0.180A | - | CE, CSA, UR, VDE | 5V | 5100 RPM | Ball | Blower | 32.5 dB(A) | 3V~5.5VDC | 0.563 in H2O (140.2 Pa) | - | Locked Rotor Protection | - | - | 10.30mm | ROHS3 Compliant | - | ||
![]() EFC1748DG-TYSG Delta Electronics | 44 |
| - | 17 Weeks | - | - | Aluminum | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2017 | EFC | Round - 172mm Dia | Active | - | 4 Wire Leads | 59.04W | - | 1.23A | IP55 - Dust Protected, Water Resistant | - | - | 5500 RPM | Ball | Tubeaxial | 63.4 dB(A) | 28V~53VDC | 1.771 in H2O (441.1 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 50.80mm | ROHS3 Compliant | - | ||
![]() AFB1224VHE-CF00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 8.64W | 8.64W | 0.360A | - | CE, CSA, UR, VDE | - | 4000 RPM | Ball | Tubeaxial | 51.0 dB(A) | 14V~27.6VDC | 0.602 in H2O (149.9 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | ROHS3 Compliant | - | ||
![]() FFB1224VHE-R00 Delta Electronics | 49 |
| - | 17 Weeks | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 13.44W | - | 0.560A | - | CE, CSA, UR, VDE | - | 3200 RPM | Ball | Tubeaxial | 53.0 dB(A) | 14V~26.4VDC | 0.445 in H2O (110.8 Pa) | - | Locked Rotor Sensor | - | - | 38.00mm | ROHS3 Compliant | - | ||
![]() FFB1248VH-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | - | 48VDC | - | 2015 | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 8.64W | 8.64W | 0.180A | - | CE, CSA, UR, VDE | - | 3400 RPM | Ball | Tubeaxial | 51.9 dB(A) | 28V~56VDC | 0.326 in H2O (81.2 Pa) | - | Locked Rotor Sensor | 120mm | 120mm | 25.40mm | ROHS3 Compliant | - | ||
![]() PFB0912HHE Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | PFB | Square - 92mm Lx92mm H | Active | - | 2 Wire Leads | 3.96W | 3.96W | 0.330A | - | CE, CSA, UR, VDE | - | 3200 RPM | Ball | Tubeaxial | 43.5 dB(A) | 7V~13.2VDC | 0.305 in H2O (75.9 Pa) | - | - | 92mm | 92mm | 38.00mm | ROHS3 Compliant | - | ||
![]() FFB1248SH-F00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | 2015 | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 12W | 12W | 0.250A | - | CE, CSA, UR, VDE | - | 3700 RPM | Ball | Tubeaxial | 54.3 dB(A) | 28V~53VDC | 0.419 in H2O (104.4 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 120mm | 120mm | 25.40mm | ROHS3 Compliant | - | ||
![]() FFB1248SHE-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | Plastic | - | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | - | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 18.24W | - | 0.380A | - | CE, CSA, UR, VDE | - | 3600 RPM | Ball | Tubeaxial | 56.5 dB(A) | 28V~56VDC | 0.563 in H2O (140.2 Pa) | DC FAN | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() BFB1224EH-A Delta Electronics | 49 |
| - | - | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2015 | BFB | Square/Rounded - 120mm Lx120mm H | Active | - | 2 Wire Leads | 26.88W | 26.88W | 1.12A | - | CE, CSA, UR, VDE | 24V | 4000 RPM | Ball | Blower | 62.0 dB(A) | 14V~27.6VDC | 3.485 in H2O (868.1 Pa) | - | Locked Rotor Protection | - | - | 32.00mm | ROHS3 Compliant | - | ||
![]() BFB1248SH-A Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | - | 48VDC | - | 2015 | BFB | Square/Rounded - 120mm Lx120mm H | Active | - | 2 Wire Leads | 23.52W | 23.52W | 0.490A | - | CE, CSA, UR, VDE | 48V | 3600 RPM | Ball | Blower | 59.5 dB(A) | 24V~56VDC | 2.754 in H2O (686.0 Pa) | - | - | - | - | 32.00mm | ROHS3 Compliant | - | ||
![]() FFB1324SHE-F00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2015 | FFB | Square - 127mm Lx127mm H | Active | - | 3 Wire Leads | 20.16W | 20.16W | 0.840A | - | CE, CSA, UR, VDE | - | 3450 RPM | Ball | Tubeaxial | 56.5 dB(A) | 14V~26.4VDC | 0.642 in H2O (160.0 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 127mm | 127mm | 38.00mm | ROHS3 Compliant | - | ||
![]() BFB1224GH-AR00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | BFB | Square/Rounded - 120mm Lx120mm H | Active | - | 3 Wire Leads | 38.4W | 28.4W | 1.60A | - | CE, CSA, UR, VDE | 24V | 4400 RPM | Ball | Blower | 65.0 dB(A) | 14V~27.6VDC | 4.094 in H2O (1019.8 Pa) | - | Locked Rotor Sensor | - | - | 32.00mm | ROHS3 Compliant | - | ||
![]() FFB1348SHE Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | - | 48VDC | - | 2015 | FFB | Square - 127mm Lx127mm H | Active | - | 2 Wire Leads | 21.6W | 21.6W | 0.450A | - | CE, CSA, UR, VDE | - | 3450 RPM | Ball | Tubeaxial | 56.5 dB(A) | 28V~53VDC | 0.642 in H2O (160.0 Pa) | - | - | 127mm | 127mm | 38.00mm | ROHS3 Compliant | - | ||
![]() FFB1348EHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | - | 48VDC | - | 2015 | FFB | Square - 127mm Lx127mm H | Active | - | 3 Wire Leads | 32.16W | 32.16W | 0.670A | - | CE, CSA, UR, VDE | - | 3850 RPM | Ball | Tubeaxial | 59.5 dB(A) | 28V~53VDC | 0.799 in H2O (199.0 Pa) | - | Locked Rotor Sensor | 127mm | 127mm | 38.00mm | ROHS3 Compliant | - | ||
![]() FFB0948HHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | - | 48VDC | - | - | FFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | 4.8W | 4.8W | 0.100A | - | CE, CSA, UR, VDE | - | 3200 RPM | Ball | Tubeaxial | 42.5 dB(A) | 28V~56VDC | 0.298 in H2O (74.2 Pa) | - | Speed Sensor (Tach) | 92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FFC0812DE-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FFC | Square - 80mm Lx80mm H | Active | - | 4 Wire Leads | 18W | - | 1.50A | - | CE, CSA, UR, VDE | - | 7500 RPM | Ball | Tubeaxial | 62.2 dB(A) | 7V~13.2VDC | 1.233 in H2O (307.1 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | - | ||
![]() FFB1348VHE-R00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | - | FFB | Square - 127mm Lx127mm H | Active | - | 3 Wire Leads | 15.84W | 15.84W | 0.330A | - | CE, CSA, UR, VDE | - | 3050 RPM | Ball | Tubeaxial | 53.0 dB(A) | 28V~56VDC | 0.504 in H2O (125.5 Pa) | - | Locked Rotor Sensor | 127mm | 127mm | 38.00mm | ROHS3 Compliant | - | ||
![]() FFB0948SHE-R00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | 2015 | FFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | - | 9.6W | 0.200A | - | CE, CSA, UR, VDE | - | 4400 RPM | Ball | Tubeaxial | 52.5 dB(A) | 28V~53VDC | 0.572 in H2O (142.5 Pa) | - | Locked Rotor Sensor | 92mm | - | - | ROHS3 Compliant | - |