- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFB1212EH-F00 Delta Electronics | 72 |
| Datasheet | 19 Weeks | - | Axial | - | 0.452lb 205.02g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 12VDC | 14~140°F -10°C~60°C | - | 2011 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | APPROVALS: UL; VDE | 17.4W | - | - | 17.4W | - | - | unknown | 1.45A | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 4000 RPM | Ball | Tubeaxial | 56.4 dB(A) | 7V~13.2VDC | 0.489 in H2O (121.9 Pa) | DC FAN | - | Speed Sensor (Tach) | 120mm | - | 25.4mm | - | ROHS3 Compliant | - | - | - | ||
![]() BFB0305MA-A Delta Electronics | 474 | - | Datasheet | 19 Weeks | Flanges | - | - | 0.022lb 9.98g | Plastic | - | - | - | - | 30000 Hrs @ 40°C | - | - | 5VDC | 14~158°F -10°C~70°C | - | 2005 | BFB | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | APPROVALS: UL; VDE | 400mW | - | 0.080A | 400mW | - | 30mm | - | 80mA | - | CE, CSA, UL, VDE | 5V | 30000 hours | - | - | 6500 RPM | Ball | Blower | 26.0 dB(A) | 4V~5.5VDC | 0.206 in H2O (51.3 Pa) | DC FAN | 0.4W | Locked Rotor Protection | - | - | 10mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FFB1212EHE-F00 Delta Electronics | 126 |
| Datasheet | 19 Weeks | Flanges | Axial | Plastic | 0.816lb 370.13g | Plastic | Plastic | - | - | - | - | - | - | 12VDC | - | - | 2015 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | 24W | - | 24W | 12V | 2A | 24W | - | 120mm | - | 2A | - | CE, CSA, UL, VDE | - | - | - | - | 4000 RPM | Ball | Tubeaxial | 59.0 dB(A) | 7V~13.2VDC | 0.700 in H2O (174.4 Pa) | - | - | Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AFB0712LB-A Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 23.4 CFM (0.66 m3/min) | DC | 224 | - | Details | 1.657876 oz | - | - | Bulk | - | AFB | - | - | - | - | - | Axial | - | - | 960 mW | - | - | - | - | 15 mm | - | - | Wire Leads | - | 12 VDC | - | 2800 RPM | 2.2 mmAq | - | Ball | - | 26.5 dBA | - | - | - | - | - | 70 mm | - | 70 mm | - | - | - | - | - | ||
![]() AFB1512HH-AR00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 215 CFM (6.1 m3/min) | DC | 12 | - | Details | 1 lb | - | - | Bulk | - | AFB | - | - | - | - | - | Axial | - | - | 14.04 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 12 VDC | - | 3200 RPM | 13 mmAq | - | Ball | - | 53.5 dBA | - | - | - | - | Locked Rotor Sensor | 150 mm | - | 172 mm | - | - | - | - | - | ||
![]() AUB0605MB-AR00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | - | DC | 210 | - | Details | 1.340411 oz | - | - | Bulk | - | AUB | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 15 mm | - | - | Wire Leads | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | - | 60 mm | - | - | - | - | - | ||
![]() AUB0612HB-AF00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | 15.2 CFM (0.43 m3/min) | DC | 210 | - | Details | 1.340411 oz | - | - | Bulk | - | AUB | - | - | - | - | - | - | - | - | 720 mW | - | - | - | - | 15 mm | - | - | Wire Leads | - | 12 VDC | - | 3000 RPM | 0.09 in H2O | - | Superflo | - | 23.5 dBA | - | - | - | - | Tachometer | 60 mm | - | 60 mm | - | - | - | - | - | ||
![]() EFB0412VHD-SP05 Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | Axial | - | 0.073lb 33.11g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 12VDC | 14~158°F -10°C~70°C | - | - | EFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 1.44W | - | 0.120A | 1.44W | - | - | unknown | 120mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 9000 RPM | Ball | Tubeaxial | 34.5 dB(A) | 5V~13.8VDC | 0.416 in H2O (103.6 Pa) | - | - | PWM Control, Speed Sensor (Tach) | 40mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FFB0412VHN-B Delta Electronics | 346 | - | Datasheet | 19 Weeks | - | Axial | - | 0.07lb 31.75g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | 14~158°F -10°C~70°C | - | 2009 | FFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.92W | 12V | 0.160A | 1.92W | - | 40mm | - | 160mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 9500 RPM | Ball | Tubeaxial | 41.9 dB(A) | 4.5V~13.2VDC | 0.509 in H2O (126.8 Pa) | - | - | - | 40mm | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AFB0948L Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.218lb 98.88g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 48VDC | 14~158°F -10°C~70°C | - | 2002 | AFB | Square - 92mm Lx92mm H | no | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.4W | - | 0.050A | 2.4W | - | 92mm | unknown | 50mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 2100 RPM | Ball | Tubeaxial | 25.0 dB(A) | 28V~56VDC | 0.100 in H2O (24.9 Pa) | - | - | - | 25mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0924HH-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | - | - | 0.218lb 98.88g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2014 | AFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 3.12W | - | 0.130A | 3.12W | - | - | unknown | 130mA | - | CE, CSA, UL, VDE | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 38.0 dB(A) | 14V~27.6VDC | 0.221 in H2O (55.0 Pa) | - | - | Speed Sensor (Tach) | 92mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB1248HE-T500 Delta Electronics | 62 |
| Datasheet | 19 Weeks | - | Axial | - | 0.564lb 255.83g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 48VDC | 14~140°F -10°C~60°C | - | 2004 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 5.76W | - | 0.120A | 5.76W | IP55 - Dust Protected, Water Resistant | - | - | 120mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 2600 RPM | Ball | Tubeaxial | 41.0 dB(A) | 28V~56VDC | 0.300 in H2O (74.7 Pa) | - | - | - | 120mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP55, Water Resistant | ||
![]() AFB1224VHE-TC5F Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.728lb 330.22g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2010 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 8.64W | - | 0.360A | 13.7W | IP55 - Dust Protected, Water Resistant | - | unknown | 360mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 4000 RPM | Ball | Tubeaxial | 51.0 dB(A) | 14V~27.6VDC | 0.601 in H2O (149.7 Pa) | - | - | Speed Sensor (Tach) | 120mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() AUB0812VH-AIT Delta Electronics | 844 | - | Datasheet | 19 Weeks | - | Axial | - | 0.194lb 88g | Plastic | - | - | - | - | 50000 Hrs @ 40°C | - | - | 12VDC | 14~140°F -10°C~60°C | - | - | AUB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.64W | - | 0.270A | 3.24W | - | - | unknown | 270mA | - | CE, CSA, UL, VDE | - | 50000 hours | - | - | 3600 RPM | Superflo | Tubeaxial | 39.0 dB(A) | 7V~13.8VDC | 0.256 in H2O (63.8 Pa) | - | - | - | 80mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PFB1224UHE-R00 Delta Electronics | 171 |
| Datasheet | 19 Weeks | - | - | - | 0.838lb 380.11g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 24VDC | 14~140°F -10°C~60°C | - | 2014 | PFB | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 48W | - | - | 48W | - | - | unknown | 2A | - | CE, CSA, UL, VDE | - | - | - | - | 5500 RPM | Ball | Tubeaxial | 66.5 dB(A) | 14V~26.5VDC | 1.412 in H2O (351.7 Pa) | - | - | Locked Rotor Sensor | 120mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0812VHB-R00 Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | - | - | 0.128lb 58.06g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2002 | AFB | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 2.28W | - | 0.190A | 2.28W | - | - | unknown | 190mA | - | CE, CSA, UL, VDE | - | - | - | - | 3700 RPM | Ball | Tubeaxial | 39.5 dB(A) | 7V~13.8VDC | 0.188 in H2O (46.8 Pa) | - | - | Locked Rotor Sensor | 80mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB1224HE-CR00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | 0.705lb 319.78g | Plastic | - | - | - | - | - | - | - | 24VDC | - | - | - | AFB | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 4.8W | - | 0.200A | 4.8W | - | - | - | 200mA | - | CE, CSA, UL, VDE | - | - | - | - | 3000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 14V~27.6VDC | 0.363 in H2O (90.5 Pa) | - | - | Locked Rotor Sensor | 120mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0812HB-F00 Delta Electronics | 49 |
| Datasheet | 19 Weeks | - | - | - | 0.128lb 58.06g | Plastic | - | - | - | - | - | - | - | 12VDC | - | - | - | AFB | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 1.68W | - | 0.140A | 1.68W | - | - | unknown | 140mA | - | CE, CSA, UL, VDE | - | - | - | - | 3100 RPM | Ball | Tubeaxial | 34.0 dB(A) | 7V~13.8VDC | 0.138 in H2O (34.3 Pa) | - | - | Speed Sensor (Tach) | 80mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EFB1724VHG Delta Electronics | 49 |
| Datasheet | 19 Weeks | - | Axial | Aluminium | 1.9lbs 861.8g | Aluminum | Plastic | - | - | - | 80000 Hrs @ 40°C | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2005 | EFB | Round - 172mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 23.28W | - | 0.970A | 23.3W | - | - | unknown | 970mA | - | CE, CSA, UL, VDE | - | 80000 hours | - | - | 4000 RPM | Ball | Tubeaxial | 57.0 dB(A) | 12V~28VDC | 0.937 in H2O (233.4 Pa) | DC FAN | - | - | 172mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB1212VHE-T500 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.564lb 255.83g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | 12VDC | 14~140°F -10°C~60°C | - | 2004 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 8.16W | - | 0.600A | 7.2W | IP55 - Dust Protected, Water Resistant | - | unknown | 600mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 3200 RPM | Ball | Tubeaxial | 48.0 dB(A) | 4V~13.2VDC | 0.420 in H2O (104.6 Pa) | - | - | - | 120mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant |