- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFB0924EHE-R00 Delta Electronics | 49 |
| - | 14 Weeks | Plastic | - | Plastic | Plastic | - | 24VDC | - | 2015 | FFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | 12W | 12W | 0.500A | - | - | CE, CSA, UR, VDE | - | 4800 RPM | Ball | Tubeaxial | - | 55.0 dB(A) | 14V~27.6VDC | 0.665 in H2O (165.6 Pa) | - | Locked Rotor Sensor | 92mm | 92mm | 38.00mm | - | ROHS3 Compliant | ||
![]() AFB0812SHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | 2014 | AFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads | 8.16W | 8.16W | 0.680A | - | - | CE, CSA, UR, VDE | - | 5000 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | 6V~13.8VDC | 0.547 in H2O (136.3 Pa) | - | Locked Rotor Sensor | 80mm | 80mm | 38.00mm | - | ROHS3 Compliant | ||
![]() PFB0612EHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | PFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 7.56W | 7.56W | 0.630A | - | - | CE, CSA, UR, VDE | - | 9000 RPM | Ball | Tubeaxial | - | 54.0 dB(A) | 7V~13.2VDC | 1.203 in H2O (299.7 Pa) | - | Locked Rotor Sensor | 60mm | 60mm | 38.00mm | - | ROHS3 Compliant | ||
![]() PFB0624GHE-F00 Delta Electronics | 49 |
| - | 17 Weeks | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | PFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 11.52W | 11.52W | 0.480A | - | - | - | - | 10000 RPM | Ball | Tubeaxial | - | 57.5 dB(A) | 14V~26.4VDC | 1.444 in H2O (359.7 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | 60mm | 38.00mm | - | ROHS3 Compliant | ||
![]() PFB0624SHE-F00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | PFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 6.72W | 6.72W | 0.280A | - | - | CE, CSA, UR, VDE | - | 8000 RPM | Ball | Tubeaxial | - | 50.5 dB(A) | 14V~26.4VDC | 0.918 in H2O (228.7 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | 60mm | 38.00mm | - | ROHS3 Compliant | ||
![]() FFB0812VH Delta Electronics | 49 |
| - | 19 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2015 | FFB | Square - 80mm Lx80mm H | Active | - | 2 Wire Leads | 4.08W | 4.08W | 0.340A | - | - | CE, CSA, UR, VDE | - | 4000 RPM | Ball | Tubeaxial | - | 45.4 dB(A) | 7V~13.8VDC | 0.291 in H2O (72.5 Pa) | - | Locked Rotor Protection | 80mm | 80mm | 25.40mm | - | ROHS3 Compliant | ||
![]() AFB1212LE-F00 Delta Electronics | 95 |
| - | 26 Weeks | - | 256g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 2.28W | - | 0.190A | - | - | CE, CSA, UR, VDE | - | 2000 RPM | Ball | Tubeaxial | - | 34.0 dB(A) | 4V~13.2VDC | 0.180 in H2O (44.8 Pa) | DC FAN | Locked Rotor Protection, Speed Sensor (Tach) | 38mm | 120mm | 120mm | - | ROHS3 Compliant | ||
![]() AFB1524HH-A Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | Wire Leads | - | 14.88W | - | - | - | - | - | - | Ball | - | 214.85 CFM | - | - | - | - | - | 150mm | 172mm | 25.4mm | - | ROHS3 Compliant | ||
![]() EFB1548HHG Delta Electronics | In Stock | - | - | 17 Weeks | Aluminium | - | Aluminum | Plastic | - | 48VDC | - | 2011 | EFB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 2 Wire Leads | 18.24W | 18.24W | 0.380A | - | 150mm | CE, CSA, UR, VDE | - | 3700 RPM | Ball | Tubeaxial | - | 57.5 dB(A) | 24V~60VDC | 0.800 in H2O (199.3 Pa) | - | - | 150mm | 172mm | 50.80mm | No | ROHS3 Compliant | ||
![]() AFB1748M-A Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Aluminum | Plastic | 80000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2012 | AFB | Round - 172mm Dia | Active | - | 2 Wire Leads | 10.56W | 10.56W | 0.220A | - | - | CE, CSA, UR, VDE | - | 2700 RPM | Ball | Tubeaxial | - | 49.0 dB(A) | 24V~60VDC | 0.382 in H2O (95.1 Pa) | - | Locked Rotor Protection | 172mm | 172mm | 25.40mm | - | ROHS3 Compliant | ||
![]() FFB1448UHE-MF00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Aluminum | Plastic | - | 48VDC | - | 2015 | FFB | Square - 140mm Lx140mm H | Active | - | 3 Wire Leads | 86.4W | 86.4W | 1.80A | - | - | CE, CSA, UR, VDE | - | 5500 RPM | Ball | Tubeaxial | - | 74.0 dB(A) | 36V~53VDC | 1.644 in H2O (409.5 Pa) | - | Speed Sensor (Tach) | 140mm | 140mm | 38.00mm | - | ROHS3 Compliant | ||
![]() EFC1748DG-TYSG Delta Electronics | 44 |
| - | 17 Weeks | - | - | Aluminum | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2017 | EFC | Round - 172mm Dia | Active | - | 4 Wire Leads | 59.04W | - | 1.23A | IP55 - Dust Protected, Water Resistant | - | - | - | 5500 RPM | Ball | Tubeaxial | - | 63.4 dB(A) | 28V~53VDC | 1.771 in H2O (441.1 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 50.80mm | - | ROHS3 Compliant | ||
![]() AFB1224VHE-CF00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 8.64W | 8.64W | 0.360A | - | - | CE, CSA, UR, VDE | - | 4000 RPM | Ball | Tubeaxial | - | 51.0 dB(A) | 14V~27.6VDC | 0.602 in H2O (149.9 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant | ||
![]() FFB1224VHE-R00 Delta Electronics | 49 |
| - | 17 Weeks | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 13.44W | - | 0.560A | - | - | CE, CSA, UR, VDE | - | 3200 RPM | Ball | Tubeaxial | - | 53.0 dB(A) | 14V~26.4VDC | 0.445 in H2O (110.8 Pa) | - | Locked Rotor Sensor | - | - | 38.00mm | - | ROHS3 Compliant | ||
![]() FFB1248VH-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | - | 48VDC | - | 2015 | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 8.64W | 8.64W | 0.180A | - | - | CE, CSA, UR, VDE | - | 3400 RPM | Ball | Tubeaxial | - | 51.9 dB(A) | 28V~56VDC | 0.326 in H2O (81.2 Pa) | - | Locked Rotor Sensor | 120mm | 120mm | 25.40mm | - | ROHS3 Compliant | ||
![]() PFB0912HHE Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | PFB | Square - 92mm Lx92mm H | Active | - | 2 Wire Leads | 3.96W | 3.96W | 0.330A | - | - | CE, CSA, UR, VDE | - | 3200 RPM | Ball | Tubeaxial | - | 43.5 dB(A) | 7V~13.2VDC | 0.305 in H2O (75.9 Pa) | - | - | 92mm | 92mm | 38.00mm | - | ROHS3 Compliant | ||
![]() FFB1248SH-F00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | 2015 | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 12W | 12W | 0.250A | - | - | CE, CSA, UR, VDE | - | 3700 RPM | Ball | Tubeaxial | - | 54.3 dB(A) | 28V~53VDC | 0.419 in H2O (104.4 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 120mm | 120mm | 25.40mm | - | ROHS3 Compliant | ||
![]() FFB1248SHE-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | Plastic | - | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | - | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 18.24W | - | 0.380A | - | - | CE, CSA, UR, VDE | - | 3600 RPM | Ball | Tubeaxial | - | 56.5 dB(A) | 28V~56VDC | 0.563 in H2O (140.2 Pa) | DC FAN | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() BFB1224EH-A Delta Electronics | 49 |
| - | - | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2015 | BFB | Square/Rounded - 120mm Lx120mm H | Active | - | 2 Wire Leads | 26.88W | 26.88W | 1.12A | - | - | CE, CSA, UR, VDE | 24V | 4000 RPM | Ball | Blower | - | 62.0 dB(A) | 14V~27.6VDC | 3.485 in H2O (868.1 Pa) | - | Locked Rotor Protection | - | - | 32.00mm | - | ROHS3 Compliant | ||
![]() BFB04505HA-CF00 Delta Electronics | 48 |
| Datasheet | 19 Weeks | Plastic | 0.04lb 18.14g | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 45mm Lx45mm H | Active | 1 (Unlimited) | 3 Wire Leads | 800mW | 800mW | 0.160A | - | - | CE, cURus, VDE | 5V | 5150 RPM | Ball | Blower | - | 30.5 dB(A) | 4V~5.5VDC | 0.391 in H2O (97.4 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.30mm | - | ROHS3 Compliant |