- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0624EH-ABF00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 5.76W | - | 0.240A | - | CE, CSA, UR, VDE | - | 6800 RPM | Ball | Tubeaxial | 46.5 dB(A) | 14V~27.6VDC | 0.544 in H2O (135.5 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 25.40mm | ROHS3 Compliant | ||
![]() BFB0524L Delta Electronics | In Stock | - | - | - | Plastic | - | Plastic | Plastic | - | 24VDC | - | 2015 | BFB | Square/Rounded - 51.3mm Lx51mm H | Active | - | 2 Wire Leads | 1.2W | 1.2W | 0.050A | - | CE, CSA, UR, VDE | 24V | 3500 RPM | Ball | Blower | 26.5 dB(A) | 14V~27.6VDC | 0.276 in H2O (68.7 Pa) | - | - | - | - | 15.00mm | ROHS3 Compliant | ||
![]() AFB1212LE-R00 Delta Electronics | In Stock | - | - | 26 Weeks | - | 256g | Plastic | - | - | 12VDC | - | - | AFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 2.28W | - | 0.190A | - | CE, CSA, UR, VDE | - | 2000 RPM | Ball | Tubeaxial | 34.0 dB(A) | 4V~13.2VDC | 0.180 in H2O (44.8 Pa) | DC FAN | Locked Rotor Sensor | 38mm | 120mm | 120mm | ROHS3 Compliant | ||
![]() EFB1748HG-R00 Delta Electronics | In Stock | - | - | - | Aluminium | - | Aluminum | Plastic | - | 48VDC | - | 2015 | EFB | Round - 172mm Dia | Active | - | 3 Wire Leads | 14.88W | 14.88W | 0.310A | - | CE, CSA, UR, VDE | - | 3350 RPM | Ball | Tubeaxial | 53.0 dB(A) | 24V~60VDC | 0.689 in H2O (171.6 Pa) | - | Locked Rotor Sensor | 172mm | 172mm | 50.80mm | ROHS3 Compliant | ||
![]() AUB0812H-AF00 Delta Electronics | 733 |
| - | - | - | 0.195lb 88.45g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AUB | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 2.16W | - | 0.180A | - | CE, CSA, UR, VDE | - | 3000 RPM | Superflo | Tubeaxial | 34.0 dB(A) | 7V~13.8VDC | 0.177 in H2O (44.1 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 25.40mm | ROHS3 Compliant | ||
![]() AUB0612L-A Delta Electronics | In Stock | - | - | 19 Weeks | - | - | Plastic | Plastic | - | 12VDC | - | - | AUB | Square - 60mm Lx60mm H | Active | Not Applicable | - | 840mW | - | 0.070A | - | - | - | 3100 RPM | Superflo | Tubeaxial | 26.5 dB(A) | 4V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | - | - | 25.00mm | ROHS3 Compliant | ||
![]() BFB0512HD-R00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | BFB | Square/Rounded - 50mm Lx50mm H | Active | - | 3 Wire Leads | 1.68W | 1.68W | 0.140A | - | CE, CSA, UR, VDE | 12V | 4500 RPM | Ball | Blower | 33.8 dB(A) | 5V~13.8VDC | 0.517 in H2O (128.8 Pa) | - | Locked Rotor Sensor | - | - | 20.00mm | ROHS3 Compliant | ||
![]() PFB0812DHE-TYNT Delta Electronics | 49 |
| - | 20 Weeks | - | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | PFB | Square - 80mm Lx80mm H | Active | - | 4 Wire Leads | 33W | - | 2.75A | IP55 - Dust Protected, Water Resistant | CE, cURus, VDE | - | 9000 RPM | Ball | Tubeaxial | 66.0 dB(A) | 10.8V~13.2VDC | 2.030 in H2O (505.7 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | ||
![]() EFB1548HHG-F00 Delta Electronics | In Stock | - | - | - | Aluminium | - | Aluminum | Plastic | 80000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | EFB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 3 Wire Leads | 18.24W | 18.24W | 0.380A | - | CE, CSA, UR, VDE | - | 3700 RPM | Ball | Tubeaxial | 57.5 dB(A) | 24V~60VDC | 0.800 in H2O (199.3 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 150mm | 172mm | 50.80mm | ROHS3 Compliant | ||
![]() EFB1748HHG-R00 Delta Electronics | In Stock | - | - | 17 Weeks | Aluminium | - | Aluminum | Plastic | - | 48VDC | - | - | EFB | Round - 172mm Dia | Active | - | 3 Wire Leads | 18.24W | 18.24W | 0.380A | - | CE, CSA, UR, VDE | - | 3700 RPM | Ball | Tubeaxial | 55.0 dB(A) | 24V~60VDC | 0.800 in H2O (199.3 Pa) | - | Locked Rotor Sensor | 172mm | 172mm | 50.80mm | ROHS3 Compliant | ||
![]() AFB1512L-AR00 Delta Electronics | 26 |
| - | 17 Weeks | Plastic | - | Aluminum | Plastic | 80000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 3 Wire Leads | 6.72W | 6.72W | 0.560A | - | CE, CSA, UR, VDE | - | 2400 RPM | Ball | Tubeaxial | 46.0 dB(A) | 6V~14VDC | 0.305 in H2O (75.9 Pa) | - | Locked Rotor Sensor | 150mm | 172mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB1512EH-AR00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Aluminum | Plastic | - | 12VDC | - | 2014 | AFB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 3 Wire Leads | 36W | 36W | 3.00A | - | CE, CSA, UR, VDE | - | 4300 RPM | Ball | Tubeaxial | 61.5 dB(A) | 7V~13.8VDC | 0.821 in H2O (204.5 Pa) | - | Locked Rotor Sensor | 150mm | 172mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB1512EH-A Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Aluminum | Plastic | 80000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 2 Wire Leads | 36W | 36W | 3.00A | - | CE, CSA, UR, VDE | - | 4300 RPM | Ball | Tubeaxial | 61.5 dB(A) | 7V~13.8VDC | 0.821 in H2O (204.5 Pa) | - | Locked Rotor Protection | 150mm | 172mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB0512HB-AF00 Delta Electronics | 49 |
| - | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | AFB | Square - 50mm Lx50mm H | Active | - | 3 Wire Leads | 1.68W | 1.2W | 0.140A | - | CE, CSA, UR, VDE | - | 6300 RPM | Ball | Tubeaxial | 34.0 dB(A) | 5V~13.8VDC | 0.230 in H2O (57.3 Pa) | - | Speed Sensor (Tach) | 50mm | 50mm | 15.00mm | ROHS3 Compliant | ||
![]() EFB0824HB-F00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | - | 24VDC | - | 2015 | EFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads | 3.36W | 3.36W | 0.140A | - | CE, CSA, UR, VDE | - | 3300 RPM | Ball | Tubeaxial | 37.0 dB(A) | 14V~27.6VDC | 0.134 in H2O (33.5 Pa) | - | Speed Sensor (Tach) | 80mm | 80mm | 15.00mm | ROHS3 Compliant | ||
![]() AFB0412MB-R00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 40mm Lx40mm H | Active | - | 3 Wire Leads | 1.08W | - | 0.090A | - | CE, CSA, UR, VDE | - | 6000 RPM | Ball | Tubeaxial | 24.5 dB(A) | 7V~13.8VDC | 0.202 in H2O (50.3 Pa) | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() AUB0912HH-A Delta Electronics | In Stock | - | - | 17 Weeks | - | - | Plastic | Plastic | - | 12VDC | - | - | AUB | Square - 92mm Lx92mm H | Active | - | 2 Wire Leads | - | - | - | - | CE, CSA, UR, VDE | - | - | Superflo | Tubeaxial | - | - | - | - | - | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0512HHD Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2015 | BFB | Square/Rounded - 50mm Lx50mm H | Active | - | 2 Wire Leads | 1.92W | 1.92W | 0.160A | - | CE, CSA, UR, VDE | 12V | 4900 RPM | Ball | Blower | 36.5 dB(A) | 5V~13.8VDC | 0.636 in H2O (158.4 Pa) | - | Locked Rotor Protection | - | - | 20.00mm | ROHS3 Compliant | ||
![]() PFR0612UHE-SP00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | Plastic | - | 12VDC | - | - | PFR | Square - 60mm Lx60mm H | Active | - | 4 Wire Leads | 12W | - | 1.00A | - | CE, cURus, TUV | - | 12500 RPM | Ball | Tubeaxial | 60.2 dB(A) | 7V~13.2VDC | 1.979 in H2O (492.9 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | ||
![]() PFB0612SHE-TZM8 Delta Electronics | In Stock | - | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | PFB | Square - 60mm Lx60mm H | Active | - | 2 Wire Leads | 5.76W | - | 0.480A | IP55 - Dust Protected, Water Resistant | CE, CSA, UR, VDE | - | 8000 RPM | Ball | Tubeaxial | 50.5 dB(A) | 7V~13.2VDC | 0.918 in H2O (228.7 Pa) | - | Locked Rotor Protection | - | - | 38.00mm | ROHS3 Compliant |