- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFB1548LG-R00 Delta Electronics | In Stock | - | - | - | - | Aluminium | - | Aluminum | Plastic | - | 48VDC | - | 2015 | EFB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 3 Wire Leads | - | - | 9.12W | 9.12W | 0.190A | - | - | - | CE, CSA, UR, VDE | - | - | 2800 RPM | Ball | Tubeaxial | 50.0 dB(A) | 24V~60VDC | 0.469 in H2O (116.8 Pa) | Locked Rotor Sensor | 150mm | 172mm | 50.80mm | ROHS3 Compliant | ||
![]() EFB1548HHG-R00 Delta Electronics | In Stock | - | - | - | - | Aluminium | - | Aluminum | Plastic | - | 48VDC | - | - | EFB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 3 Wire Leads | - | - | 18.24W | 18.24W | 0.380A | - | - | - | CE, CSA, UR, VDE | - | - | 3700 RPM | Ball | Tubeaxial | 57.5 dB(A) | 24V~60VDC | 0.800 in H2O (199.3 Pa) | Locked Rotor Sensor | 150mm | 172mm | 50.80mm | ROHS3 Compliant | ||
![]() EFB1748HG-F00 Delta Electronics | In Stock | - | - | - | - | Aluminium | - | Aluminum | Plastic | 80000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2015 | EFB | Round - 172mm Dia | Active | - | 3 Wire Leads | - | - | 14.88W | 14.88W | 0.310A | - | - | - | CE, CSA, UR, VDE | - | - | 3350 RPM | Ball | Tubeaxial | 53.0 dB(A) | 24V~60VDC | 0.689 in H2O (171.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 172mm | 172mm | 50.80mm | ROHS3 Compliant | ||
![]() KFB1748VHTAYP Delta Electronics | In Stock | - | - | - | - | - | - | Aluminum | Plastic | 80000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | KFB | Round - 175mm Dia | Active | - | 4 Wire Leads | - | - | 34.56W | - | 0.720A | - | IP54 - Dust Protected, Water Resistant | - | CE, cURus, VDE | - | - | 3100 RPM | Ball | Motorized Impellers | 66.0 dB(A) | 36V~57VDC | 1.315 in H2O (327.6 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 69.00mm | ROHS3 Compliant | ||
![]() FFB1224VHE-F00 Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | Plastic | - | 24VDC | - | - | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | - | - | 13.44W | - | 0.560A | - | - | - | CE, CSA, UR, VDE | - | - | 3200 RPM | Ball | Tubeaxial | 53.0 dB(A) | 14V~26.4VDC | 0.445 in H2O (110.8 Pa) | Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | ||
![]() AFB1212HHE-CF00 Delta Electronics | In Stock | - | - | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | - | - | 6.12W | 6.12W | 0.510A | - | - | - | CE, CSA, UR, VDE | - | - | 3500 RPM | Ball | Tubeaxial | 47.0 dB(A) | 6V~12.8VDC | 0.452 in H2O (112.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | ROHS3 Compliant | ||
![]() AFB1212HE-CF00 Delta Electronics | In Stock | - | - | 17 Weeks | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | - | - | 4.2W | 4.2W | 0.350A | - | - | - | CE, CSA, UR, VDE | - | - | 3000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 6V~12.8VDC | 0.363 in H2O (90.5 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | ROHS3 Compliant | ||
![]() FFB1248SH-R00 Delta Electronics | In Stock | - | - | - | - | Plastic | - | Plastic | Plastic | - | 48VDC | - | - | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | - | - | 12W | 12W | 0.250A | - | - | - | CE, CSA, UR, VDE | - | - | 3700 RPM | Ball | Tubeaxial | 54.3 dB(A) | 28V~53VDC | 0.419 in H2O (104.4 Pa) | Locked Rotor Sensor | 120mm | 120mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB1212VHE-CR00 Delta Electronics | In Stock | - | - | - | Axial | Plastic | 319.782621g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 158°C | 14°C | 7.2W | 8.16W | 0.600A | 8.16W | - | 680mA | CE, CSA, UR, VDE | - | 70000 hours | 3200 RPM | Ball | Tubeaxial | 48.0 dB(A) | 4V~13.2VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Sensor | 120mm | 120mm | 38.00mm | ROHS3 Compliant | ||
![]() FFB1248EH-R00 Delta Electronics | In Stock | - | - | - | - | Plastic | - | Plastic | Plastic | - | 48VDC | - | 2015 | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | - | - | 15.36W | 15.36W | 0.320A | - | - | - | CE, CSA, UR, VDE | - | - | 4000 RPM | Ball | Tubeaxial | 56.4 dB(A) | 28V~53VDC | 0.489 in H2O (121.9 Pa) | Locked Rotor Sensor | 120mm | 120mm | 25.40mm | ROHS3 Compliant | ||
![]() PFB0924UHE-F00 Delta Electronics | 49 |
| - | 17 Weeks | - | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | PFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | - | - | 21.84W | 24.48W | 0.910A | - | - | - | CE, CSA, UR, VDE | - | - | 7000 RPM | Ball | Tubeaxial | 64.0 dB(A) | 14V~26.4VDC | 1.449 in H2O (360.9 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | 92mm | 38.00mm | ROHS3 Compliant | ||
![]() PFB0912EHE-F00 Delta Electronics | In Stock | - | - | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | PFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | - | - | 8.16W | 8.16W | 0.680A | - | - | - | CE, CSA, UR, VDE | - | - | 4800 RPM | Ball | Tubeaxial | 54.0 dB(A) | 7V~13.2VDC | 0.691 in H2O (172.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | 92mm | 38.00mm | ROHS3 Compliant | ||
![]() PFB0912DHE-R00 Delta Electronics | In Stock | - | - | - | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | PFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | - | - | 37.2W | 37.2W | 3.10A | - | - | - | CE, CSA, UR, VDE | - | - | 8000 RPM | Ball | Tubeaxial | 66.5 dB(A) | 7V~13.2VDC | 1.819 in H2O (453.1 Pa) | Locked Rotor Sensor | 92mm | 92mm | 38.00mm | ROHS3 Compliant | ||
![]() PFB0912SHE-F00 Delta Electronics | In Stock | - | - | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | PFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | - | - | 6.6W | 6.6W | 0.550A | - | - | - | CE, CSA, UR, VDE | - | - | 4400 RPM | Ball | Tubeaxial | 51.7 dB(A) | 7V~13.2VDC | 0.578 in H2O (144.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | 92mm | 38.00mm | ROHS3 Compliant | ||
![]() AFB0424HB-F00 Delta Electronics | 48 |
| - | 19 Weeks | - | - | 0.056lb 25.4g | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.92W | - | 0.080A | - | - | - | CE, CSA, UR, VDE | - | - | 7000 RPM | Ball | Tubeaxial | 28.5 dB(A) | 14V~27.6VDC | 0.272 in H2O (67.7 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 15.00mm | ROHS3 Compliant | ||
![]() AFB0848HH-R00 Delta Electronics | In Stock | - | - | 19 Weeks | - | Plastic | 0.176lb 80.00g | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | 3.84W | 3.84W | 0.080A | - | - | - | CE, CSA, UR, VDE | - | - | 3250 RPM | Ball | Tubeaxial | 34.0 dB(A) | 28V~56VDC | 0.181 in H2O (45.1 Pa) | Locked Rotor Sensor | 80mm | 80mm | 25.40mm | ROHS3 Compliant | ||
![]() QFR0612EH-BF00 Delta Electronics | In Stock | - | - | 19 Weeks | - | Plastic | 0.199lb 90.26g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | QFR | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | - | - | 2.4W | 2.4W | 0.200A | - | - | - | CE, cURus, VDE | - | - | 6000 RPM | Ball | Tubeaxial | 39.0 dB(A) | 7V~13.2VDC | 0.353 in H2O (88.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | 60mm | 25.40mm | ROHS3 Compliant | ||
![]() GFB0812DHU-F00 Delta Electronics | 26 |
| - | 17 Weeks | - | - | - | Plastic | Plastic | - | 12VDC | - | - | GFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads per Fan | - | - | 58.8W | - | 4.90A | - | - | - | CE, CSA, UR, VDE | - | - | 9200 Front, 9480 Rear | Ball | Tubeaxial (Dual) | 73.5 dB(A) | 7V~13.2VDC | 3.800 in H2O (946.5 Pa) | Speed Sensor (Tach) | - | - | 89.00mm | ROHS3 Compliant | ||
![]() SFB0412H Delta Electronics | In Stock | - | - | - | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | - | SFB | Rectangular/Rounded - 196mm Lx109mm H | Active | - | 2 Wire Leads | - | - | 25.2W | 64.5W | 2.10A | - | - | - | CE, CSA, UR, VDE | 12V | - | 4000 RPM | Ball | Blower | 61.5 dB(A) | 7V~13.2VDC | 1.608 in H2O (400.5 Pa) | - | - | - | 33.00mm | ROHS3 Compliant | ||
![]() SFB0412VH Delta Electronics | In Stock | - | - | 17 Weeks | - | Plastic | - | Plastic | Plastic | - | 12VDC | - | 2012 | SFB | Rectangular/Rounded - 196mm Lx109mm H | Active | - | 2 Wire Leads | - | - | 55.2W | 55.2W | 4.60A | - | - | - | CE, CSA, UR, VDE | 12V | - | 5300 RPM | Ball | Blower | 67.0 dB(A) | 7V~12.6VDC | 2.694 in H2O (671.1 Pa) | - | - | - | 33.00mm | ROHS3 Compliant |